Accu-Glass Datasheets for Glass Tube and Rod
Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly, and industrial process applications.
Glass Tube and Rod: Learn more
| Product Name | Notes |
|---|---|
| Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its... | |
| Accu-Glass melts a pharmaceutical grade soda lime glass used in the medical, clinical, laboratory, and pharmaceutical industries (conforms to USP Type III and ASTM Type II). This composition has a... | |
| Accu-Glass melts an environmentally friendly composition used in lighting applications, thermometer tubing and other specialty tubing. Lead Free Glass sleeves are excellent for semiconductor encapsulation, such as silicon diodes, or... | |
| Accu-Glass melts an Infrared (IR) Absorbing glass suitable for use in sealing to Ni-Fe alloys. This glass is used widely to manufacture sleeves for reed switches. Specialty compositions are also... | |
| Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate... | |
| Accu-Glass produces custom glass beads used to produce glass-to-metal feed throughs and hermetically sealed connectors within the electronics industry. The proprietary Accu-Glass tubing and rod forming processes are capable of... | |
| Accu-Glass produces custom glass transponders used in radio frequency identification transponder, “RFID tags” or “Smart Chips” are a popular choice for low cost and automatic data collection. These devices may... | |
| Accu-Glass thermometer glass tubing is custom designed and made in the USA for industrial applications. Accu-Glass manufactures thermometer glass tubing for industrial, scientific, and novelty thermometers. Thermometer glass tubing is... | |
| Glass tubes are used in numerous electronic applications where discrete electronic components must be protected, isolated from the environment or sealed. Some applications include reed switch bodies, fuse bodies, diode... |