Abtex Corporation Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0815400

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0815400 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
0815400
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0815400
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0815400
Product Name Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5.5 inch (140 mm)
Trim Length 2.5 inch (63.5 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.5000 inch (12.7 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density - 0183500 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details