Abtex Corporation Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density 0183500

Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet
Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density - 0183500 - Abtex Corporation
Dresden, NY, USA
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density
0183500
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density 0183500
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Copper Center Radial Wheels

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0183500
Product Name Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 10000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 822658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Hygiene
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Nylon Stock Brush - SFK150BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details