Abrisa Technologies CleanVue PRO™ Series - Clear Protective Coatings for Coated and Uncoated Glass and Ceramics PRO-AR399

Description
The CleanVue PRO™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain, allow repeated removal of fingerprints, all while maintaining their optical properties. The PRO-AR399 is a severe abrasion resistant coating from this series, with anti-reflective performance of < 0.5% photopic reflectance. It is ideal for harsh and heavy use environments and enhanced glass performance and longevity. PRO-AR399 Key Benefits include: Optically Clear: Provides mechanical protection and repelling properties while achieving < 0.5% photopic reflection and high throughput. Resistant to Severe Abrasion and Scratches: Low coefficient of friction makes it rugged and durable, protecting the surface from scratches even in harsh or frequent use environments. Easy-to-Clean: Non-stick surface resists picking up dust and dirt contamination from the surrounding environment and is easy to clean and maintain. Fingerprint & Smudge Resistant: Oil resistant (Oleophobic) coating reduces adherence of fingerprints and smudges to help maintain pristine image quality even after repeated cleaning. Applications: The CleanVue PRO™ Series by Abrisa Technologies® is ideal for industrial and commercial needs of OEMs (original equipment manufacturers) and CMs (contract manufacturers) where glass as soda-lime float, Borofloat®, mixed alkali silicate or fused silica are specified in heavy use or harsh environments.* CleanVue PRO™ products can be applied to substrates as thin as 0.2mm, and thicker than 100mm.
Datasheet
Description
The CleanVue PRO™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain, allow repeated removal of fingerprints, all while maintaining their optical properties. The PRO-AR399 is a severe abrasion resistant coating from this series, with anti-reflective performance of < 0.5% photopic reflectance. It is ideal for harsh and heavy use environments and enhanced glass performance and longevity. PRO-AR399 Key Benefits include: Optically Clear: Provides mechanical protection and repelling properties while achieving < 0.5% photopic reflection and high throughput. Resistant to Severe Abrasion and Scratches: Low coefficient of friction makes it rugged and durable, protecting the surface from scratches even in harsh or frequent use environments. Easy-to-Clean: Non-stick surface resists picking up dust and dirt contamination from the surrounding environment and is easy to clean and maintain. Fingerprint & Smudge Resistant: Oil resistant (Oleophobic) coating reduces adherence of fingerprints and smudges to help maintain pristine image quality even after repeated cleaning. Applications: The CleanVue PRO™ Series by Abrisa Technologies® is ideal for industrial and commercial needs of OEMs (original equipment manufacturers) and CMs (contract manufacturers) where glass as soda-lime float, Borofloat®, mixed alkali silicate or fused silica are specified in heavy use or harsh environments.* CleanVue PRO™ products can be applied to substrates as thin as 0.2mm, and thicker than 100mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CleanVue PRO™ Series - Clear Protective Coatings for Coated and Uncoated Glass and Ceramics - PRO-AR399 - Abrisa Technologies
Clarksburg, WV, United States
CleanVue PRO™ Series - Clear Protective Coatings for Coated and Uncoated Glass and Ceramics
PRO-AR399
CleanVue PRO™ Series - Clear Protective Coatings for Coated and Uncoated Glass and Ceramics PRO-AR399
The CleanVue PRO™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain, allow repeated removal of fingerprints, all while maintaining their optical properties. The PRO-AR399 is a severe abrasion resistant coating from this series, with anti-reflective performance of < 0.5% photopic reflectance. It is ideal for harsh and heavy use environments and enhanced glass performance and longevity. PRO-AR399 Key Benefits include: Optically Clear: Provides mechanical protection and repelling properties while achieving < 0.5% photopic reflection and high throughput. Resistant to Severe Abrasion and Scratches: Low coefficient of friction makes it rugged and durable, protecting the surface from scratches even in harsh or frequent use environments. Easy-to-Clean: Non-stick surface resists picking up dust and dirt contamination from the surrounding environment and is easy to clean and maintain. Fingerprint & Smudge Resistant: Oil resistant (Oleophobic) coating reduces adherence of fingerprints and smudges to help maintain pristine image quality even after repeated cleaning. Applications: The CleanVue PRO™ Series by Abrisa Technologies® is ideal for industrial and commercial needs of OEMs (original equipment manufacturers) and CMs (contract manufacturers) where glass as soda-lime float, Borofloat®, mixed alkali silicate or fused silica are specified in heavy use or harsh environments.* CleanVue PRO™ products can be applied to substrates as thin as 0.2mm, and thicker than 100mm.

The CleanVue PRO™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain, allow repeated removal of fingerprints, all while maintaining their optical properties.

The PRO-AR399 is a severe abrasion resistant coating from this series, with anti-reflective performance of < 0.5% photopic reflectance. It is ideal for harsh and heavy use environments and enhanced glass performance and longevity.

PRO-AR399 Key Benefits include:

  • Optically Clear: Provides mechanical protection and repelling properties while achieving < 0.5% photopic reflection and high throughput.
  • Resistant to Severe Abrasion and Scratches: Low coefficient of friction makes it rugged and durable, protecting the surface from scratches even in harsh or frequent use environments.
  • Easy-to-Clean: Non-stick surface resists picking up dust and dirt contamination from the surrounding environment and is easy to clean and maintain.
  • Fingerprint & Smudge Resistant: Oil resistant (Oleophobic) coating reduces adherence of fingerprints and smudges to help maintain pristine image quality even after repeated cleaning.

Applications:

The CleanVue PRO™ Series by Abrisa Technologies® is ideal for industrial and commercial needs of OEMs (original equipment manufacturers) and CMs (contract manufacturers) where glass as soda-lime float, Borofloat®, mixed alkali silicate or fused silica are specified in heavy use or harsh environments.* CleanVue PRO™ products can be applied to substrates as thin as 0.2mm, and thicker than 100mm.

Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Display Filters and Films
Product Number PRO-AR399
Product Name CleanVue PRO™ Series - Clear Protective Coatings for Coated and Uncoated Glass and Ceramics
Enhancement / Features Abrasion / Scratch Resistant; Coated; Transparent; Oleophobic Coating
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC73 & TC78 Tempered Glass Protector by AGOZ - TMP-ZBR-73_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
Blacklite® UV Filter -  - Abrisa Technologies
Abrisa Technologies
Specs
Enhancement / Features Hard Coat / Thin Film
Thickness 0.1250 inches (3.17 mm)
View Details