Abrisa Technologies Blacklite® UV Filter

Description
BlackLite® filters are all dielectric thin films on borosilicate glass and offer some additional features over MUG-2. The transmitted efficiency is superior, which is critical in areas such as forensics, fluorescence and inspection. Because this is a coated filter, rather than a filter glass, heat produced by the light source is allowed to exit through the filter. This lowers overall system temperature and can extend lamp life. Additionally, in high temperature applications where tempered MUG-2 is not adequate, BlackLite® may be suitable due to its Borofloat® substrate. For entertainment lighting MUG-2 is usually specified instead of Blacklite® due to lower cost.
Datasheet
Description
BlackLite® filters are all dielectric thin films on borosilicate glass and offer some additional features over MUG-2. The transmitted efficiency is superior, which is critical in areas such as forensics, fluorescence and inspection. Because this is a coated filter, rather than a filter glass, heat produced by the light source is allowed to exit through the filter. This lowers overall system temperature and can extend lamp life. Additionally, in high temperature applications where tempered MUG-2 is not adequate, BlackLite® may be suitable due to its Borofloat® substrate. For entertainment lighting MUG-2 is usually specified instead of Blacklite® due to lower cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blacklite® UV Filter -  - Abrisa Technologies
Clarksburg, WV, United States
Blacklite® UV Filter
Blacklite® UV Filter
BlackLite® filters are all dielectric thin films on borosilicate glass and offer some additional features over MUG-2. The transmitted efficiency is superior, which is critical in areas such as forensics, fluorescence and inspection. Because this is a coated filter, rather than a filter glass, heat produced by the light source is allowed to exit through the filter. This lowers overall system temperature and can extend lamp life. Additionally, in high temperature applications where tempered MUG-2 is not adequate, BlackLite® may be suitable due to its Borofloat® substrate. For entertainment lighting MUG-2 is usually specified instead of Blacklite® due to lower cost.

BlackLite® filters are all dielectric thin films on borosilicate glass and offer some additional features over MUG-2. The transmitted efficiency is superior, which is critical in areas such as forensics, fluorescence and inspection. Because this is a coated filter, rather than a filter glass, heat produced by the light source is allowed to exit through the filter.

This lowers overall system temperature and can extend lamp life. Additionally, in high temperature applications where tempered MUG-2 is not adequate, BlackLite® may be suitable due to its Borofloat® substrate. For entertainment lighting MUG-2 is usually specified instead of Blacklite® due to lower cost.

Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Display Filters and Films
Product Name Blacklite® UV Filter
Enhancement / Features Hard Coat / Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7X Tempered Glass Screen Protector by AGOZ - TMP-ZBR-7x_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
CleanVue PRO™ Series - Clear Protective Coatings for Coated and Uncoated Glass and Ceramics - PRO-AR399 - Abrisa Technologies
Specs
Enhancement / Features Abrasion / Scratch Resistant; Coated; Transparent; Oleophobic Coating
Thermal Performance 121 C (250 F)
View Details