Abracon, LLC
Varistors, MOVs
AMCV-SH1210-151-401KT
Description
VARISTOR 240V 400A 1210
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 240V 400A 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
535-AMCV-SH1210-151-401KTTR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10.2 volts
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Mounting Option
Through Hole; Other
Operating Temperature
-67 to 185 F (-55 to 85 C)
View Details
2 suppliers
Operating DC Voltage
26 volts
Operating AC Voltage
18.4 volts
Operating Temperature
-67 to ? F (-55 to ? C)
View Details
2 suppliers