Abracon, LLC AMCV-1206H AMCV-1206H-140-T

Description
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1500pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1500pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1206H - AMCV-1206H-140-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1500pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1206H
  • Maximum AC Volts: 10 V
  • Maximum DC Volts: 14 V
  • Varistor Voltage (Min): 16 V
  • Varistor Voltage (Typ): 19 V
  • Varistor Voltage (Max): 22 V
  • Current - Surge: 300 A
  • Energy: 700 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 1500pF @ 1kHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 1206 (3216 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-1206H-140-T-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
AMCV-1206H-140-T-ND
Varistors, MOVs AMCV-1206H-140-T-ND
19V 300A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

19V 300A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-1206H-140-T AMCV-1206H-140-T-ND
Product Name AMCV-1206H Varistors, MOVs
Operating DC Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
AMCV-0603 - AMCV-0603-140-C300N-T - Abracon, LLC
Specs
Operating DC Voltage 14 volts
Operating AC Voltage 10 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details