AVX Corporation Varistors, MOVs VC040214X300WP

Description
18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Request a Quote Datasheet
Description
18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-2497-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2497-1-ND
Varistors, MOVs 478-2497-1-ND
18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2497-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2497-6-ND
Varistors, MOVs 478-2497-6-ND
18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2497-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2497-2-ND
Varistors, MOVs 478-2497-2-ND
18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
VARISTOR 18.5V 20A 0402 - 66-VC040214X300WP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 18.5V 20A 0402
66-VC040214X300WP
VARISTOR 18.5V 20A 0402 66-VC040214X300WP
VARISTOR 18.5V 20A 0402

VARISTOR 18.5V 20A 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-2497-1-ND 66-VC040214X300WP
Product Name Varistors, MOVs VARISTOR 18.5V 20A 0402
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-2519-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistors, MOVs - F5855-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
2 suppliers