Abracon, LLC AMCV-1206H AMCV-1206H-120-T

Description
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1600pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1600pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1206H - AMCV-1206H-120-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V Current - Surge: 300 A Energy: 700 mJ Number of Circuits: 1 Capacitance @ Frequency: 1600pF @ 1kHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 1206 (3216 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1206H
  • Maximum AC Volts: 8.5 V
  • Maximum DC Volts: 12 V
  • Varistor Voltage (Min): 13 V
  • Varistor Voltage (Typ): 16 V
  • Varistor Voltage (Max): 19 V
  • Current - Surge: 300 A
  • Energy: 700 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 1600pF @ 1kHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 1206 (3216 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-1206H-120-T-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
AMCV-1206H-120-T-ND
Varistors, MOVs AMCV-1206H-120-T-ND
16V 300A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

16V 300A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-1206H-120-T AMCV-1206H-120-T-ND
Product Name AMCV-1206H Varistors, MOVs
Operating DC Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-9358-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistors, MOVs - 495-4376-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers