AVX Corporation Varistors, MOVs VC080505A150RP

Description
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-11137-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11137-2-ND
Varistors, MOVs 478-11137-2-ND
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-11137-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11137-1-ND
Varistors, MOVs 478-11137-1-ND
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-11137-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11137-6-ND
Varistors, MOVs 478-11137-6-ND
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
VARISTOR 8.5V 40A 0805 - 66-VC080505A150RP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 8.5V 40A 0805
66-VC080505A150RP
VARISTOR 8.5V 40A 0805 66-VC080505A150RP
VARISTOR 8.5V 40A 0805

VARISTOR 8.5V 40A 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-11137-2-ND 66-VC080505A150RP
Product Name Varistors, MOVs VARISTOR 8.5V 40A 0805
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-2509-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
CHIP VARISTOR - AVR-M1608C180MT6AB - TDK Corporation
Specs
Operating DC Voltage 14.4 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers