Abracon, LLC AMCV-0603 AMCV-0603-090-C500N-T

Description
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 10 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 10 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0603 - AMCV-0603-090-C500N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 10 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0603
  • Maximum AC Volts: 6.4 V
  • Maximum DC Volts: 9 V
  • Varistor Voltage (Min): 11 V
  • Varistor Voltage (Typ): 13.5 V
  • Varistor Voltage (Max): 16 V
  • Current - Surge: 10 A
  • Energy: 10 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 50pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0603 (1608 Metric)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Varistors
Product Number AMCV-0603-090-C500N-T
Product Name AMCV-0603
Operating DC Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
AMCV-1210H - AMCV-1210H-750-T - Abracon, LLC
Specs
Operating DC Voltage 75 volts
Operating AC Voltage 55 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details