Abracon, LLC AMCV-0603 AMCV-0603-090-C800N-T

Description
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 15 A Energy: 20 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 15 A Energy: 20 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0603 - AMCV-0603-090-C800N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 15 A Energy: 20 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0603
  • Maximum AC Volts: 6.4 V
  • Maximum DC Volts: 9 V
  • Varistor Voltage (Min): 11 V
  • Varistor Voltage (Typ): 13.5 V
  • Varistor Voltage (Max): 16 V
  • Current - Surge: 15 A
  • Energy: 20 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 80pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0603 (1608 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - 535-12878-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
535-12878-2-ND
Varistors, MOVs 535-12878-2-ND
13.5V 15A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

13.5V 15A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0603-090-C800N-T 535-12878-2-ND
Product Name AMCV-0603 Varistors, MOVs
Operating DC Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
M3 Series Radial Leaded Varistor - M3E275E5LB7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 473 volts
View Details
Varistors, MOVs - 535-AMCV-SH1210-321-151KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details