Abracon, LLC AMCV-0402LC AMCV-0402LC-260-C100N-T

Description
RoHS/RoHS II Compliant Series: AMCV-0402LC Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 2 A Energy: 5 mJ Number of Circuits: 1 Capacitance @ Frequency: 10pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-0402LC Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 2 A Energy: 5 mJ Number of Circuits: 1 Capacitance @ Frequency: 10pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0402LC - AMCV-0402LC-260-C100N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0402LC Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 2 A Energy: 5 mJ Number of Circuits: 1 Capacitance @ Frequency: 10pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0402LC
  • Maximum AC Volts: 18.4 V
  • Maximum DC Volts: 26 V
  • Varistor Voltage (Min): 31 V
  • Varistor Voltage (Typ): 34.5 V
  • Varistor Voltage (Max): 38 V
  • Current - Surge: 2 A
  • Energy: 5 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 10pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0402 (1005 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - 535-AMCV-0402LC-260-C100N-TTR-ND - DigiKey
Thief River Falls, MN, United States
34.5V 2A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

34.5V 2A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-0402LC-260-C100N-TDKR-ND - DigiKey
Thief River Falls, MN, United States
34.5V 2A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

34.5V 2A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-0402LC-260-C100N-TCT-ND - DigiKey
Thief River Falls, MN, United States
34.5V 2A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

34.5V 2A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0402LC-260-C100N-T 535-AMCV-0402LC-260-C100N-TTR-ND
Product Name AMCV-0402LC Varistors, MOVs
Operating DC Voltage 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-75942-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
CHIP VARISTOR - AVRM0603C120MT101N - TDK Corporation
Specs
Operating DC Voltage 10 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers