Abracon, LLC AMCV-0201 AMCV-0201-090-C500N-T

Description
RoHS/RoHS II Compliant Series: AMCV-0201 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 5 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0201 (0603 Metric) Part Status: Active
Description
RoHS/RoHS II Compliant Series: AMCV-0201 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 5 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0201 (0603 Metric) Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMCV-0201-090-C500N-T is a surface-mount multilayer chip varistor designed for transient voltage protection and surge suppression. It operates within a temperature range of -55°C to +125°C and is suitable for high-density mounting applications. The varistor features a maximum AC voltage of 6.4V and a maximum DC voltage of 9V, with a varistor voltage range of 11V to 16V. It can handle surge currents up to 5A and has an energy rating of 10mJ. The typical capacitance at 1MHz is 50pF. The product is RoHS compliant and is packaged in a tape and reel format, making it convenient for automated assembly processes. It is applicable in various electronic devices, including LED lighting, LCD TVs, and smart meters, providing effective protection against voltage surges caused by lightning and other sources.

Datasheet Summary
Powered by GS/AI

The AMCV-0201-090-C500N-T is a surface-mount multilayer chip varistor designed for transient voltage protection and surge suppression. It operates within a temperature range of -55°C to +125°C and is suitable for high-density mounting applications. The varistor features a maximum AC voltage of 6.4V and a maximum DC voltage of 9V, with a varistor voltage range of 11V to 16V. It can handle surge currents up to 5A and has an energy rating of 10mJ. The typical capacitance at 1MHz is 50pF. The product is RoHS compliant and is packaged in a tape and reel format, making it convenient for automated assembly processes. It is applicable in various electronic devices, including LED lighting, LCD TVs, and smart meters, providing effective protection against voltage surges caused by lightning and other sources.

Suppliers

Company
Product
Description
Supplier Links
AMCV-0201 - AMCV-0201-090-C500N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0201 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V Current - Surge: 5 A Energy: 10 mJ Number of Circuits: 1 Capacitance @ Frequency: 50pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0201 (0603 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0201
  • Maximum AC Volts: 6.4 V
  • Maximum DC Volts: 9 V
  • Varistor Voltage (Min): 11 V
  • Varistor Voltage (Typ): 13.5 V
  • Varistor Voltage (Max): 16 V
  • Current - Surge: 5 A
  • Energy: 10 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 50pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0201 (0603 Metric)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Varistors
Product Number AMCV-0201-090-C500N-T
Product Name AMCV-0201
Operating DC Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 478-2531-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistors, MOVs - 495-B72540E1300K062DKR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers