AVX Corporation Varistors, MOVs VC060314A300RP

Description
18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-8000-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-8000-1-ND
Varistors, MOVs 478-8000-1-ND
18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-8000-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-8000-6-ND
Varistors, MOVs 478-8000-6-ND
18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-8000-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-8000-2-ND
Varistors, MOVs 478-8000-2-ND
18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
VARISTOR 18.5V 30A 0603 - 66-VC060314A300RP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 18.5V 30A 0603
66-VC060314A300RP
VARISTOR 18.5V 30A 0603 66-VC060314A300RP
VARISTOR 18.5V 30A 0603

VARISTOR 18.5V 30A 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-8000-1-ND 66-VC060314A300RP
Product Name Varistors, MOVs VARISTOR 18.5V 30A 0603
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 495-6594-2-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details