Abracon, LLC ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-9-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 9 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 9 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-9-T - Abracon, LLC
Spicewood, TX, United States
ABS07AIG kHz Crystal (Tuning Fork)
ABS07AIG-32.768KHZ-9-T
ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-9-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 9 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07AIG
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 9 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators --Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators --Crystals
Crystals, Oscillators, Resonators --Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators --Crystals Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Product Status: Active

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators --Crystals
Series: ABS07AIG
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Product Status: Active

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-9-TTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-9-TCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-9-TDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ABS07AIG-32.768KHZ-9-T 535-ABS07AIG-32.768KHZ-9-TTR-ND ABS07AIG-32.768KHZ-9-T ABS07AIG-32.768KHZ-9-T
Product Name ABS07AIG kHz Crystal (Tuning Fork) Crystals, Oscillators, Resonators --Crystals Crystals Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 9 pF 9 pF 9 pF 9 pF
ESR 70000 ohms 80000 ohms 80000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-75+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details