Abracon, LLC Crystal Resonator ABS07-32.768KHZ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - ABS07-32.768KHZ - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABS07-32.768KHZ
Crystal Resonator ABS07-32.768KHZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number ABS07-32.768KHZ
Product Name Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Oscillators - ECS-2033-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ASA XO (Standard) Crystal - ASA2-6.140MHZ-L-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 6.14 MHz
Frequency Stability 50 ppm
View Details
3 suppliers