Aaeon Systems Inc. PICO-ITX Fanless Board With HDMI and AMD G-Series T40E/T40R Processor PICO-HD01

Description
The PICO-HD01 features the onboard AMD® G-Series™ processors which offer great graphics and 3D performance, offering an excellent choice for smart small form factor devices that delivers high quality video, including those used in Building Automation and Automated Pill Dispensers. It could also be easily built into tiny fanless Din-Rail devices for Factory Automation and Utilities. With a selection of low power onboard AMD® G-Series™ T40E/T40R Dual/Single core processors, along with the AMD® A50M controller hub, the PICO-HD01 delivers superb graphics performance and hardware acceleration at relatively low power, and supports DirectX®11, OpenGL 4.0 and OpenCL™ 1.1, making 3D visual effects and dynamic interactivity better than before. Based on the 10cm x 7.2cm Pico-ITX form factor, the AAEON PICO-HD01 combines a rich I/O set with great multimedia performance and low power, supporting a mini-HDMI interface (audio/video), LVDS, five USB2.0 ports, one 4-bit programmable DIO interface, 2-channel High Definition Audio and a Gigabit Ethernet port. It also has a half size Mini Card expansion slot that can be configured through BIOS setting to support either half size mSATA for storage/OS or Mini PCI Express expansion modules. Applications Mobility Digital Signage Thin Client Embedded PC KIOSK Setop Box Automation Display Retail Management Casino Gaming Traffic Management Features Onboard AMD G-Series T40E/T40R Single/Dua Processor AMD G-Series CPU +A50M 204-pin SODIMM DDR3 1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX CRT, 18-bit Single Channel LVDS, HDMI 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 Co-lay with Mini Card USB 2.0 x 5, COM x 2, 4-bit Digital I/O Expansion : Mini Card x 1 +12V Operating Supports Mini HDMI Connector on Rear I/O
Description
The PICO-HD01 features the onboard AMD® G-Series™ processors which offer great graphics and 3D performance, offering an excellent choice for smart small form factor devices that delivers high quality video, including those used in Building Automation and Automated Pill Dispensers. It could also be easily built into tiny fanless Din-Rail devices for Factory Automation and Utilities. With a selection of low power onboard AMD® G-Series™ T40E/T40R Dual/Single core processors, along with the AMD® A50M controller hub, the PICO-HD01 delivers superb graphics performance and hardware acceleration at relatively low power, and supports DirectX®11, OpenGL 4.0 and OpenCL™ 1.1, making 3D visual effects and dynamic interactivity better than before. Based on the 10cm x 7.2cm Pico-ITX form factor, the AAEON PICO-HD01 combines a rich I/O set with great multimedia performance and low power, supporting a mini-HDMI interface (audio/video), LVDS, five USB2.0 ports, one 4-bit programmable DIO interface, 2-channel High Definition Audio and a Gigabit Ethernet port. It also has a half size Mini Card expansion slot that can be configured through BIOS setting to support either half size mSATA for storage/OS or Mini PCI Express expansion modules. Applications Mobility Digital Signage Thin Client Embedded PC KIOSK Setop Box Automation Display Retail Management Casino Gaming Traffic Management Features Onboard AMD G-Series T40E/T40R Single/Dua Processor AMD G-Series CPU +A50M 204-pin SODIMM DDR3 1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX CRT, 18-bit Single Channel LVDS, HDMI 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 Co-lay with Mini Card USB 2.0 x 5, COM x 2, 4-bit Digital I/O Expansion : Mini Card x 1 +12V Operating Supports Mini HDMI Connector on Rear I/O

Suppliers

Company
Product
Description
Supplier Links
PICO-ITX Fanless Board With HDMI and AMD G-Series T40E/T40R Processor - PICO-HD01 - Aaeon Systems Inc.
Brea, CA, USA
PICO-ITX Fanless Board With HDMI and AMD G-Series T40E/T40R Processor
PICO-HD01
PICO-ITX Fanless Board With HDMI and AMD G-Series T40E/T40R Processor PICO-HD01
The PICO-HD01 features the onboard AMD® G-Series™ processors which offer great graphics and 3D performance, offering an excellent choice for smart small form factor devices that delivers high quality video, including those used in Building Automation and Automated Pill Dispensers. It could also be easily built into tiny fanless Din-Rail devices for Factory Automation and Utilities. With a selection of low power onboard AMD® G-Series™ T40E/T40R Dual/Single core processors, along with the AMD® A50M controller hub, the PICO-HD01 delivers superb graphics performance and hardware acceleration at relatively low power, and supports DirectX®11, OpenGL 4.0 and OpenCL™ 1.1, making 3D visual effects and dynamic interactivity better than before. Based on the 10cm x 7.2cm Pico-ITX form factor, the AAEON PICO-HD01 combines a rich I/O set with great multimedia performance and low power, supporting a mini-HDMI interface (audio/video), LVDS, five USB2.0 ports, one 4-bit programmable DIO interface, 2-channel High Definition Audio and a Gigabit Ethernet port. It also has a half size Mini Card expansion slot that can be configured through BIOS setting to support either half size mSATA for storage/OS or Mini PCI Express expansion modules. Applications Mobility Digital Signage Thin Client Embedded PC KIOSK Setop Box Automation Display Retail Management Casino Gaming Traffic Management Features Onboard AMD G-Series T40E/T40R Single/Dua Processor AMD G-Series CPU +A50M 204-pin SODIMM DDR3 1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX CRT, 18-bit Single Channel LVDS, HDMI 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 Co-lay with Mini Card USB 2.0 x 5, COM x 2, 4-bit Digital I/O Expansion : Mini Card x 1 +12V Operating Supports Mini HDMI Connector on Rear I/O

The PICO-HD01 features the onboard AMD® G-Series™ processors which offer great graphics and 3D performance, offering an excellent choice for smart small form factor devices that delivers high quality video, including those used in Building Automation and Automated Pill Dispensers. It could also be easily built into tiny fanless Din-Rail devices for Factory Automation and Utilities. With a selection of low power onboard AMD® G-Series™ T40E/T40R Dual/Single core processors, along with the AMD® A50M controller hub, the PICO-HD01 delivers superb graphics performance and hardware acceleration at relatively low power, and supports DirectX®11, OpenGL 4.0 and OpenCL™ 1.1, making 3D visual effects and dynamic interactivity better than before.

Based on the 10cm x 7.2cm Pico-ITX form factor, the AAEON PICO-HD01 combines a rich I/O set with great multimedia performance and low power, supporting a mini-HDMI interface (audio/video), LVDS, five USB2.0 ports, one 4-bit programmable DIO interface, 2-channel High Definition Audio and a Gigabit Ethernet port. It also has a half size Mini Card expansion slot that can be configured through BIOS setting to support either half size mSATA for storage/OS or Mini PCI Express expansion modules.

Applications


  • Mobility

  • Digital Signage

  • Thin Client

  • Embedded PC

  • KIOSK

  • Setop Box

  • Automation

  • Display

  • Retail Management

  • Casino

  • Gaming

  • Traffic Management

Features


  • Onboard AMD G-Series T40E/T40R Single/Dua Processor

  • AMD G-Series CPU +A50M

  • 204-pin SODIMM DDR3 1066MHz up to 4GB

  • One Reatek 8111E for 10/1000/1000Base-TX

  • CRT, 18-bit Single Channel LVDS, HDMI

  • 2CH HD Audio

  • SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 Co-lay with Mini Card

  • USB 2.0 x 5, COM x 2, 4-bit Digital I/O

  • Expansion : Mini Card x 1

  • +12V Operating

  • Supports Mini HDMI Connector on Rear I/O
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number PICO-HD01
Product Name PICO-ITX Fanless Board With HDMI and AMD G-Series T40E/T40R Processor
Processor / CPU AMD G-Series T40E/T40R 1GHz
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

6U VME Intel 3rd Gen Quad Core i7 -  - ELMA Electronic Inc.
Specs
Processor / CPU 3rd Generation Intel®Core™
Computer Bus VME Bus
CPU Speed 1700 to 2500 MHz
View Details