Aaeon Systems Inc. PICO-ITX Fanless Board With HDMI and Intel® Atom N2600 Processor PICO-CV01

Description
The new low powered, ultra compact PICO-CV01 is powered by Intel® Atom™ N2600 Processor up to 1.6 GHz paired with Intel® Atom™ N2600 + NM10 chipset. The onboard SODIMM socket supports up to 2GB of DDR3 memory. For displays, the PICO-CV01 supports multiple displays via DisplayPort or VGA and 18-bit single channel LVDS panel. This system requires +12V DC power input. The PICO-CV01 is perfect for Industrial Control Box, Industrial Automation, KIOSK, Security and Gaming, where there are demands for extremely compact-size, fanless operation, great graphics performance, and versatile I/O. Applications Industrial Control Box Industrial Automation KIOSK Security Gaming Features Intel Atom N2600 Processor up to 1.6 GHz SODIMM DDR3 800MHz Memory up to 2 GB Gigabit Ethernet x 1 HDMI Support 18-bit Single Channel LVDS LCDs HD Audio for Line-in/out & Mic mSATA/ Mini Card (Half size) x 1, SATA 2 x 1 USB2.0 x 5, COM x 2, 4-bit Digital I/O DC 12V Power Input
Description
The new low powered, ultra compact PICO-CV01 is powered by Intel® Atom™ N2600 Processor up to 1.6 GHz paired with Intel® Atom™ N2600 + NM10 chipset. The onboard SODIMM socket supports up to 2GB of DDR3 memory. For displays, the PICO-CV01 supports multiple displays via DisplayPort or VGA and 18-bit single channel LVDS panel. This system requires +12V DC power input. The PICO-CV01 is perfect for Industrial Control Box, Industrial Automation, KIOSK, Security and Gaming, where there are demands for extremely compact-size, fanless operation, great graphics performance, and versatile I/O. Applications Industrial Control Box Industrial Automation KIOSK Security Gaming Features Intel Atom N2600 Processor up to 1.6 GHz SODIMM DDR3 800MHz Memory up to 2 GB Gigabit Ethernet x 1 HDMI Support 18-bit Single Channel LVDS LCDs HD Audio for Line-in/out & Mic mSATA/ Mini Card (Half size) x 1, SATA 2 x 1 USB2.0 x 5, COM x 2, 4-bit Digital I/O DC 12V Power Input

Suppliers

Company
Product
Description
Supplier Links
PICO-ITX Fanless Board With HDMI and Intel® Atom N2600 Processor - PICO-CV01 - Aaeon Systems Inc.
Brea, CA, USA
PICO-ITX Fanless Board With HDMI and Intel® Atom N2600 Processor
PICO-CV01
PICO-ITX Fanless Board With HDMI and Intel® Atom N2600 Processor PICO-CV01
The new low powered, ultra compact PICO-CV01 is powered by Intel® Atom™ N2600 Processor up to 1.6 GHz paired with Intel® Atom™ N2600 + NM10 chipset. The onboard SODIMM socket supports up to 2GB of DDR3 memory. For displays, the PICO-CV01 supports multiple displays via DisplayPort or VGA and 18-bit single channel LVDS panel. This system requires +12V DC power input. The PICO-CV01 is perfect for Industrial Control Box, Industrial Automation, KIOSK, Security and Gaming, where there are demands for extremely compact-size, fanless operation, great graphics performance, and versatile I/O. Applications Industrial Control Box Industrial Automation KIOSK Security Gaming Features Intel Atom N2600 Processor up to 1.6 GHz SODIMM DDR3 800MHz Memory up to 2 GB Gigabit Ethernet x 1 HDMI Support 18-bit Single Channel LVDS LCDs HD Audio for Line-in/out & Mic mSATA/ Mini Card (Half size) x 1, SATA 2 x 1 USB2.0 x 5, COM x 2, 4-bit Digital I/O DC 12V Power Input

The new low powered, ultra compact PICO-CV01 is powered by Intel® Atom™ N2600 Processor up to 1.6 GHz paired with Intel® Atom™ N2600 + NM10 chipset. The onboard SODIMM socket supports up to 2GB of DDR3 memory. For displays, the PICO-CV01 supports multiple displays via DisplayPort or VGA and 18-bit single channel LVDS panel. This system requires +12V DC power input. The PICO-CV01 is perfect for Industrial Control Box, Industrial Automation, KIOSK, Security and Gaming, where there are demands for extremely compact-size, fanless operation, great graphics performance, and versatile I/O.

Applications


  • Industrial Control Box

  • Industrial Automation

  • KIOSK

  • Security

  • Gaming

Features


  • Intel Atom N2600 Processor up to 1.6 GHz

  • SODIMM DDR3 800MHz Memory up to 2 GB

  • Gigabit Ethernet x 1

  • HDMI Support

  • 18-bit Single Channel LVDS LCDs

  • HD Audio for Line-in/out & Mic

  • mSATA/ Mini Card (Half size) x 1, SATA 2 x 1

  • USB2.0 x 5, COM x 2, 4-bit Digital I/O

  • DC 12V Power Input
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number PICO-CV01
Product Name PICO-ITX Fanless Board With HDMI and Intel® Atom N2600 Processor
Processor / CPU Intel® Atom™ N2600 Processor up to 1.6 GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ARK-2121L-U0A2E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 8000 MB
View Details
Single Board Computer - 2i640hw - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details
ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor - HSB-910I - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Celeron® M 600 MHz BGA Type Processor
Computer Bus ISA/EISA
Chipset Intel Chipset
View Details