Aaeon Systems Inc. Full-Size SBC With Intel Core 2 Duo LGA775 Processor FSB-945G

Description
The FSB-945G features the Intel® CoreTM 2 Duo / P4 /Celeron D processor and utilizes the Intel® LGA 775 CoreTM 2 Duo/Pentium® 4 CPU with high CPU core frequencies and Front Side Bus (running at 533 to 800MHz). The VGA Controller of the FSB-945G integrates the Intel 945GC chipset with core frequency up to 400MHz and integrates the GMA950 2D/3D graphics Accelerator to provide higher performance of graphic processing. Customers can rest assured as AAEON's got Intel's long-term supply commitment and will guarantee the product's long-life cycle. The FSB-945G supports DDRII 400/533/667 system memory (up to 4GB) and is equipped with seven USB 2.0 ports, one standard Mini-DIN PS/2 keyboard & mouse connector, and one floppy device. It also supports four SATA II and one IDE. These versatile expansion interfaces allows the FSB-945G great flexibility to serve different application demands. The huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPUs, FSB 533/800 MHz Intel 945GC + Intel ICH7 DDR2 400/533/667 Memory Up To 4 GB Integrated Intel Enhance Graphics Core, VGA Support 10/100/1000Base-TX Ethernet x 2 Ultra ATA100 x 1, SATA 3.0Gb/s Port x 4 USB2.0 x 7, COM x 2, Parallel x 1, IrDA Port x 1 ISA, PCI, Expansions ATX 2.1 PICMG 1.0
Description
The FSB-945G features the Intel® CoreTM 2 Duo / P4 /Celeron D processor and utilizes the Intel® LGA 775 CoreTM 2 Duo/Pentium® 4 CPU with high CPU core frequencies and Front Side Bus (running at 533 to 800MHz). The VGA Controller of the FSB-945G integrates the Intel 945GC chipset with core frequency up to 400MHz and integrates the GMA950 2D/3D graphics Accelerator to provide higher performance of graphic processing. Customers can rest assured as AAEON's got Intel's long-term supply commitment and will guarantee the product's long-life cycle. The FSB-945G supports DDRII 400/533/667 system memory (up to 4GB) and is equipped with seven USB 2.0 ports, one standard Mini-DIN PS/2 keyboard & mouse connector, and one floppy device. It also supports four SATA II and one IDE. These versatile expansion interfaces allows the FSB-945G great flexibility to serve different application demands. The huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPUs, FSB 533/800 MHz Intel 945GC + Intel ICH7 DDR2 400/533/667 Memory Up To 4 GB Integrated Intel Enhance Graphics Core, VGA Support 10/100/1000Base-TX Ethernet x 2 Ultra ATA100 x 1, SATA 3.0Gb/s Port x 4 USB2.0 x 7, COM x 2, Parallel x 1, IrDA Port x 1 ISA, PCI, Expansions ATX 2.1 PICMG 1.0

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC With Intel Core 2 Duo LGA775 Processor - FSB-945G - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC With Intel Core 2 Duo LGA775 Processor
FSB-945G
Full-Size SBC With Intel Core 2 Duo LGA775 Processor FSB-945G
The FSB-945G features the Intel® CoreTM 2 Duo / P4 /Celeron D processor and utilizes the Intel® LGA 775 CoreTM 2 Duo/Pentium® 4 CPU with high CPU core frequencies and Front Side Bus (running at 533 to 800MHz). The VGA Controller of the FSB-945G integrates the Intel 945GC chipset with core frequency up to 400MHz and integrates the GMA950 2D/3D graphics Accelerator to provide higher performance of graphic processing. Customers can rest assured as AAEON's got Intel's long-term supply commitment and will guarantee the product's long-life cycle. The FSB-945G supports DDRII 400/533/667 system memory (up to 4GB) and is equipped with seven USB 2.0 ports, one standard Mini-DIN PS/2 keyboard & mouse connector, and one floppy device. It also supports four SATA II and one IDE. These versatile expansion interfaces allows the FSB-945G great flexibility to serve different application demands. The huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPUs, FSB 533/800 MHz Intel 945GC + Intel ICH7 DDR2 400/533/667 Memory Up To 4 GB Integrated Intel Enhance Graphics Core, VGA Support 10/100/1000Base-TX Ethernet x 2 Ultra ATA100 x 1, SATA 3.0Gb/s Port x 4 USB2.0 x 7, COM x 2, Parallel x 1, IrDA Port x 1 ISA, PCI, Expansions ATX 2.1 PICMG 1.0

The FSB-945G features the Intel® CoreTM 2 Duo / P4 /Celeron D processor and utilizes the Intel® LGA 775 CoreTM 2 Duo/Pentium® 4 CPU with high CPU core frequencies and Front Side Bus (running at 533 to 800MHz).

The VGA Controller of the FSB-945G integrates the Intel 945GC chipset with core frequency up to 400MHz and integrates the GMA950 2D/3D graphics Accelerator to provide higher performance of graphic processing. Customers can rest assured as AAEON's got Intel's long-term supply commitment and will guarantee the product's long-life cycle.

The FSB-945G supports DDRII 400/533/667 system memory (up to 4GB) and is equipped with seven USB 2.0 ports, one standard Mini-DIN PS/2 keyboard & mouse connector, and one floppy device. It also supports four SATA II and one IDE. These versatile expansion interfaces allows the FSB-945G great flexibility to serve different application demands. The huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations.

Applications

  • Network Security
  • Factory Automation
  • Machine Automation
  • Transportation/ITS
  • DVR/Surveillance
  • Telecom
  • Application Server

Features

  • Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPUs, FSB 533/800 MHz
  • Intel 945GC + Intel ICH7
  • DDR2 400/533/667 Memory Up To 4 GB
  • Integrated Intel Enhance Graphics Core, VGA Support
  • 10/100/1000Base-TX Ethernet x 2
  • Ultra ATA100 x 1, SATA 3.0Gb/s Port x 4
  • USB2.0 x 7, COM x 2, Parallel x 1, IrDA Port x 1
  • ISA, PCI, Expansions
  • ATX 2.1
  • PICMG 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-945G
Product Name Full-Size SBC With Intel Core 2 Duo LGA775 Processor
Processor / CPU Intel® Core™ 2 Duo/ Pentium® 4 /Celeron® D LGA775 Processor , FSB 533/800 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compact Board with AMD Geode LX Series Processor - PCM-5895 Rev.B - Aaeon Systems Inc.
Specs
Processor / CPU Onboard AMD Geode™ LX800 processor 500 MHz
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
View Details
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i7/i5/i3
Chipset Intel Chipset
Features Speaker Support
View Details