Aaeon Systems Inc. Compact Board with Intel Core 2 Duo/ Core Duo/ Celeron M Processors PCM-9452

Description
The PCM-9452 supports Intel Core 2 Duo/ Core Duo/ Core Solo/ Celeron M processors offering a wide range of performance, price and power. Memory support for up to 4GB of DDRII 400/533/667 is available through (2) 200 pin SODIMM sockets. Dual Ethernet connectivity is achieved by employing Intel® 82573L 10/100/1000Base-TX Ethernet controllers. To meet demanding expansion requirements the PCM-9452 offers Mini PCI, PCI and PCI-Express[x16]. In addition, the PCM-9452 features six USB ports, 8-bit digital I/O (programmable) and four COM ports. With all of the available I/O connections and bus expansion, the PCM-9452 is an excellent solution for an integrated system. The display interface of the PCM-9452 supports CRT/LCD, CRT/TV, LCD/TV in simultaneous and dual view configurations. The LCD interface is 18-bit dual channel LVDS. Paired with a dual core CPU, the integrated graphics engine provides exceptional 3D graphic performance. For higher end graphic applications the PCM-9452 offers expandability through the PCI-Express[x16] slot. Whether your application utilizes the integrated graphics or uses an add-on card for more demanding multimedia applications the PCM-9452 is a solid performer. Applications Gaming Entertainment Equipment Medical Equipment Public Safety Security Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Memory Up To 4 GB 10/100Base-TX x 1 + Gigabit Ethernet x 1 (Optional Dual Gigabit Ethernet) 18-bit Dual-channel LVDS, CRT AC97 5.1CH Audio, Stereo Amplifier EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1) USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2 Optional RAID 0 & 1
Description
The PCM-9452 supports Intel Core 2 Duo/ Core Duo/ Core Solo/ Celeron M processors offering a wide range of performance, price and power. Memory support for up to 4GB of DDRII 400/533/667 is available through (2) 200 pin SODIMM sockets. Dual Ethernet connectivity is achieved by employing Intel® 82573L 10/100/1000Base-TX Ethernet controllers. To meet demanding expansion requirements the PCM-9452 offers Mini PCI, PCI and PCI-Express[x16]. In addition, the PCM-9452 features six USB ports, 8-bit digital I/O (programmable) and four COM ports. With all of the available I/O connections and bus expansion, the PCM-9452 is an excellent solution for an integrated system. The display interface of the PCM-9452 supports CRT/LCD, CRT/TV, LCD/TV in simultaneous and dual view configurations. The LCD interface is 18-bit dual channel LVDS. Paired with a dual core CPU, the integrated graphics engine provides exceptional 3D graphic performance. For higher end graphic applications the PCM-9452 offers expandability through the PCI-Express[x16] slot. Whether your application utilizes the integrated graphics or uses an add-on card for more demanding multimedia applications the PCM-9452 is a solid performer. Applications Gaming Entertainment Equipment Medical Equipment Public Safety Security Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Memory Up To 4 GB 10/100Base-TX x 1 + Gigabit Ethernet x 1 (Optional Dual Gigabit Ethernet) 18-bit Dual-channel LVDS, CRT AC97 5.1CH Audio, Stereo Amplifier EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1) USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2 Optional RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
Compact Board with Intel Core 2 Duo/ Core Duo/ Celeron M Processors - PCM-9452 - Aaeon Systems Inc.
Brea, CA, USA
Compact Board with Intel Core 2 Duo/ Core Duo/ Celeron M Processors
PCM-9452
Compact Board with Intel Core 2 Duo/ Core Duo/ Celeron M Processors PCM-9452
The PCM-9452 supports Intel Core 2 Duo/ Core Duo/ Core Solo/ Celeron M processors offering a wide range of performance, price and power. Memory support for up to 4GB of DDRII 400/533/667 is available through (2) 200 pin SODIMM sockets. Dual Ethernet connectivity is achieved by employing Intel® 82573L 10/100/1000Base-TX Ethernet controllers. To meet demanding expansion requirements the PCM-9452 offers Mini PCI, PCI and PCI-Express[x16]. In addition, the PCM-9452 features six USB ports, 8-bit digital I/O (programmable) and four COM ports. With all of the available I/O connections and bus expansion, the PCM-9452 is an excellent solution for an integrated system. The display interface of the PCM-9452 supports CRT/LCD, CRT/TV, LCD/TV in simultaneous and dual view configurations. The LCD interface is 18-bit dual channel LVDS. Paired with a dual core CPU, the integrated graphics engine provides exceptional 3D graphic performance. For higher end graphic applications the PCM-9452 offers expandability through the PCI-Express[x16] slot. Whether your application utilizes the integrated graphics or uses an add-on card for more demanding multimedia applications the PCM-9452 is a solid performer. Applications Gaming Entertainment Equipment Medical Equipment Public Safety Security Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Memory Up To 4 GB 10/100Base-TX x 1 + Gigabit Ethernet x 1 (Optional Dual Gigabit Ethernet) 18-bit Dual-channel LVDS, CRT AC97 5.1CH Audio, Stereo Amplifier EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1) USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2 Optional RAID 0 & 1

The PCM-9452 supports Intel Core 2 Duo/ Core Duo/ Core Solo/ Celeron M processors offering a wide range of performance, price and power. Memory support for up to 4GB of DDRII 400/533/667 is available through (2) 200 pin SODIMM sockets. Dual Ethernet connectivity is achieved by employing Intel® 82573L 10/100/1000Base-TX Ethernet controllers. To meet demanding expansion requirements the PCM-9452 offers Mini PCI, PCI and PCI-Express[x16]. In addition, the PCM-9452 features six USB ports, 8-bit digital I/O (programmable) and four COM ports. With all of the available I/O connections and bus expansion, the PCM-9452 is an excellent solution for an integrated system.

The display interface of the PCM-9452 supports CRT/LCD, CRT/TV, LCD/TV in simultaneous and dual view configurations. The LCD interface is 18-bit dual channel LVDS. Paired with a dual core CPU, the integrated graphics engine provides exceptional 3D graphic performance. For higher end graphic applications the PCM-9452 offers expandability through the PCI-Express[x16] slot. Whether your application utilizes the integrated graphics or uses an add-on card for more demanding multimedia applications the PCM-9452 is a solid performer.

Applications

  • Gaming
  • Entertainment Equipment
  • Medical Equipment
  • Public Safety
  • Security

Features

  • Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors
  • Intel® 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Memory Up To 4 GB
  • 10/100Base-TX x 1 + Gigabit Ethernet x 1 (Optional Dual Gigabit Ethernet)
  • 18-bit Dual-channel LVDS, CRT
  • AC97 5.1CH Audio, Stereo Amplifier
  • EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1)
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1
  • ATX
  • Optional TPM 1.2
  • SATA 1.5Gb/s x 2 Optional RAID 0 & 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number PCM-9452
Product Name Compact Board with Intel Core 2 Duo/ Core Duo/ Celeron M Processors
Processor / CPU Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M processor, FSB 533/667 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

3.5
Specs
Processor / CPU Intel® Core™ i7/i5/Celeron® (32nm) up to 2.66GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1129-ND - DigiKey
Specs
Processor / CPU Intel Core i7-3517UE
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details