Aaeon Systems Inc. Industrial Motherboard With 3rd Generation Intel® Core™ i7 / i5 / i3 Processor IMBM-B75A

Description
The IMBM-B75A is a Micro-ATX form factor with an Intel® Core™ i7-3770 or i5-3550S LGA 1155 processor and Intel® B75 Express chipset. Moreover, up to 32GB of DDR3 1066/1333/1600 (1600 for 3rd generation processor) memory is feasible with four DIMMs. Its five SATA connectors allow storage requirements to be met with ease. Additionally, this board offers five COM ports, six USB2.0 ports, four USB3.0 ports, three Audio jacks, one keyboard/mouse and an eight-bit Digital I/O. Users can also increase board functionality with one PCI-Express[x16], one PCI-Express[x4], two PCI and an optional onboard TPM. "This industrial motherboard supports up to ten USB ports for system integrators in need of numerous and flexible interfaces," said Jill Chu, Product Manager of AAEON's Industrial System Division. "Furthermore, IMBM-B75A enables support for up to three independent or simultaneous Full HD displays via HDMI or VGA, making it ideal for Multimedia, Control Room, Building Automation and Industrial Factory applications. IMBM-B75A includes Intel® Turbo Boost Technology, which enables smart computing and makes the system more energy efficient. Moreover, IMBM-B75A offers an optional TPM, which can be used to authenticate hardware devices as overall protection for the system," added Jill. Applications Features Intel® 3rd Generation Core™ i7/ i5/ i3 LGA 1155 Processor Intel® B75 Dual-Channel DDR3 1066/1333 DIMM x 4 (Up to 32GB) Intel Integrated Graphics Engine Supports 3 Independent Display by VGA, HDMI Realtek 8111F for 10/100/1000Base-TX Ethernet x 2 SATA 3.0 Gb/s x 4, SATA 6.0 Gb/s x 1 USB 2.0 x 6, USB 3.0 x 4 , COM x 5 PCI-E [x16] x 1, PCI-E [x4] x 1, PCI x 2, TPM 1.2 Onboard (Optional)
Description
The IMBM-B75A is a Micro-ATX form factor with an Intel® Core™ i7-3770 or i5-3550S LGA 1155 processor and Intel® B75 Express chipset. Moreover, up to 32GB of DDR3 1066/1333/1600 (1600 for 3rd generation processor) memory is feasible with four DIMMs. Its five SATA connectors allow storage requirements to be met with ease. Additionally, this board offers five COM ports, six USB2.0 ports, four USB3.0 ports, three Audio jacks, one keyboard/mouse and an eight-bit Digital I/O. Users can also increase board functionality with one PCI-Express[x16], one PCI-Express[x4], two PCI and an optional onboard TPM. "This industrial motherboard supports up to ten USB ports for system integrators in need of numerous and flexible interfaces," said Jill Chu, Product Manager of AAEON's Industrial System Division. "Furthermore, IMBM-B75A enables support for up to three independent or simultaneous Full HD displays via HDMI or VGA, making it ideal for Multimedia, Control Room, Building Automation and Industrial Factory applications. IMBM-B75A includes Intel® Turbo Boost Technology, which enables smart computing and makes the system more energy efficient. Moreover, IMBM-B75A offers an optional TPM, which can be used to authenticate hardware devices as overall protection for the system," added Jill. Applications Features Intel® 3rd Generation Core™ i7/ i5/ i3 LGA 1155 Processor Intel® B75 Dual-Channel DDR3 1066/1333 DIMM x 4 (Up to 32GB) Intel Integrated Graphics Engine Supports 3 Independent Display by VGA, HDMI Realtek 8111F for 10/100/1000Base-TX Ethernet x 2 SATA 3.0 Gb/s x 4, SATA 6.0 Gb/s x 1 USB 2.0 x 6, USB 3.0 x 4 , COM x 5 PCI-E [x16] x 1, PCI-E [x4] x 1, PCI x 2, TPM 1.2 Onboard (Optional)

Suppliers

Company
Product
Description
Supplier Links
Industrial Motherboard With 3rd Generation Intel® Core™ i7 / i5 / i3 Processor - IMBM-B75A - Aaeon Systems Inc.
Brea, CA, USA
Industrial Motherboard With 3rd Generation Intel® Core™ i7 / i5 / i3 Processor
IMBM-B75A
Industrial Motherboard With 3rd Generation Intel® Core™ i7 / i5 / i3 Processor IMBM-B75A
The IMBM-B75A is a Micro-ATX form factor with an Intel® Core™ i7-3770 or i5-3550S LGA 1155 processor and Intel® B75 Express chipset. Moreover, up to 32GB of DDR3 1066/1333/1600 (1600 for 3rd generation processor) memory is feasible with four DIMMs. Its five SATA connectors allow storage requirements to be met with ease. Additionally, this board offers five COM ports, six USB2.0 ports, four USB3.0 ports, three Audio jacks, one keyboard/mouse and an eight-bit Digital I/O. Users can also increase board functionality with one PCI-Express[x16], one PCI-Express[x4], two PCI and an optional onboard TPM. "This industrial motherboard supports up to ten USB ports for system integrators in need of numerous and flexible interfaces," said Jill Chu, Product Manager of AAEON's Industrial System Division. "Furthermore, IMBM-B75A enables support for up to three independent or simultaneous Full HD displays via HDMI or VGA, making it ideal for Multimedia, Control Room, Building Automation and Industrial Factory applications. IMBM-B75A includes Intel® Turbo Boost Technology, which enables smart computing and makes the system more energy efficient. Moreover, IMBM-B75A offers an optional TPM, which can be used to authenticate hardware devices as overall protection for the system," added Jill. Applications Features Intel® 3rd Generation Core™ i7/ i5/ i3 LGA 1155 Processor Intel® B75 Dual-Channel DDR3 1066/1333 DIMM x 4 (Up to 32GB) Intel Integrated Graphics Engine Supports 3 Independent Display by VGA, HDMI Realtek 8111F for 10/100/1000Base-TX Ethernet x 2 SATA 3.0 Gb/s x 4, SATA 6.0 Gb/s x 1 USB 2.0 x 6, USB 3.0 x 4 , COM x 5 PCI-E [x16] x 1, PCI-E [x4] x 1, PCI x 2, TPM 1.2 Onboard (Optional)

The IMBM-B75A is a Micro-ATX form factor with an Intel® Core™ i7-3770 or i5-3550S LGA 1155 processor and Intel® B75 Express chipset. Moreover, up to 32GB of DDR3 1066/1333/1600 (1600 for 3rd generation processor) memory is feasible with four DIMMs. Its five SATA connectors allow storage requirements to be met with ease. Additionally, this board offers five COM ports, six USB2.0 ports, four USB3.0 ports, three Audio jacks, one keyboard/mouse and an eight-bit Digital I/O. Users can also increase board functionality with one PCI-Express[x16], one PCI-Express[x4], two PCI and an optional onboard TPM.

"This industrial motherboard supports up to ten USB ports for system integrators in need of numerous and flexible interfaces," said Jill Chu, Product Manager of AAEON's Industrial System Division. "Furthermore, IMBM-B75A enables support for up to three independent or simultaneous Full HD displays via HDMI or VGA, making it ideal for Multimedia, Control Room, Building Automation and Industrial Factory applications. IMBM-B75A includes Intel® Turbo Boost Technology, which enables smart computing and makes the system more energy efficient. Moreover, IMBM-B75A offers an optional TPM, which can be used to authenticate hardware devices as overall protection for the system," added Jill.

Applications

Features

  • Intel® 3rd Generation Core™ i7/ i5/ i3 LGA 1155 Processor

  • Intel® B75

  • Dual-Channel DDR3 1066/1333 DIMM x 4 (Up to 32GB)

  • Intel Integrated Graphics Engine Supports 3 Independent Display by VGA, HDMI

  • Realtek 8111F for 10/100/1000Base-TX Ethernet x 2

  • SATA 3.0 Gb/s x 4, SATA 6.0 Gb/s x 1

  • USB 2.0 x 6, USB 3.0 x 4 , COM x 5

  • PCI-E [x16] x 1, PCI-E [x4] x 1, PCI x 2, TPM 1.2 Onboard (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number IMBM-B75A
Product Name Industrial Motherboard With 3rd Generation Intel® Core™ i7 / i5 / i3 Processor
Processor / CPU Intel Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

Intel Core Duo/Core 2 Duo/Celeron M 3.5
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors - EMB-9658T - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details