Aaeon Systems Inc. Industrial Motherboard With VIA C7/ Eden Processor IMBM-700

Description
The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II 400/533 DIMM sockets support up to 2GB. In addition, The IMBM-700 supports two 10/100Base-TX or Gigabit Ethernet for high bandwidth network connectivity. The IMBM-700 offers two SATA I ports, one IDE, one Type II CompactFlash™ and one standard Floppy Disk interface for system operation and storage requirements. Peripheral requirements are met with eight USB ports, four COM ports, one parallel and one IrDA. Expansion needs are handled by two ISA slots, three PCI slots and one Mini-PCI connector. Audio capability includes mic-in, line-in and speaker-out. Display capability is via analog VGA through a standard 15 pin D-sub connector for CRT display. Applications Factory Automation Industrial Automation Network Security Features VIA C7/ Eden Processor, Up To 2.0 GHz VIA CN700 DDR2 400/533 Memory (Up To 2 GB) 10/100Base-TX x 1 & Gigabit Ethernet x 1 (x 2 Optional) Enhanced Integrated Graphics, VGA Support Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash? Type 2 x 1 USB2.0 x 8, COM x 4, Parallel x 1, IrDA x 1 ISA x 2, PCI x 3 PCI/ISA
Description
The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II 400/533 DIMM sockets support up to 2GB. In addition, The IMBM-700 supports two 10/100Base-TX or Gigabit Ethernet for high bandwidth network connectivity. The IMBM-700 offers two SATA I ports, one IDE, one Type II CompactFlash™ and one standard Floppy Disk interface for system operation and storage requirements. Peripheral requirements are met with eight USB ports, four COM ports, one parallel and one IrDA. Expansion needs are handled by two ISA slots, three PCI slots and one Mini-PCI connector. Audio capability includes mic-in, line-in and speaker-out. Display capability is via analog VGA through a standard 15 pin D-sub connector for CRT display. Applications Factory Automation Industrial Automation Network Security Features VIA C7/ Eden Processor, Up To 2.0 GHz VIA CN700 DDR2 400/533 Memory (Up To 2 GB) 10/100Base-TX x 1 & Gigabit Ethernet x 1 (x 2 Optional) Enhanced Integrated Graphics, VGA Support Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash? Type 2 x 1 USB2.0 x 8, COM x 4, Parallel x 1, IrDA x 1 ISA x 2, PCI x 3 PCI/ISA

Suppliers

Company
Product
Description
Supplier Links
Industrial Motherboard With VIA C7/ Eden Processor - IMBM-700 - Aaeon Systems Inc.
Brea, CA, USA
Industrial Motherboard With VIA C7/ Eden Processor
IMBM-700
Industrial Motherboard With VIA C7/ Eden Processor IMBM-700
The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II 400/533 DIMM sockets support up to 2GB. In addition, The IMBM-700 supports two 10/100Base-TX or Gigabit Ethernet for high bandwidth network connectivity. The IMBM-700 offers two SATA I ports, one IDE, one Type II CompactFlash™ and one standard Floppy Disk interface for system operation and storage requirements. Peripheral requirements are met with eight USB ports, four COM ports, one parallel and one IrDA. Expansion needs are handled by two ISA slots, three PCI slots and one Mini-PCI connector. Audio capability includes mic-in, line-in and speaker-out. Display capability is via analog VGA through a standard 15 pin D-sub connector for CRT display. Applications Factory Automation Industrial Automation Network Security Features VIA C7/ Eden Processor, Up To 2.0 GHz VIA CN700 DDR2 400/533 Memory (Up To 2 GB) 10/100Base-TX x 1 & Gigabit Ethernet x 1 (x 2 Optional) Enhanced Integrated Graphics, VGA Support Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash? Type 2 x 1 USB2.0 x 8, COM x 4, Parallel x 1, IrDA x 1 ISA x 2, PCI x 3 PCI/ISA

The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II 400/533 DIMM sockets support up to 2GB. In addition, The IMBM-700 supports two 10/100Base-TX or Gigabit Ethernet for high bandwidth network connectivity.

The IMBM-700 offers two SATA I ports, one IDE, one Type II CompactFlash™ and one standard Floppy Disk interface for system operation and storage requirements. Peripheral requirements are met with eight USB ports, four COM ports, one parallel and one IrDA. Expansion needs are handled by two ISA slots, three PCI slots and one Mini-PCI connector. Audio capability includes mic-in, line-in and speaker-out. Display capability is via analog VGA through a standard 15 pin D-sub connector for CRT display.

Applications

  • Factory Automation
  • Industrial Automation
  • Network Security

Features

  • VIA C7/ Eden Processor, Up To 2.0 GHz
  • VIA CN700
  • DDR2 400/533 Memory (Up To 2 GB)
  • 10/100Base-TX x 1 & Gigabit Ethernet x 1 (x 2 Optional)
  • Enhanced Integrated Graphics, VGA Support
  • Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash? Type 2 x 1
  • USB2.0 x 8, COM x 4, Parallel x 1, IrDA x 1
  • ISA x 2, PCI x 3
  • PCI/ISA
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number IMBM-700
Product Name Industrial Motherboard With VIA C7/ Eden Processor
Processor / CPU VIA C7™/Eden™ CPU, up to 2.0 GHz (FSB400/800 MHz)
Onboard C7 1.0 GHz (FSB 400 MHz)
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Xeon® E3 Processor LGA1151 - AIMB-586L-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel H310
Form Factor MicroATX
View Details
Intel Core Duo/Core 2 Duo/Celeron M 3.5
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP472R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron
Chipset INTEL
Processor Speed 0.6000 to 1 GHz
View Details
Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor - EMB-QM67 - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details