Aaeon Systems Inc. Embedded Motherboard With Onboard Intel Atom N270 Processor EMB-9459T Rev. B

Description
The EMB-9459T Rev.B supports Intel® AtomTM N270 processor which when paired with the Intel® 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption.This new product supports 240-pin DDRII DIMM at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications. Display requirements are met with an abundance of interfaces such as CRT, TV-out, 1st LVDS 18-bit dual-channel, 2nd LVDS 18/24-bit dual-channel DVI. Simultaneous / Dual View is available in LCD/CRT, LCD/LCD, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0. With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability. Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS, 2nd 18/24-bit Dual-Channel LVDS x 1 Or DVI HD 5.1CH Audio, S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) ATX Operation Onboard SATA Power Connector x 1 Optional TPM
Description
The EMB-9459T Rev.B supports Intel® AtomTM N270 processor which when paired with the Intel® 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption.This new product supports 240-pin DDRII DIMM at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications. Display requirements are met with an abundance of interfaces such as CRT, TV-out, 1st LVDS 18-bit dual-channel, 2nd LVDS 18/24-bit dual-channel DVI. Simultaneous / Dual View is available in LCD/CRT, LCD/LCD, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0. With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability. Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS, 2nd 18/24-bit Dual-Channel LVDS x 1 Or DVI HD 5.1CH Audio, S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) ATX Operation Onboard SATA Power Connector x 1 Optional TPM

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Onboard Intel Atom N270 Processor - EMB-9459T Rev. B - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Onboard Intel Atom N270 Processor
EMB-9459T Rev. B
Embedded Motherboard With Onboard Intel Atom N270 Processor EMB-9459T Rev. B
The EMB-9459T Rev.B supports Intel® AtomTM N270 processor which when paired with the Intel® 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption.This new product supports 240-pin DDRII DIMM at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications. Display requirements are met with an abundance of interfaces such as CRT, TV-out, 1st LVDS 18-bit dual-channel, 2nd LVDS 18/24-bit dual-channel DVI. Simultaneous / Dual View is available in LCD/CRT, LCD/LCD, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0. With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability. Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS, 2nd 18/24-bit Dual-Channel LVDS x 1 Or DVI HD 5.1CH Audio, S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) ATX Operation Onboard SATA Power Connector x 1 Optional TPM

The EMB-9459T Rev.B supports Intel® AtomTM N270 processor which when paired with the Intel® 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption.This new product supports 240-pin DDRII DIMM at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications.

Display requirements are met with an abundance of interfaces such as CRT, TV-out, 1st LVDS 18-bit dual-channel, 2nd LVDS 18/24-bit dual-channel DVI. Simultaneous / Dual View is available in LCD/CRT, LCD/LCD, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0.

With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability.

Applications

  • Industrial Automation
  • Entertainment
  • Networking
  • KIOSK/ POS
  • Transportation
  • Banking
  • Healthcare
  • Digital Signage

Features

  • Onboard Intel® Atom™ N270 Processor (Fanless)
  • Intel® 945GSE + ICH7M
  • DIMM DDR2 400/533, Max. 2 GB
  • Gigabit Ethernet x 2
  • CRT, 18-bit Dual-channel LVDS, 2nd 18/24-bit Dual-Channel LVDS x 1 Or DVI
  • HD 5.1CH Audio, S/P DIF, Stereo Amplifier
  • SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1
  • USB2.0 x 8, COM x 6, Parallel x 1
  • PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card)
  • ATX Operation
  • Onboard SATA Power Connector x 1
  • Optional TPM
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-9459T Rev. B
Product Name Embedded Motherboard With Onboard Intel Atom N270 Processor
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215U-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® N2807
Power Connectors ATX
Processor Speed 2 GHz
View Details
Intel Celeron M/Pentium M 3.5
Specs
Processor / CPU 478 Socket for Intel Celeron M/Pentium M
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
Industrial Motherboard With Intel Core 2 Quad/ Core 2 Duo Processor - IMBM-935 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MicroATX
View Details