Aaeon Systems Inc. Industrial Motherboard With Intel Core i7/i5 Mobile Processor IMBI-QM57

Description
The IMBI-QM57 supports the Intel® 32/45nm Core™ i7/i5 rPGA988 Processor with an integrated memory controller and graphics engine and is paired with the Intel® QM57 Platform Controller Hub. The board supports up to 8GB of DDR3 800/1066 memory with two SODIMM slots. Expansion requirements are met by one PCI-Express [x4] slot, one MiniCard socket, and one PCI slot. Two Gigabit Ethernet ports are standard to meet communications and networking requirements as well as supporting Intel's® AMT6.0 technology. In addition, eight USB2.0 and four COM ports offer flexible device connections. For storage, the IMBI-QM57 provides SATA 3.0Gb/s ports with RAID 0, 1, 5, 10 functions supported. "The IMBI-QM57, powered by Intel® Core™ series processors, offers exceptional performance in a low power platform," affirms Curtis Lai, Product Manager of AAEON's Industrial System Division. "The new generation of Graphics Engine found in Core™ processors allows the IMBI-QM57 to provide stunning visual effects from a multitude of display interfaces such as VGA, DVI, HDMI, and LVDS. These features make the IMBI-QM57 an ideal solution for applications like Automated Optical Inspection and Digital Signage as well as many other markets." Curtis explained. Applications Factory Automation Industrial Automation Metwork Security Gaming Features Intel 32/45nm Core i7/i5 rPGA988 CPU Integrated Graphics & Memory Controller Intel QM57 Dual-Channel DDR3 800/1066 Memory up to 8 GB Intel Gigabit Ethernet x 2 Support Intel AMT 6.0 Intel Gen 6.0 Integrated Graphics Engine Supports Dual View With VGA, DVI, HDMI, LVDS SATA 2 x 3, RAID 0, 1, 5, 10 USB 2.0 x 8, COM x 4 PCI-Express [x4] x 1, Mini PCI-Express x 1, PCI x 1
Description
The IMBI-QM57 supports the Intel® 32/45nm Core™ i7/i5 rPGA988 Processor with an integrated memory controller and graphics engine and is paired with the Intel® QM57 Platform Controller Hub. The board supports up to 8GB of DDR3 800/1066 memory with two SODIMM slots. Expansion requirements are met by one PCI-Express [x4] slot, one MiniCard socket, and one PCI slot. Two Gigabit Ethernet ports are standard to meet communications and networking requirements as well as supporting Intel's® AMT6.0 technology. In addition, eight USB2.0 and four COM ports offer flexible device connections. For storage, the IMBI-QM57 provides SATA 3.0Gb/s ports with RAID 0, 1, 5, 10 functions supported. "The IMBI-QM57, powered by Intel® Core™ series processors, offers exceptional performance in a low power platform," affirms Curtis Lai, Product Manager of AAEON's Industrial System Division. "The new generation of Graphics Engine found in Core™ processors allows the IMBI-QM57 to provide stunning visual effects from a multitude of display interfaces such as VGA, DVI, HDMI, and LVDS. These features make the IMBI-QM57 an ideal solution for applications like Automated Optical Inspection and Digital Signage as well as many other markets." Curtis explained. Applications Factory Automation Industrial Automation Metwork Security Gaming Features Intel 32/45nm Core i7/i5 rPGA988 CPU Integrated Graphics & Memory Controller Intel QM57 Dual-Channel DDR3 800/1066 Memory up to 8 GB Intel Gigabit Ethernet x 2 Support Intel AMT 6.0 Intel Gen 6.0 Integrated Graphics Engine Supports Dual View With VGA, DVI, HDMI, LVDS SATA 2 x 3, RAID 0, 1, 5, 10 USB 2.0 x 8, COM x 4 PCI-Express [x4] x 1, Mini PCI-Express x 1, PCI x 1

Suppliers

Company
Product
Description
Supplier Links
Industrial Motherboard With Intel Core i7/i5 Mobile Processor - IMBI-QM57 - Aaeon Systems Inc.
Brea, CA, USA
Industrial Motherboard With Intel Core i7/i5 Mobile Processor
IMBI-QM57
Industrial Motherboard With Intel Core i7/i5 Mobile Processor IMBI-QM57
The IMBI-QM57 supports the Intel® 32/45nm Core™ i7/i5 rPGA988 Processor with an integrated memory controller and graphics engine and is paired with the Intel® QM57 Platform Controller Hub. The board supports up to 8GB of DDR3 800/1066 memory with two SODIMM slots. Expansion requirements are met by one PCI-Express [x4] slot, one MiniCard socket, and one PCI slot. Two Gigabit Ethernet ports are standard to meet communications and networking requirements as well as supporting Intel's® AMT6.0 technology. In addition, eight USB2.0 and four COM ports offer flexible device connections. For storage, the IMBI-QM57 provides SATA 3.0Gb/s ports with RAID 0, 1, 5, 10 functions supported. "The IMBI-QM57, powered by Intel® Core™ series processors, offers exceptional performance in a low power platform," affirms Curtis Lai, Product Manager of AAEON's Industrial System Division. "The new generation of Graphics Engine found in Core™ processors allows the IMBI-QM57 to provide stunning visual effects from a multitude of display interfaces such as VGA, DVI, HDMI, and LVDS. These features make the IMBI-QM57 an ideal solution for applications like Automated Optical Inspection and Digital Signage as well as many other markets." Curtis explained. Applications Factory Automation Industrial Automation Metwork Security Gaming Features Intel 32/45nm Core i7/i5 rPGA988 CPU Integrated Graphics & Memory Controller Intel QM57 Dual-Channel DDR3 800/1066 Memory up to 8 GB Intel Gigabit Ethernet x 2 Support Intel AMT 6.0 Intel Gen 6.0 Integrated Graphics Engine Supports Dual View With VGA, DVI, HDMI, LVDS SATA 2 x 3, RAID 0, 1, 5, 10 USB 2.0 x 8, COM x 4 PCI-Express [x4] x 1, Mini PCI-Express x 1, PCI x 1

The IMBI-QM57 supports the Intel® 32/45nm Core™ i7/i5 rPGA988 Processor with an integrated memory controller and graphics engine and is paired with the Intel® QM57 Platform Controller Hub. The board supports up to 8GB of DDR3 800/1066 memory with two SODIMM slots. Expansion requirements are met by one PCI-Express [x4] slot, one MiniCard socket, and one PCI slot. Two Gigabit Ethernet ports are standard to meet communications and networking requirements as well as supporting Intel's® AMT6.0 technology. In addition, eight USB2.0 and four COM ports offer flexible device connections. For storage, the IMBI-QM57 provides SATA 3.0Gb/s ports with RAID 0, 1, 5, 10 functions supported.

"The IMBI-QM57, powered by Intel® Core™ series processors, offers exceptional performance in a low power platform," affirms Curtis Lai, Product Manager of AAEON's Industrial System Division. "The new generation of Graphics Engine found in Core™ processors allows the IMBI-QM57 to provide stunning visual effects from a multitude of display interfaces such as VGA, DVI, HDMI, and LVDS. These features make the IMBI-QM57 an ideal solution for applications like Automated Optical Inspection and Digital Signage as well as many other markets." Curtis explained.

Applications

  • Factory Automation
  • Industrial Automation
  • Metwork Security
  • Gaming

Features

  • Intel 32/45nm Core i7/i5 rPGA988 CPU Integrated
  • Graphics & Memory Controller
  • Intel QM57
  • Dual-Channel DDR3 800/1066 Memory up to 8 GB
  • Intel Gigabit Ethernet x 2 Support Intel AMT 6.0
  • Intel Gen 6.0 Integrated Graphics Engine Supports Dual View With VGA, DVI, HDMI, LVDS
  • SATA 2 x 3, RAID 0, 1, 5, 10
  • USB 2.0 x 8, COM x 4
  • PCI-Express [x4] x 1, Mini PCI-Express x 1, PCI x 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number IMBI-QM57
Product Name Industrial Motherboard With Intel Core i7/i5 Mobile Processor
Processor / CPU Intel Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor - EMB-QM77 - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
 - IMBI-QM57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® 32/45nm Core i7/i5,
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details