Aaeon Systems Inc. Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor EMB-QM77

Description
The EMB-QM77 is a Mini-ITX form factor board with a 3rd generation Intel® Core™ i7 or Core™ i5 processor and the mobile Intel® QM77 Express chipset. Moreover, up to 16GB of DDR3 1333/600 memory is feasible for two SODIMMs. Its two SATA 6.0Gb/s ports and two SATA 3.0Gb/s ports provide ample storage space. Additionally, this board offers six USB2.0 ports, two USB3.0 ports, one keyboard/mouse and four COM ports. Users can increase board functionality with one PCIe[x16], one Mini Card and one CFast™ slot. EMB-QM77 has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports dual display and three independent displays via Displayport, VGA, DVI and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Socket rPGA989, Socket G2 Intel Core i7/i5/ Celeron Processor Intel Core i7/i5 + QM77 204-pin Dual-channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Dual Display Version: CRT, Dual 24-bit LVDS, DVI-D, HDMI, DisplayPort Three Display Version: CRT, Dual 24-bit LVDS, DVI-D, DisplayPort x 2 (Optional) SATA 6.0Gb/s x 2, SATA 3.0Gb/s x 2, Support RAID 0,1,5,10 USB2.0 x 6, USB3.0 x 4, COM x 4 PCI-Express [x16] x 1, Mini Card x 1, CFast x 1, TPM Module (Optional) EuP/ErP Compliant, Power Consumption < 1W Under Standby Mode
Description
The EMB-QM77 is a Mini-ITX form factor board with a 3rd generation Intel® Core™ i7 or Core™ i5 processor and the mobile Intel® QM77 Express chipset. Moreover, up to 16GB of DDR3 1333/600 memory is feasible for two SODIMMs. Its two SATA 6.0Gb/s ports and two SATA 3.0Gb/s ports provide ample storage space. Additionally, this board offers six USB2.0 ports, two USB3.0 ports, one keyboard/mouse and four COM ports. Users can increase board functionality with one PCIe[x16], one Mini Card and one CFast™ slot. EMB-QM77 has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports dual display and three independent displays via Displayport, VGA, DVI and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Socket rPGA989, Socket G2 Intel Core i7/i5/ Celeron Processor Intel Core i7/i5 + QM77 204-pin Dual-channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Dual Display Version: CRT, Dual 24-bit LVDS, DVI-D, HDMI, DisplayPort Three Display Version: CRT, Dual 24-bit LVDS, DVI-D, DisplayPort x 2 (Optional) SATA 6.0Gb/s x 2, SATA 3.0Gb/s x 2, Support RAID 0,1,5,10 USB2.0 x 6, USB3.0 x 4, COM x 4 PCI-Express [x16] x 1, Mini Card x 1, CFast x 1, TPM Module (Optional) EuP/ErP Compliant, Power Consumption < 1W Under Standby Mode

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor - EMB-QM77 - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor
EMB-QM77
Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor EMB-QM77
The EMB-QM77 is a Mini-ITX form factor board with a 3rd generation Intel® Core™ i7 or Core™ i5 processor and the mobile Intel® QM77 Express chipset. Moreover, up to 16GB of DDR3 1333/600 memory is feasible for two SODIMMs. Its two SATA 6.0Gb/s ports and two SATA 3.0Gb/s ports provide ample storage space. Additionally, this board offers six USB2.0 ports, two USB3.0 ports, one keyboard/mouse and four COM ports. Users can increase board functionality with one PCIe[x16], one Mini Card and one CFast™ slot. EMB-QM77 has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports dual display and three independent displays via Displayport, VGA, DVI and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Socket rPGA989, Socket G2 Intel Core i7/i5/ Celeron Processor Intel Core i7/i5 + QM77 204-pin Dual-channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Dual Display Version: CRT, Dual 24-bit LVDS, DVI-D, HDMI, DisplayPort Three Display Version: CRT, Dual 24-bit LVDS, DVI-D, DisplayPort x 2 (Optional) SATA 6.0Gb/s x 2, SATA 3.0Gb/s x 2, Support RAID 0,1,5,10 USB2.0 x 6, USB3.0 x 4, COM x 4 PCI-Express [x16] x 1, Mini Card x 1, CFast x 1, TPM Module (Optional) EuP/ErP Compliant, Power Consumption < 1W Under Standby Mode

The EMB-QM77 is a Mini-ITX form factor board with a 3rd generation Intel® Core™ i7 or Core™ i5 processor and the mobile Intel® QM77 Express chipset. Moreover, up to 16GB of DDR3 1333/600 memory is feasible for two SODIMMs. Its two SATA 6.0Gb/s ports and two SATA 3.0Gb/s ports provide ample storage space. Additionally, this board offers six USB2.0 ports, two USB3.0 ports, one keyboard/mouse and four COM ports. Users can increase board functionality with one PCIe[x16], one Mini Card and one CFast™ slot. EMB-QM77 has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports dual display and three independent displays via Displayport, VGA, DVI and HDMI.

Applications

  • Gaming Machine

  • Industrial control automation

  • Medical equipment

  • Telecom

  • Transportation

Features

  • Socket rPGA989, Socket G2 Intel Core i7/i5/ Celeron Processor

  • Intel Core i7/i5 + QM77

  • 204-pin Dual-channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 16GB

  • Gigabit Ethernet x 2

  • Dual Display Version: CRT, Dual 24-bit LVDS, DVI-D, HDMI, DisplayPort

  • Three Display Version: CRT, Dual 24-bit LVDS, DVI-D, DisplayPort x 2 (Optional)

  • SATA 6.0Gb/s x 2, SATA 3.0Gb/s x 2, Support RAID 0,1,5,10

  • USB2.0 x 6, USB3.0 x 4, COM x 4

  • PCI-Express [x16] x 1, Mini Card x 1, CFast x 1, TPM Module (Optional)

  • EuP/ErP Compliant, Power Consumption < 1W Under Standby Mode
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-QM77
Product Name Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor
Processor / CPU Intel Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-03A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2312 SoC with AMD RadeonTM Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
Mini-ITX Atom N270 Industrial Motherboard - CEX-i2701 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
Embedded Motherboard With Intel Atom N455/D525 Processor - EMB-LN9T Rev. B - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor MiniATX
View Details