Aaeon Systems Inc. Industrial Motherboard With Intel Core 2 Duo/ Quad LGA 775 Processor IMBI-Q45

Description
The IMBI-Q45 supports Intel® CoreTM 2 Duo/Quad LGA775 processors. Moreover, it supports DDR3 800/1066 memory, up to 4GB. This model accommodates two Intel® PCI Express Gigabit Ethernet controllers via Intel® Q45 and ICH10DO. This configuration provides outstanding computing ability, fast network connections and multi-tasking data transmission. The 4500 Intel® graphic controller that is integrated in the Intel® Q45 supports dual displays with VGA & DVI in resolutions up to 2048x1536 to meet the demands of high definition media. In addition, IMBI-Q45 deploys 6 USB 2.0 ports, 2 COM ports, Keyboard & Mouse and a multiple extended bus with golden fingers for flexible expansion selections of PCI and PCI-Express. The IMBI-Q45 supports three SATA II ports for supporting RAID functionality. Applications Manufacture Automation Auto Optical Inspection X-Ray Machine Features Intel Core 2 Duo/ Quad LGA775 Processor Intel Q45 Dual-Channel DDR3 800/1066 Memory (Up To 4 GB), 2 GB Double Side DIMM x 2 Intel Gigabit Ethernet x 2 Dual View With VGA & DVI SATA 3.0Gb/s x 3, RAID 0,1,5,10 USB2.0 x 6, COM x 2 Multiple Extended Bus With Golden Finger
Description
The IMBI-Q45 supports Intel® CoreTM 2 Duo/Quad LGA775 processors. Moreover, it supports DDR3 800/1066 memory, up to 4GB. This model accommodates two Intel® PCI Express Gigabit Ethernet controllers via Intel® Q45 and ICH10DO. This configuration provides outstanding computing ability, fast network connections and multi-tasking data transmission. The 4500 Intel® graphic controller that is integrated in the Intel® Q45 supports dual displays with VGA & DVI in resolutions up to 2048x1536 to meet the demands of high definition media. In addition, IMBI-Q45 deploys 6 USB 2.0 ports, 2 COM ports, Keyboard & Mouse and a multiple extended bus with golden fingers for flexible expansion selections of PCI and PCI-Express. The IMBI-Q45 supports three SATA II ports for supporting RAID functionality. Applications Manufacture Automation Auto Optical Inspection X-Ray Machine Features Intel Core 2 Duo/ Quad LGA775 Processor Intel Q45 Dual-Channel DDR3 800/1066 Memory (Up To 4 GB), 2 GB Double Side DIMM x 2 Intel Gigabit Ethernet x 2 Dual View With VGA & DVI SATA 3.0Gb/s x 3, RAID 0,1,5,10 USB2.0 x 6, COM x 2 Multiple Extended Bus With Golden Finger

Suppliers

Company
Product
Description
Supplier Links
Industrial Motherboard With Intel Core 2 Duo/ Quad LGA 775 Processor - IMBI-Q45 - Aaeon Systems Inc.
Brea, CA, USA
Industrial Motherboard With Intel Core 2 Duo/ Quad LGA 775 Processor
IMBI-Q45
Industrial Motherboard With Intel Core 2 Duo/ Quad LGA 775 Processor IMBI-Q45
The IMBI-Q45 supports Intel® CoreTM 2 Duo/Quad LGA775 processors. Moreover, it supports DDR3 800/1066 memory, up to 4GB. This model accommodates two Intel® PCI Express Gigabit Ethernet controllers via Intel® Q45 and ICH10DO. This configuration provides outstanding computing ability, fast network connections and multi-tasking data transmission. The 4500 Intel® graphic controller that is integrated in the Intel® Q45 supports dual displays with VGA & DVI in resolutions up to 2048x1536 to meet the demands of high definition media. In addition, IMBI-Q45 deploys 6 USB 2.0 ports, 2 COM ports, Keyboard & Mouse and a multiple extended bus with golden fingers for flexible expansion selections of PCI and PCI-Express. The IMBI-Q45 supports three SATA II ports for supporting RAID functionality. Applications Manufacture Automation Auto Optical Inspection X-Ray Machine Features Intel Core 2 Duo/ Quad LGA775 Processor Intel Q45 Dual-Channel DDR3 800/1066 Memory (Up To 4 GB), 2 GB Double Side DIMM x 2 Intel Gigabit Ethernet x 2 Dual View With VGA & DVI SATA 3.0Gb/s x 3, RAID 0,1,5,10 USB2.0 x 6, COM x 2 Multiple Extended Bus With Golden Finger

The IMBI-Q45 supports Intel® CoreTM 2 Duo/Quad LGA775 processors. Moreover, it supports DDR3 800/1066 memory, up to 4GB. This model accommodates two Intel® PCI Express Gigabit Ethernet controllers via Intel® Q45 and ICH10DO. This configuration provides outstanding computing ability, fast network connections and multi-tasking data transmission.

The 4500 Intel® graphic controller that is integrated in the Intel® Q45 supports dual displays with VGA & DVI in resolutions up to 2048x1536 to meet the demands of high definition media. In addition, IMBI-Q45 deploys 6 USB 2.0 ports, 2 COM ports, Keyboard & Mouse and a multiple extended bus with golden fingers for flexible expansion selections of PCI and PCI-Express. The IMBI-Q45 supports three SATA II ports for supporting RAID functionality.

Applications

  • Manufacture Automation
  • Auto Optical Inspection
  • X-Ray Machine

Features

  • Intel Core 2 Duo/ Quad LGA775 Processor
  • Intel Q45
  • Dual-Channel DDR3 800/1066 Memory (Up To 4 GB), 2 GB Double Side DIMM x 2
  • Intel Gigabit Ethernet x 2
  • Dual View With VGA & DVI
  • SATA 3.0Gb/s x 3, RAID 0,1,5,10
  • USB2.0 x 6, COM x 2
  • Multiple Extended Bus With Golden Finger
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number IMBI-Q45
Product Name Industrial Motherboard With Intel Core 2 Duo/ Quad LGA 775 Processor
Processor / CPU Intel® Core™2 Duo
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard AMD Ryzen™ Embedded 7000 Series processors - AIMB-523BL-2AA1 - Advantech
Specs
Chipset B650
Form Factor MicroATX
Power Connectors ATX
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium 4
CPU Socket Socket 478
Chipset INTEL
View Details
INTEL Socket 1155 Motherboard - H61MLC2 Ver. 7.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details