Aaeon Systems Inc. PCI Half-Size SBC With Intel® Atom D2550/N2600 Processor HSB-CV1P

Description
Applications Industrial Automation Factory Automation Transportation Banking Machine ITS HMI Workstation Features Onboard Intel Atom D2550/N2600 1.86 GHz Processor Intel NM10 DDR3 800/1066 SODIMM x 1, Max. 4GB (D2550), 2GB (N2600) Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0 HD Codec Audio Daughter Board (Optional) Gigabit Ethernet x 2 USB 2.0 x 8 COM x 4 (RS-232 x 3, RS-232/422/485 x 1) SATA 3.0Gb/s x 2, Digital I/O, Parallel Port x 1, IrDA Port x 1 Up to 24-bit Single Channel LVDS (N2600 Supports 18-bit Single Channel Only) Onboard USB DOME x 1 Note: The IrDA function will be disabled in Windows 7 Operating System.
Description
Applications Industrial Automation Factory Automation Transportation Banking Machine ITS HMI Workstation Features Onboard Intel Atom D2550/N2600 1.86 GHz Processor Intel NM10 DDR3 800/1066 SODIMM x 1, Max. 4GB (D2550), 2GB (N2600) Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0 HD Codec Audio Daughter Board (Optional) Gigabit Ethernet x 2 USB 2.0 x 8 COM x 4 (RS-232 x 3, RS-232/422/485 x 1) SATA 3.0Gb/s x 2, Digital I/O, Parallel Port x 1, IrDA Port x 1 Up to 24-bit Single Channel LVDS (N2600 Supports 18-bit Single Channel Only) Onboard USB DOME x 1 Note: The IrDA function will be disabled in Windows 7 Operating System.

Suppliers

Company
Product
Description
Supplier Links
PCI Half-Size SBC With Intel® Atom D2550/N2600 Processor - HSB-CV1P - Aaeon Systems Inc.
Brea, CA, USA
PCI Half-Size SBC With Intel® Atom D2550/N2600 Processor
HSB-CV1P
PCI Half-Size SBC With Intel® Atom D2550/N2600 Processor HSB-CV1P
Applications Industrial Automation Factory Automation Transportation Banking Machine ITS HMI Workstation Features Onboard Intel Atom D2550/N2600 1.86 GHz Processor Intel NM10 DDR3 800/1066 SODIMM x 1, Max. 4GB (D2550), 2GB (N2600) Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0 HD Codec Audio Daughter Board (Optional) Gigabit Ethernet x 2 USB 2.0 x 8 COM x 4 (RS-232 x 3, RS-232/422/485 x 1) SATA 3.0Gb/s x 2, Digital I/O, Parallel Port x 1, IrDA Port x 1 Up to 24-bit Single Channel LVDS (N2600 Supports 18-bit Single Channel Only) Onboard USB DOME x 1 Note: The IrDA function will be disabled in Windows 7 Operating System.

Applications


  • Industrial Automation

  • Factory Automation

  • Transportation

  • Banking Machine

  • ITS

  • HMI

  • Workstation

Features


  • Onboard Intel Atom D2550/N2600 1.86 GHz Processor

  • Intel NM10

  • DDR3 800/1066 SODIMM x 1, Max. 4GB (D2550), 2GB (N2600)

  • Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0

  • HD Codec Audio Daughter Board (Optional)

  • Gigabit Ethernet x 2

  • USB 2.0 x 8

  • COM x 4 (RS-232 x 3, RS-232/422/485 x 1)

  • SATA 3.0Gb/s x 2, Digital I/O, Parallel Port x 1, IrDA Port x 1

  • Up to 24-bit Single Channel LVDS (N2600 Supports 18-bit Single Channel Only)

  • Onboard USB DOME x 1

  • Note: The IrDA function will be disabled in Windows 7 Operating System.
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-CV1P
Product Name PCI Half-Size SBC With Intel® Atom D2550/N2600 Processor
Processor / CPU Onboard Intel® Atom™ D2550/N2600 1.86 GHz Processor
Computer Bus PCI
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-3260CZ22GS8A2-ND - DigiKey
Specs
CPU Speed 1830 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Pentium M
Computer Bus ISA/EISA; PCI
CPU Speed 1700 MHz
View Details