Aaeon Systems Inc. 3.5" SubCompact Board With Intel® Atom™ N2600 Processor GENE-CV05W2

Description
GENE-CV05W2 is a Wide Temp fanless 3.5" embedded board with Intel® Atom™ N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power using the N2000 series, GENE-CV05W2 is a new eco-friendly embedded board. When equipped with the N2600 processor, the board can support a DDR3 SODIMM with a maximum of 2 GB of memory. GENE-CV05W2 has a CFast™ interface and one SATA 2.0 port for operating system and storage, along with two Gigabit LAN ports for optimum network connectivity. Multiple I/O ports, including six COM ports, six USB2.0 ports, 8-bit Digital I/O, and one PCI Express Mini Card with a SIM slot enables the GENE-CV05 to meet the demands of a wide variety of markets and applications. AAEON's GENE-CV05W2 has dual LVDS interfaces and DVI that can work simultaneously with one of the LVDS interfaces for graphics support, along with added display capabilities for full HD application," affirms Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As the first generation of Atom™ processors to have integrated HDMI/DVI for high graphics performance and HD decoder, the Intel® Atom™ - processor N2000 series exhibit 4x the graphics performance compared to the previous generation. Couple this with the onboard Resistive Touchscreen interface, and the GENE-CV05W2 is the perfect solution for Digital Signage, Gaming, Industrial Automation and Medical vertical markets." Applications Industrial Automation Transportation Test & Measurement Digital Signage Features Intel® Atom™ N2600 Processor Intel® NM10 DDR3 800/1066 SODIMM, Max. 2 GB For Intel® Atom™ N2600 Gigabit Ethernet x 2 CRT, DVI, 18-bit Single Channel LVDS LCD + 18/24-bit Dual-Channel LVDS LCD For Intel® Atom™ N2600 2CH HD Audio + 2W Amplifier SATA 3.0Gb/s x 1, CFast™ x 1 USB2.0 x 6, COM x 6, 8-Bit Digital I/O, Parallel x 1 (Optional) Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional) mSATA x 1 (Optional, Would Replace Mini Card Interface)
Description
GENE-CV05W2 is a Wide Temp fanless 3.5" embedded board with Intel® Atom™ N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power using the N2000 series, GENE-CV05W2 is a new eco-friendly embedded board. When equipped with the N2600 processor, the board can support a DDR3 SODIMM with a maximum of 2 GB of memory. GENE-CV05W2 has a CFast™ interface and one SATA 2.0 port for operating system and storage, along with two Gigabit LAN ports for optimum network connectivity. Multiple I/O ports, including six COM ports, six USB2.0 ports, 8-bit Digital I/O, and one PCI Express Mini Card with a SIM slot enables the GENE-CV05 to meet the demands of a wide variety of markets and applications. AAEON's GENE-CV05W2 has dual LVDS interfaces and DVI that can work simultaneously with one of the LVDS interfaces for graphics support, along with added display capabilities for full HD application," affirms Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As the first generation of Atom™ processors to have integrated HDMI/DVI for high graphics performance and HD decoder, the Intel® Atom™ - processor N2000 series exhibit 4x the graphics performance compared to the previous generation. Couple this with the onboard Resistive Touchscreen interface, and the GENE-CV05W2 is the perfect solution for Digital Signage, Gaming, Industrial Automation and Medical vertical markets." Applications Industrial Automation Transportation Test & Measurement Digital Signage Features Intel® Atom™ N2600 Processor Intel® NM10 DDR3 800/1066 SODIMM, Max. 2 GB For Intel® Atom™ N2600 Gigabit Ethernet x 2 CRT, DVI, 18-bit Single Channel LVDS LCD + 18/24-bit Dual-Channel LVDS LCD For Intel® Atom™ N2600 2CH HD Audio + 2W Amplifier SATA 3.0Gb/s x 1, CFast™ x 1 USB2.0 x 6, COM x 6, 8-Bit Digital I/O, Parallel x 1 (Optional) Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional) mSATA x 1 (Optional, Would Replace Mini Card Interface)

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With Intel® Atom™ N2600 Processor
GENE-CV05W2
3.5" SubCompact Board With Intel® Atom™ N2600 Processor GENE-CV05W2
GENE-CV05W2 is a Wide Temp fanless 3.5" embedded board with Intel® Atom™ N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power using the N2000 series, GENE-CV05W2 is a new eco-friendly embedded board. When equipped with the N2600 processor, the board can support a DDR3 SODIMM with a maximum of 2 GB of memory. GENE-CV05W2 has a CFast™ interface and one SATA 2.0 port for operating system and storage, along with two Gigabit LAN ports for optimum network connectivity. Multiple I/O ports, including six COM ports, six USB2.0 ports, 8-bit Digital I/O, and one PCI Express Mini Card with a SIM slot enables the GENE-CV05 to meet the demands of a wide variety of markets and applications. AAEON's GENE-CV05W2 has dual LVDS interfaces and DVI that can work simultaneously with one of the LVDS interfaces for graphics support, along with added display capabilities for full HD application," affirms Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As the first generation of Atom™ processors to have integrated HDMI/DVI for high graphics performance and HD decoder, the Intel® Atom™ - processor N2000 series exhibit 4x the graphics performance compared to the previous generation. Couple this with the onboard Resistive Touchscreen interface, and the GENE-CV05W2 is the perfect solution for Digital Signage, Gaming, Industrial Automation and Medical vertical markets." Applications Industrial Automation Transportation Test & Measurement Digital Signage Features Intel® Atom™ N2600 Processor Intel® NM10 DDR3 800/1066 SODIMM, Max. 2 GB For Intel® Atom™ N2600 Gigabit Ethernet x 2 CRT, DVI, 18-bit Single Channel LVDS LCD + 18/24-bit Dual-Channel LVDS LCD For Intel® Atom™ N2600 2CH HD Audio + 2W Amplifier SATA 3.0Gb/s x 1, CFast™ x 1 USB2.0 x 6, COM x 6, 8-Bit Digital I/O, Parallel x 1 (Optional) Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional) mSATA x 1 (Optional, Would Replace Mini Card Interface)

GENE-CV05W2 is a Wide Temp fanless 3.5" embedded board with Intel® Atom™ N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power using the N2000 series, GENE-CV05W2 is a new eco-friendly embedded board.
When equipped with the N2600 processor, the board can support a DDR3 SODIMM with a maximum of 2 GB of memory. GENE-CV05W2 has a CFast™ interface and one SATA 2.0 port for operating system and storage, along with two Gigabit LAN ports for optimum network connectivity. Multiple I/O ports, including six COM ports, six USB2.0 ports, 8-bit Digital I/O, and one PCI Express Mini Card with a SIM slot enables the GENE-CV05 to meet the demands of a wide variety of markets and applications.

AAEON's GENE-CV05W2 has dual LVDS interfaces and DVI that can work simultaneously with one of the LVDS interfaces for graphics support, along with added display capabilities for full HD application," affirms Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As the first generation of Atom™ processors to have integrated HDMI/DVI for high graphics performance and HD decoder, the Intel® Atom™ - processor N2000 series exhibit 4x the graphics performance compared to the previous generation. Couple this with the onboard Resistive Touchscreen interface, and the GENE-CV05W2 is the perfect solution for Digital Signage, Gaming, Industrial Automation and Medical vertical markets."

Applications


  • Industrial Automation

  • Transportation

  • Test & Measurement

  • Digital Signage

Features

  • Intel® Atom™ N2600 Processor

  • Intel® NM10

  • DDR3 800/1066 SODIMM, Max. 2 GB For Intel® Atom™ N2600

  • Gigabit Ethernet x 2

  • CRT, DVI, 18-bit Single Channel LVDS LCD +
    18/24-bit Dual-Channel LVDS LCD For Intel® Atom™ N2600

  • 2CH HD Audio + 2W Amplifier

  • SATA 3.0Gb/s x 1, CFast™ x 1

  • USB2.0 x 6, COM x 6, 8-Bit Digital I/O, Parallel x 1 (Optional)

  • Onboard 4/5/8-wire Resistive Touch Screen Controller

  • Mini Card x 1

  • +12V Only Operation

  • Onboard Trusted Platform Module (Optional)

  • mSATA x 1 (Optional, Would Replace Mini Card Interface)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-CV05W2
Product Name 3.5" SubCompact Board With Intel® Atom™ N2600 Processor
Processor / CPU Intel® Atom™ N2600 Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 256 MB
Unlock Full Specs
to access all available technical data

Similar Products

3.5
Specs
Processor / CPU Socket-P or onboard Intel® Core™ 2 Duo/ Celeron® M (65nm) processor up to 2.2 GHz, FSB 533/667/800 MHz (Socket-P)
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1189-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1000 MHz
Features Watchdog Timer
View Details