Aaeon Systems Inc. PCI Half-Size SBC With Intel Core 2 Duo Processor HSB-965P

Description
The HSB-965P utilizes the GME965 and ICH8M chipset, supporting Intel Core 2 Duo processors with a FSB of 533/667/800MHz. To achieve a balance of cost and performance, you may choose the lower cost GLE960 chipset. Offering two 200-pin DDRII SODIMM sockets, the HSB-965P supports dual-channel DDRII 533/667 system memory up to 4GB. The Intel GME965 provides the Intel Graphics Media Accelerator (GMA) X3100 with Intel Clear Video Technology for enhanced graphics and 3D rendering. Supporting CRT & LCD simultaneously along with the optional high definition audio board, the HSB-965P is an ideal solution for demanding multimedia based applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Core 2 Duo Processor, FSB 533/667/800 MHz Intel GME965 + ICH8M SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1 Power
Description
The HSB-965P utilizes the GME965 and ICH8M chipset, supporting Intel Core 2 Duo processors with a FSB of 533/667/800MHz. To achieve a balance of cost and performance, you may choose the lower cost GLE960 chipset. Offering two 200-pin DDRII SODIMM sockets, the HSB-965P supports dual-channel DDRII 533/667 system memory up to 4GB. The Intel GME965 provides the Intel Graphics Media Accelerator (GMA) X3100 with Intel Clear Video Technology for enhanced graphics and 3D rendering. Supporting CRT & LCD simultaneously along with the optional high definition audio board, the HSB-965P is an ideal solution for demanding multimedia based applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Core 2 Duo Processor, FSB 533/667/800 MHz Intel GME965 + ICH8M SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1 Power

Suppliers

Company
Product
Description
Supplier Links
PCI Half-Size SBC With Intel Core 2 Duo Processor - HSB-965P - Aaeon Systems Inc.
Brea, CA, USA
PCI Half-Size SBC With Intel Core 2 Duo Processor
HSB-965P
PCI Half-Size SBC With Intel Core 2 Duo Processor HSB-965P
The HSB-965P utilizes the GME965 and ICH8M chipset, supporting Intel Core 2 Duo processors with a FSB of 533/667/800MHz. To achieve a balance of cost and performance, you may choose the lower cost GLE960 chipset. Offering two 200-pin DDRII SODIMM sockets, the HSB-965P supports dual-channel DDRII 533/667 system memory up to 4GB. The Intel GME965 provides the Intel Graphics Media Accelerator (GMA) X3100 with Intel Clear Video Technology for enhanced graphics and 3D rendering. Supporting CRT & LCD simultaneously along with the optional high definition audio board, the HSB-965P is an ideal solution for demanding multimedia based applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Core 2 Duo Processor, FSB 533/667/800 MHz Intel GME965 + ICH8M SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1 Power

The HSB-965P utilizes the GME965 and ICH8M chipset, supporting Intel Core 2 Duo processors with a FSB of 533/667/800MHz. To achieve a balance of cost and performance, you may choose the lower cost GLE960 chipset. Offering two 200-pin DDRII SODIMM sockets, the HSB-965P supports dual-channel DDRII 533/667 system memory up to 4GB. The Intel GME965 provides the Intel Graphics Media Accelerator (GMA) X3100 with Intel Clear Video Technology for enhanced graphics and 3D rendering. Supporting CRT & LCD simultaneously along with the optional high definition audio board, the HSB-965P is an ideal solution for demanding multimedia based applications.

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation

Features

  • Intel Core 2 Duo Processor, FSB 533/667/800 MHz
  • Intel GME965 + ICH8M
  • SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB
  • Gigabit Ethernet x 2 or x 1 (Optional)
  • Integrated Intel Enhance Graphics Core, VGA Support
  • HD Codec Audio Daughter Board Optional
  • SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1
  • USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O
  • PCI Expansion
  • ATX 2.1 Power
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-965P
Product Name PCI Half-Size SBC With Intel Core 2 Duo Processor
Processor / CPU Intel® (Socket 478-based) Core™ 2 Duo processor, FSB 533/667/800 MHz
Computer Bus PCI
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-787G4-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
3.5
Specs
Processor / CPU Intel® Atom™ N455/D525 1.8 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1006-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1600 MHz
View Details