Aaeon Systems Inc. Full-Size SBC with Intel 2nd Generation Core i7/i5/i3 Processor FSB-H61G

Description
Applications Features Intel 2nd Generation Core i3/i5/i7 32nm LGA 1155 Processor Intel H61 Dual Channel DDR3 Memory DIMM Socket x 2 (Up to 16 GB) 10/100/1000Base-TX Ethernet x 2 Intel H61 Integrated Intel HD Graphics AC97 Codec Audio Daughter Board (Optional) SATA 3.0 Gb/s x 4, CFast? x 1 (Optional) COM x 2, USB 2.0 x 7 ISA, PCI Expansions ATX 2.1 PICMG 1.0
Description
Applications Features Intel 2nd Generation Core i3/i5/i7 32nm LGA 1155 Processor Intel H61 Dual Channel DDR3 Memory DIMM Socket x 2 (Up to 16 GB) 10/100/1000Base-TX Ethernet x 2 Intel H61 Integrated Intel HD Graphics AC97 Codec Audio Daughter Board (Optional) SATA 3.0 Gb/s x 4, CFast? x 1 (Optional) COM x 2, USB 2.0 x 7 ISA, PCI Expansions ATX 2.1 PICMG 1.0

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Full-Size SBC with Intel 2nd Generation Core i7/i5/i3 Processor
FSB-H61G
Full-Size SBC with Intel 2nd Generation Core i7/i5/i3 Processor FSB-H61G
Applications Features Intel 2nd Generation Core i3/i5/i7 32nm LGA 1155 Processor Intel H61 Dual Channel DDR3 Memory DIMM Socket x 2 (Up to 16 GB) 10/100/1000Base-TX Ethernet x 2 Intel H61 Integrated Intel HD Graphics AC97 Codec Audio Daughter Board (Optional) SATA 3.0 Gb/s x 4, CFast? x 1 (Optional) COM x 2, USB 2.0 x 7 ISA, PCI Expansions ATX 2.1 PICMG 1.0

Applications

Features


  • Intel 2nd Generation Core i3/i5/i7 32nm LGA 1155 Processor

  • Intel H61

  • Dual Channel DDR3 Memory DIMM Socket x 2 (Up to 16 GB)

  • 10/100/1000Base-TX Ethernet x 2

  • Intel H61 Integrated Intel HD Graphics

  • AC97 Codec Audio Daughter Board (Optional)

  • SATA 3.0 Gb/s x 4, CFast? x 1 (Optional)

  • COM x 2, USB 2.0 x 7

  • ISA, PCI Expansions

  • ATX 2.1

  • PICMG 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-H61G
Product Name Full-Size SBC with Intel 2nd Generation Core i7/i5/i3 Processor
Processor / CPU Intel® 2nd Generation Core™ i3/i5/i7 32nm LGA 1155 Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 1748 MB
Unlock Full Specs
to access all available technical data

Similar Products

13th Gen. Intel® Core i7/ i5/ i3/ U300E P/U-series 3.5
Specs
Processor / CPU i5-1345UE
CPU Speed 1250 MHz
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
Single Board Computer - ROBO-8712EVG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium 4; Pentium M; Intel Celeron D
Computer Bus USB
Chipset Intel Chipset
View Details
Single Board Computers (SBCs) - 602-1908-ND - DigiKey
Specs
CPU Speed 800 MHz
Features RoHS
Main Memory 0 to 1000 MB
View Details