Aaeon Systems Inc. ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor HSB-910I

Description
The HSB-910I supports Intel® Pentium® M/ Celeron® M processors up to 1.8GHz with a FSB of 400MHz. Designed for support of both BGA and socket processor packages, the HSB-910I can operate fanless with an Intel® Low Power CPU or can be configured with a socket to support end user selection of the processor for greater performance. Two SODIMM sockets support up to 2GB of DDR2 400 memory. The HSB-910I is available with either one or two Gigabit Ethernet controllers to meet demanding connectivity requirements. While offering high performance features, the HSB-910I maintains the ISA expansion interface that is still common in industrial control and automation applications. With new designs on legacy interfaces, AAEON reaffirms their commitment to customers in all market segments. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Celeron M 600 MHz BGA Type Processor Intel 910GMLE + Intel ICH6M DDR2 400 SODIMM x 2, Up to 2 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support AC97 Codec Audio Daughter Board Optional Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O ISA Expansion +5V, +12V Operation, AT Power
Description
The HSB-910I supports Intel® Pentium® M/ Celeron® M processors up to 1.8GHz with a FSB of 400MHz. Designed for support of both BGA and socket processor packages, the HSB-910I can operate fanless with an Intel® Low Power CPU or can be configured with a socket to support end user selection of the processor for greater performance. Two SODIMM sockets support up to 2GB of DDR2 400 memory. The HSB-910I is available with either one or two Gigabit Ethernet controllers to meet demanding connectivity requirements. While offering high performance features, the HSB-910I maintains the ISA expansion interface that is still common in industrial control and automation applications. With new designs on legacy interfaces, AAEON reaffirms their commitment to customers in all market segments. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Celeron M 600 MHz BGA Type Processor Intel 910GMLE + Intel ICH6M DDR2 400 SODIMM x 2, Up to 2 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support AC97 Codec Audio Daughter Board Optional Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O ISA Expansion +5V, +12V Operation, AT Power

Suppliers

Company
Product
Description
Supplier Links
ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor - HSB-910I - Aaeon Systems Inc.
Brea, CA, USA
ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor
HSB-910I
ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor HSB-910I
The HSB-910I supports Intel® Pentium® M/ Celeron® M processors up to 1.8GHz with a FSB of 400MHz. Designed for support of both BGA and socket processor packages, the HSB-910I can operate fanless with an Intel® Low Power CPU or can be configured with a socket to support end user selection of the processor for greater performance. Two SODIMM sockets support up to 2GB of DDR2 400 memory. The HSB-910I is available with either one or two Gigabit Ethernet controllers to meet demanding connectivity requirements. While offering high performance features, the HSB-910I maintains the ISA expansion interface that is still common in industrial control and automation applications. With new designs on legacy interfaces, AAEON reaffirms their commitment to customers in all market segments. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Celeron M 600 MHz BGA Type Processor Intel 910GMLE + Intel ICH6M DDR2 400 SODIMM x 2, Up to 2 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support AC97 Codec Audio Daughter Board Optional Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O ISA Expansion +5V, +12V Operation, AT Power

The HSB-910I supports Intel® Pentium® M/ Celeron® M processors up to 1.8GHz with a FSB of 400MHz. Designed for support of both BGA and socket processor packages, the HSB-910I can operate fanless with an Intel® Low Power CPU or can be configured with a socket to support end user selection of the processor for greater performance. Two SODIMM sockets support up to 2GB of DDR2 400 memory. The HSB-910I is available with either one or two Gigabit Ethernet controllers to meet demanding connectivity requirements. While offering high performance features, the HSB-910I maintains the ISA expansion interface that is still common in industrial control and automation applications. With new designs on legacy interfaces, AAEON reaffirms their commitment to customers in all market segments.

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation

Features

  • Intel Celeron M 600 MHz BGA Type Processor
  • Intel 910GMLE + Intel ICH6M
  • DDR2 400 SODIMM x 2, Up to 2 GB
  • Gigabit Ethernet x 2 or x 1 (Optional)
  • Integrated Intel Enhance Graphics Core, VGA Support
  • AC97 Codec Audio Daughter Board Optional
  • Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
  • USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O
  • ISA Expansion
  • +5V, +12V Operation, AT Power
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-910I
Product Name ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor
Processor / CPU Intel® Celeron® M 600 MHz BGA Type Processor
Computer Bus ISA/EISA
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

EPIC Board with Onboard AMD Geode LX800 (500 MHz) Processor - EPIC-5536 - Aaeon Systems Inc.
Specs
Processor / CPU Onboard AMD Geode™ LX800 (500 MHz) Processor
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1406-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 16000 MB
Ports USB
View Details