Aaeon Systems Inc. EPIC Board with Onboard AMD Geode LX800 (500 MHz) Processor EPIC-5536

Description
EPIC-5536 supports onboard AMD Geode™ LX800/900 or optional LX700 processor. The chipset is AMD LX series and CS5536. Moreover, the model features 200-pin DDR SODIMM and system memory up to 1GB for DDR 333 or 512MB for DDR 400. It performs at better speed and performance. In addition, EPIC-5536 adopts Realtek 8100C 10/100Base-TX chip that deploys two RJ-45 ports or an optional RTL8110S gigabit LAN to provide flexible network connections. The new EPIC board configures an AMD Geode™ LX and TI SN75LVDS83 chipset to support CRT/LCD simultaneous display. It supports up to a 24-bit TTL/LVDS LCD panel. "The low power consumption is the most significant feature of EPIC-5536. For protecting the energy on the globe, AAEON designed the EPIC-5536, which power consumption is under 10W. In addition to the power consumption, the wide operating temperature range is also another excellent feature of the EPIC-5536. It can fit into the applications of Industrial Automation Control, Entry Security or Traffic Signaling that demand wide temperature operations. Moreover, because of the fanless feature, EPIC-5536 has been designed especially for applications that require low noise operation, such as hospitals", said Isis Hsiao, Product Manager of AAEON's Embedded Computing Division. EPIC-5536 accommodates one IDE, two SATA I with RAID 0.1 functions and one Type II CompactFlash™ for applying to the existing storage of old and new systems. The EPIC board also supports PC/104+ sockets and rich I/O for expansion. The I/O includes four USB2.0 ports, five COM ports, one 8-bit Digital I/O, one PS/2 port and an optional IrDA Tx/Rx header. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM DDR 333 Max. 1 GB and DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 (Optional Gigabit LAN x 1) Up to 24-bit TTL/LVDS LCD Panel AC97 2.0 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2 with RAID 0,1, CompactFlash™ x 1, Floppy Disk Drive x 1 Parallel x 1, COM x 5, USB2.0 x 4, 8-bit Digital I/O x 1 PC/104+ Expansion 12V Only Operation
Description
EPIC-5536 supports onboard AMD Geode™ LX800/900 or optional LX700 processor. The chipset is AMD LX series and CS5536. Moreover, the model features 200-pin DDR SODIMM and system memory up to 1GB for DDR 333 or 512MB for DDR 400. It performs at better speed and performance. In addition, EPIC-5536 adopts Realtek 8100C 10/100Base-TX chip that deploys two RJ-45 ports or an optional RTL8110S gigabit LAN to provide flexible network connections. The new EPIC board configures an AMD Geode™ LX and TI SN75LVDS83 chipset to support CRT/LCD simultaneous display. It supports up to a 24-bit TTL/LVDS LCD panel. "The low power consumption is the most significant feature of EPIC-5536. For protecting the energy on the globe, AAEON designed the EPIC-5536, which power consumption is under 10W. In addition to the power consumption, the wide operating temperature range is also another excellent feature of the EPIC-5536. It can fit into the applications of Industrial Automation Control, Entry Security or Traffic Signaling that demand wide temperature operations. Moreover, because of the fanless feature, EPIC-5536 has been designed especially for applications that require low noise operation, such as hospitals", said Isis Hsiao, Product Manager of AAEON's Embedded Computing Division. EPIC-5536 accommodates one IDE, two SATA I with RAID 0.1 functions and one Type II CompactFlash™ for applying to the existing storage of old and new systems. The EPIC board also supports PC/104+ sockets and rich I/O for expansion. The I/O includes four USB2.0 ports, five COM ports, one 8-bit Digital I/O, one PS/2 port and an optional IrDA Tx/Rx header. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM DDR 333 Max. 1 GB and DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 (Optional Gigabit LAN x 1) Up to 24-bit TTL/LVDS LCD Panel AC97 2.0 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2 with RAID 0,1, CompactFlash™ x 1, Floppy Disk Drive x 1 Parallel x 1, COM x 5, USB2.0 x 4, 8-bit Digital I/O x 1 PC/104+ Expansion 12V Only Operation

Suppliers

Company
Product
Description
Supplier Links
EPIC Board with Onboard AMD Geode LX800 (500 MHz) Processor - EPIC-5536 - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board with Onboard AMD Geode LX800 (500 MHz) Processor
EPIC-5536
EPIC Board with Onboard AMD Geode LX800 (500 MHz) Processor EPIC-5536
EPIC-5536 supports onboard AMD Geode™ LX800/900 or optional LX700 processor. The chipset is AMD LX series and CS5536. Moreover, the model features 200-pin DDR SODIMM and system memory up to 1GB for DDR 333 or 512MB for DDR 400. It performs at better speed and performance. In addition, EPIC-5536 adopts Realtek 8100C 10/100Base-TX chip that deploys two RJ-45 ports or an optional RTL8110S gigabit LAN to provide flexible network connections. The new EPIC board configures an AMD Geode™ LX and TI SN75LVDS83 chipset to support CRT/LCD simultaneous display. It supports up to a 24-bit TTL/LVDS LCD panel. "The low power consumption is the most significant feature of EPIC-5536. For protecting the energy on the globe, AAEON designed the EPIC-5536, which power consumption is under 10W. In addition to the power consumption, the wide operating temperature range is also another excellent feature of the EPIC-5536. It can fit into the applications of Industrial Automation Control, Entry Security or Traffic Signaling that demand wide temperature operations. Moreover, because of the fanless feature, EPIC-5536 has been designed especially for applications that require low noise operation, such as hospitals", said Isis Hsiao, Product Manager of AAEON's Embedded Computing Division. EPIC-5536 accommodates one IDE, two SATA I with RAID 0.1 functions and one Type II CompactFlash™ for applying to the existing storage of old and new systems. The EPIC board also supports PC/104+ sockets and rich I/O for expansion. The I/O includes four USB2.0 ports, five COM ports, one 8-bit Digital I/O, one PS/2 port and an optional IrDA Tx/Rx header. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM DDR 333 Max. 1 GB and DDR400 Max. 512 MB 10/100Base-TX Ethernet x 2 (Optional Gigabit LAN x 1) Up to 24-bit TTL/LVDS LCD Panel AC97 2.0 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2 with RAID 0,1, CompactFlash™ x 1, Floppy Disk Drive x 1 Parallel x 1, COM x 5, USB2.0 x 4, 8-bit Digital I/O x 1 PC/104+ Expansion 12V Only Operation

EPIC-5536 supports onboard AMD Geode™ LX800/900 or optional LX700 processor. The chipset is AMD LX series and CS5536. Moreover, the model features 200-pin DDR SODIMM and system memory up to 1GB for DDR 333 or 512MB for DDR 400. It performs at better speed and performance. In addition, EPIC-5536 adopts Realtek 8100C 10/100Base-TX chip that deploys two RJ-45 ports or an optional RTL8110S gigabit LAN to provide flexible network connections. The new EPIC board configures an AMD Geode™ LX and TI SN75LVDS83 chipset to support CRT/LCD simultaneous display. It supports up to a 24-bit TTL/LVDS LCD panel.

"The low power consumption is the most significant feature of EPIC-5536. For protecting the energy on the globe, AAEON designed the EPIC-5536, which power consumption is under 10W. In addition to the power consumption, the wide operating temperature range is also another excellent feature of the EPIC-5536. It can fit into the applications of Industrial Automation Control, Entry Security or Traffic Signaling that demand wide temperature operations. Moreover, because of the fanless feature, EPIC-5536 has been designed especially for applications that require low noise operation, such as hospitals", said Isis Hsiao, Product Manager of AAEON's Embedded Computing Division.

EPIC-5536 accommodates one IDE, two SATA I with RAID 0.1 functions and one Type II CompactFlash™ for applying to the existing storage of old and new systems. The EPIC board also supports PC/104+ sockets and rich I/O for expansion. The I/O includes four USB2.0 ports, five COM ports, one 8-bit Digital I/O, one PS/2 port and an optional IrDA Tx/Rx header.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

Features

  • Onboard AMD Geode™ LX800 Processor
  • AMD LX800 + CS5536
  • SODIMM DDR 333 Max. 1 GB and DDR400 Max. 512 MB
  • 10/100Base-TX Ethernet x 2 (Optional Gigabit LAN x 1)
  • Up to 24-bit TTL/LVDS LCD Panel
  • AC97 2.0 Codec 2CH Audio
  • EIDE x 1, SATA 1.5Gb/s x 2 with RAID 0,1, CompactFlash™ x 1, Floppy Disk Drive x 1
  • Parallel x 1, COM x 5, USB2.0 x 4, 8-bit Digital I/O x 1
  • PC/104+ Expansion
  • 12V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-5536
Product Name EPIC Board with Onboard AMD Geode LX800 (500 MHz) Processor
Processor / CPU Onboard AMD Geode™ LX800 (500 MHz) Processor
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Main Memory 254 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-586WG2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 128000 MB
View Details
2 suppliers
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 100 MHz
View Details
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor - FSB-G41H - Aaeon Systems Inc.
Specs
Processor / CPU LGA 775 Intel® Core™ 2 Quad/Core™ 2 Duo/ Pentium® D/ Celeron®, FSB 800/1066/1333 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details