Aaeon Systems Inc. ISA Half-Size SBC With AMD Geode LX800 Processor HSB-800I

Description
HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that supports CRT and LVDS simultaneous display. Moreover, the HSB-800I supports LVDS/TTL LCD up to 24-bit with a 2D/3D graphics accelerator integrated to enhance graphic performance. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 128 MB DDR400 Memory 10/100Base-TX Ethernet x 1 or Gigabit Ethernet x 1 (Optional) Integrated 2D Graphics Accelerator, VGA Support, CRT, TFT/LVDS Support AC97 Codec Audio Ultra ATA33 x 1, CompactFlash? Type 2 x 1 USB2.0 x 4, COM x 4, Parallel x 1, IrDA x 1, Digital I/O PC/104 Expansion +5V, +12V Operation, AT Power
Description
HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that supports CRT and LVDS simultaneous display. Moreover, the HSB-800I supports LVDS/TTL LCD up to 24-bit with a 2D/3D graphics accelerator integrated to enhance graphic performance. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 128 MB DDR400 Memory 10/100Base-TX Ethernet x 1 or Gigabit Ethernet x 1 (Optional) Integrated 2D Graphics Accelerator, VGA Support, CRT, TFT/LVDS Support AC97 Codec Audio Ultra ATA33 x 1, CompactFlash? Type 2 x 1 USB2.0 x 4, COM x 4, Parallel x 1, IrDA x 1, Digital I/O PC/104 Expansion +5V, +12V Operation, AT Power

Suppliers

Company
Product
Description
Supplier Links
ISA Half-Size SBC With AMD Geode LX800 Processor - HSB-800I - Aaeon Systems Inc.
Brea, CA, USA
ISA Half-Size SBC With AMD Geode LX800 Processor
HSB-800I
ISA Half-Size SBC With AMD Geode LX800 Processor HSB-800I
HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that supports CRT and LVDS simultaneous display. Moreover, the HSB-800I supports LVDS/TTL LCD up to 24-bit with a 2D/3D graphics accelerator integrated to enhance graphic performance. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 128 MB DDR400 Memory 10/100Base-TX Ethernet x 1 or Gigabit Ethernet x 1 (Optional) Integrated 2D Graphics Accelerator, VGA Support, CRT, TFT/LVDS Support AC97 Codec Audio Ultra ATA33 x 1, CompactFlash? Type 2 x 1 USB2.0 x 4, COM x 4, Parallel x 1, IrDA x 1, Digital I/O PC/104 Expansion +5V, +12V Operation, AT Power

HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that supports CRT and LVDS simultaneous display. Moreover, the HSB-800I supports LVDS/TTL LCD up to 24-bit with a 2D/3D graphics accelerator integrated to enhance graphic performance.

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation

Features

  • AMD Geode LX800 Processor
  • AMD Geode LX800 + CS5536
  • Onboard 128 MB DDR400 Memory
  • 10/100Base-TX Ethernet x 1 or Gigabit Ethernet x 1 (Optional)
  • Integrated 2D Graphics Accelerator, VGA Support, CRT, TFT/LVDS Support
  • AC97 Codec Audio
  • Ultra ATA33 x 1, CompactFlash? Type 2 x 1
  • USB2.0 x 4, COM x 4, Parallel x 1, IrDA x 1, Digital I/O
  • PC/104 Expansion
  • +5V, +12V Operation, AT Power
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-800I
Product Name ISA Half-Size SBC With AMD Geode LX800 Processor
Processor / CPU AMD Geode™ LX800
Computer Bus ISA/EISA
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-5271U-S6A1E-ND - DigiKey
Specs
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 8000 MB
View Details
2 suppliers
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor - FSB-G41H - Aaeon Systems Inc.
Specs
Processor / CPU LGA 775 Intel® Core™ 2 Quad/Core™ 2 Duo/ Pentium® D/ Celeron®, FSB 800/1066/1333 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details