Aaeon Systems Inc. ISA Half-Size SBC With Intel Atom D525 Processor HSB-525I

Description
The HSB-525I supports two 204-pin DDR3 800 MHz SODIMM up to 4 GB. For storage devices, HSB-525I has three SATA 3.0Gb/s ports, one CompactFlash™ Type II socket and one ATA100 to support different needs of applications. Equipped with rich I/O ports, HSB-525I comes with five USB2.0 ports, two Gigabit Ethernet connectors, one 18-bit single channel LVDS connector, one RS-232, one RS-232/422/485 serial port and supports one Audio Jack (Mic-in/Line-out). Applications Industrial Automation Factory Automation Trasportation Banking Machine ITS HMI Features Intel® Atom™ D525 Processor, FSB 800 MHz Intel® Atom™ D525 + ICH8M 204-pin DDR3 800MHz SODIMM Memory x 2, Up To 4GB Gigabit Ethernet x 2 Intel® Atom™ D525 Integrated VGA, Shared Memory Up To 324MB With DVMT4.0. Optional HD Codec Audio Daughter Board SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1 ISA Expansion +5V, +12V Operation, AT Power
Description
The HSB-525I supports two 204-pin DDR3 800 MHz SODIMM up to 4 GB. For storage devices, HSB-525I has three SATA 3.0Gb/s ports, one CompactFlash™ Type II socket and one ATA100 to support different needs of applications. Equipped with rich I/O ports, HSB-525I comes with five USB2.0 ports, two Gigabit Ethernet connectors, one 18-bit single channel LVDS connector, one RS-232, one RS-232/422/485 serial port and supports one Audio Jack (Mic-in/Line-out). Applications Industrial Automation Factory Automation Trasportation Banking Machine ITS HMI Features Intel® Atom™ D525 Processor, FSB 800 MHz Intel® Atom™ D525 + ICH8M 204-pin DDR3 800MHz SODIMM Memory x 2, Up To 4GB Gigabit Ethernet x 2 Intel® Atom™ D525 Integrated VGA, Shared Memory Up To 324MB With DVMT4.0. Optional HD Codec Audio Daughter Board SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1 ISA Expansion +5V, +12V Operation, AT Power

Suppliers

Company
Product
Description
Supplier Links
ISA Half-Size SBC With Intel Atom D525 Processor - HSB-525I - Aaeon Systems Inc.
Brea, CA, USA
ISA Half-Size SBC With Intel Atom D525 Processor
HSB-525I
ISA Half-Size SBC With Intel Atom D525 Processor HSB-525I
The HSB-525I supports two 204-pin DDR3 800 MHz SODIMM up to 4 GB. For storage devices, HSB-525I has three SATA 3.0Gb/s ports, one CompactFlash™ Type II socket and one ATA100 to support different needs of applications. Equipped with rich I/O ports, HSB-525I comes with five USB2.0 ports, two Gigabit Ethernet connectors, one 18-bit single channel LVDS connector, one RS-232, one RS-232/422/485 serial port and supports one Audio Jack (Mic-in/Line-out). Applications Industrial Automation Factory Automation Trasportation Banking Machine ITS HMI Features Intel® Atom™ D525 Processor, FSB 800 MHz Intel® Atom™ D525 + ICH8M 204-pin DDR3 800MHz SODIMM Memory x 2, Up To 4GB Gigabit Ethernet x 2 Intel® Atom™ D525 Integrated VGA, Shared Memory Up To 324MB With DVMT4.0. Optional HD Codec Audio Daughter Board SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1 ISA Expansion +5V, +12V Operation, AT Power

The HSB-525I supports two 204-pin DDR3 800 MHz SODIMM up to 4 GB. For storage devices, HSB-525I has three SATA 3.0Gb/s ports, one CompactFlash™ Type II socket and one ATA100 to support different needs of applications. Equipped with rich I/O ports, HSB-525I comes with five USB2.0 ports, two Gigabit Ethernet connectors, one 18-bit single channel LVDS connector, one RS-232, one RS-232/422/485 serial port and supports one Audio Jack (Mic-in/Line-out).

Applications

  • Industrial Automation
  • Factory Automation
  • Trasportation
  • Banking Machine
  • ITS
  • HMI

Features

  • Intel® Atom™ D525 Processor, FSB 800 MHz
  • Intel® Atom™ D525 + ICH8M
  • 204-pin DDR3 800MHz SODIMM Memory x 2, Up To 4GB
  • Gigabit Ethernet x 2
  • Intel® Atom™ D525 Integrated VGA, Shared Memory Up To 324MB With DVMT4.0.
  • Optional HD Codec Audio Daughter Board
  • SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1
  • USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1
  • ISA Expansion
  • +5V, +12V Operation, AT Power
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-525I
Product Name ISA Half-Size SBC With Intel Atom D525 Processor
Processor / CPU Intel® Atom™ D525
Computer Bus ISA/EISA
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-3403-D6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1800 MHz
Features RoHS; Watchdog Timer
View Details
3.5
Specs
Processor / CPU Intel® Atom™ N2600 Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1332-ND - DigiKey
Specs
Processor / CPU Vortex86DX2
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 933 MHz
View Details