Aaeon Systems Inc. 3.5" SubCompact Board with Intel Atom Z5x0P Processor GENE-U15B

Description
The GENE-U15B features the Intel® Atom™ Z5x0P Processors as well as the US15WP controller hub chipset. The model can accept a 200-pin DDR2 400/533 SODIMM up to 2GB in capacity for system memory. Operating system usage and storage space can be achieved through the single SATA 3.0 Gb/s connector and an onboard SST SSD with a maximum of 4 GB. For expansion options, there is one Mini Card (Mini-PCI Express) slot and one LPC bus connector that offer flexibility to meet various application demands. The GENE-U15B has many I/O ports, including six USB ports, four COM ports, an 8-bit Digital I/O connector, one Line-in/Line-out/Mic -in audio connector, onboard Gigabit Ethernet and one keyboard and mouse port. "The GENE-U15B is a new slim-sized, fanless product of which the embedded market is in hot pursuit. It is only 146mm x 102mm in size, but is fully loaded with features that the market requires for versatility and performance," said Eric Wang, Product Manager of AAEON's Embedded Computing Division. "Not only does it present multiple avenues for system and instrumentation interfacing, the GENE-U15B also boasts 24-bit LVDS functionality that can be used simultaneously and in dual-view mode with the onboard analog CRT support. Match that with the onboard 4/5/8-wire Resistive Touch Screen Controller, the low power consumption of the US15WP platform as well as industrial temperature options and this SBC is ideal for Industrial Automation, Transportation and Defense/Government markets," added Eric. The default power requirement of the GENE-U15B is +12VDC, but +5VDC only power requirement is available as an option. A PS/2 keyboard/mouse cable is included with the board with additional interface cables for USB, audio and serial ports are available as optional accessories. These include cables that can be used to interface the onboard 2-pin power connector to standard 4-pin power connectors of a PC power supply. Applications Industrial Automation Transportation Defense & Government Features Intel Atom Z530P/Z510P Processor Intel System Controller Hub US15WP DDR2 400/533 SODIMM, Max. 2 GB Gigabit Ethernet x 1 CRT, 24-Bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB USB2.0 x 6, COM x 4, 8-Bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Only Operation
Description
The GENE-U15B features the Intel® Atom™ Z5x0P Processors as well as the US15WP controller hub chipset. The model can accept a 200-pin DDR2 400/533 SODIMM up to 2GB in capacity for system memory. Operating system usage and storage space can be achieved through the single SATA 3.0 Gb/s connector and an onboard SST SSD with a maximum of 4 GB. For expansion options, there is one Mini Card (Mini-PCI Express) slot and one LPC bus connector that offer flexibility to meet various application demands. The GENE-U15B has many I/O ports, including six USB ports, four COM ports, an 8-bit Digital I/O connector, one Line-in/Line-out/Mic -in audio connector, onboard Gigabit Ethernet and one keyboard and mouse port. "The GENE-U15B is a new slim-sized, fanless product of which the embedded market is in hot pursuit. It is only 146mm x 102mm in size, but is fully loaded with features that the market requires for versatility and performance," said Eric Wang, Product Manager of AAEON's Embedded Computing Division. "Not only does it present multiple avenues for system and instrumentation interfacing, the GENE-U15B also boasts 24-bit LVDS functionality that can be used simultaneously and in dual-view mode with the onboard analog CRT support. Match that with the onboard 4/5/8-wire Resistive Touch Screen Controller, the low power consumption of the US15WP platform as well as industrial temperature options and this SBC is ideal for Industrial Automation, Transportation and Defense/Government markets," added Eric. The default power requirement of the GENE-U15B is +12VDC, but +5VDC only power requirement is available as an option. A PS/2 keyboard/mouse cable is included with the board with additional interface cables for USB, audio and serial ports are available as optional accessories. These include cables that can be used to interface the onboard 2-pin power connector to standard 4-pin power connectors of a PC power supply. Applications Industrial Automation Transportation Defense & Government Features Intel Atom Z530P/Z510P Processor Intel System Controller Hub US15WP DDR2 400/533 SODIMM, Max. 2 GB Gigabit Ethernet x 1 CRT, 24-Bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB USB2.0 x 6, COM x 4, 8-Bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Only Operation

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board with Intel Atom Z5x0P Processor
GENE-U15B
3.5" SubCompact Board with Intel Atom Z5x0P Processor GENE-U15B
The GENE-U15B features the Intel® Atom™ Z5x0P Processors as well as the US15WP controller hub chipset. The model can accept a 200-pin DDR2 400/533 SODIMM up to 2GB in capacity for system memory. Operating system usage and storage space can be achieved through the single SATA 3.0 Gb/s connector and an onboard SST SSD with a maximum of 4 GB. For expansion options, there is one Mini Card (Mini-PCI Express) slot and one LPC bus connector that offer flexibility to meet various application demands. The GENE-U15B has many I/O ports, including six USB ports, four COM ports, an 8-bit Digital I/O connector, one Line-in/Line-out/Mic -in audio connector, onboard Gigabit Ethernet and one keyboard and mouse port. "The GENE-U15B is a new slim-sized, fanless product of which the embedded market is in hot pursuit. It is only 146mm x 102mm in size, but is fully loaded with features that the market requires for versatility and performance," said Eric Wang, Product Manager of AAEON's Embedded Computing Division. "Not only does it present multiple avenues for system and instrumentation interfacing, the GENE-U15B also boasts 24-bit LVDS functionality that can be used simultaneously and in dual-view mode with the onboard analog CRT support. Match that with the onboard 4/5/8-wire Resistive Touch Screen Controller, the low power consumption of the US15WP platform as well as industrial temperature options and this SBC is ideal for Industrial Automation, Transportation and Defense/Government markets," added Eric. The default power requirement of the GENE-U15B is +12VDC, but +5VDC only power requirement is available as an option. A PS/2 keyboard/mouse cable is included with the board with additional interface cables for USB, audio and serial ports are available as optional accessories. These include cables that can be used to interface the onboard 2-pin power connector to standard 4-pin power connectors of a PC power supply. Applications Industrial Automation Transportation Defense & Government Features Intel Atom Z530P/Z510P Processor Intel System Controller Hub US15WP DDR2 400/533 SODIMM, Max. 2 GB Gigabit Ethernet x 1 CRT, 24-Bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB USB2.0 x 6, COM x 4, 8-Bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Only Operation

The GENE-U15B features the Intel® Atom™ Z5x0P Processors as well as the US15WP controller hub chipset. The model can accept a 200-pin DDR2 400/533 SODIMM up to 2GB in capacity for system memory. Operating system usage and storage space can be achieved through the single SATA 3.0 Gb/s connector and an onboard SST SSD with a maximum of 4 GB. For expansion options, there is one Mini Card (Mini-PCI Express) slot and one LPC bus connector that offer flexibility to meet various application demands. The GENE-U15B has many I/O ports, including six USB ports, four COM ports, an 8-bit Digital I/O connector, one Line-in/Line-out/Mic-in audio connector, onboard Gigabit Ethernet and one keyboard and mouse port.

"The GENE-U15B is a new slim-sized, fanless product of which the embedded market is in hot pursuit. It is only 146mm x 102mm in size, but is fully loaded with features that the market requires for versatility and performance," said Eric Wang, Product Manager of AAEON's Embedded Computing Division. "Not only does it present multiple avenues for system and instrumentation interfacing, the GENE-U15B also boasts 24-bit LVDS functionality that can be used simultaneously and in dual-view mode with the onboard analog CRT support. Match that with the onboard 4/5/8-wire Resistive Touch Screen Controller, the low power consumption of the US15WP platform as well as industrial temperature options and this SBC is ideal for Industrial Automation, Transportation and Defense/Government markets," added Eric.

The default power requirement of the GENE-U15B is +12VDC, but +5VDC only power requirement is available as an option. A PS/2 keyboard/mouse cable is included with the board with additional interface cables for USB, audio and serial ports are available as optional accessories. These include cables that can be used to interface the onboard 2-pin power connector to standard 4-pin power connectors of a PC power supply.

Applications

  • Industrial Automation
  • Transportation
  • Defense & Government

Features

  • Intel Atom Z530P/Z510P Processor
  • Intel System Controller Hub US15WP
  • DDR2 400/533 SODIMM, Max. 2 GB
  • Gigabit Ethernet x 1
  • CRT, 24-Bit Single Channel LVDS LCD
  • 2CH HD Audio
  • SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB
  • USB2.0 x 6, COM x 4, 8-Bit Digital I/O
  • Onboard 4/5/8-wire Resistive Touch Screen Controller
  • Mini Card x 1
  • +12V or +5V (Optional) Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-U15B
Product Name 3.5" SubCompact Board with Intel Atom Z5x0P Processor
Processor / CPU Intel® Atom™ Z530P 1.6GHz, Z510P 1.1GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 256 MB
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Atom™ E3900 series/ Pentium N4200/Celeron N3350 Pico-ITX SBC - MIO-2361EW-S1A2 - Advantech
Specs
Processor / CPU Intel® AtomTM; Intel Atom® x5-E3930 Processor
Features RJ-45 Connectors
Main Memory 4000 MB
View Details
2 suppliers
Specs
Processor / CPU Intel® 2nd Generation Core™ i3/i5/i7 32nm LGA 1155 Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
MANX - VL-EPM-15h - VersaLogic Corporation
VersaLogic Corporation
Specs
Processor / CPU AMD LX 800
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 500 MHz
View Details