Aaeon Systems Inc. Full-Size SBC With Intel Core 2 Duo LGA775 Processor FSB-868G

Description
FSB-868G supports dual channel DDRII 533/667 system memory up to 2GB. The VGA Controller of FSB-868G integrates Intel 945G chipset with core frequency up to 400MHz and integrates GMA950 2D/3D graphics accelerator to provide higher performance to graphic processing. AAEON has Intel's long-term supply commitment and guarantees the product's long-life cycle. In addition to the powerful computing engine, FSB-868G is equipped with USB2.0 ports, one Mini-DIN PS/2 keyboard & mouse connector, one IrDA header and one standard Floppy Disk Drive. Moreover, it supports Ultra ATA 100, four SATA II and CompactFlash Type II storages. These versatile expansion interfaces bring FSB-868 great flexibility to serve varying application demands. Its huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU Intel 945G + Intel ICH7 (ICH7R) DDR2 533/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated GMA950 2D/3D Graphics Accelerator, VGA Support, Dual-channel LVDS Output (Optional) AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 1, SATA 3.0Gb/s x 4 & CompactFlash? Type 2 x 1 USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 PICMG 1.0
Description
FSB-868G supports dual channel DDRII 533/667 system memory up to 2GB. The VGA Controller of FSB-868G integrates Intel 945G chipset with core frequency up to 400MHz and integrates GMA950 2D/3D graphics accelerator to provide higher performance to graphic processing. AAEON has Intel's long-term supply commitment and guarantees the product's long-life cycle. In addition to the powerful computing engine, FSB-868G is equipped with USB2.0 ports, one Mini-DIN PS/2 keyboard & mouse connector, one IrDA header and one standard Floppy Disk Drive. Moreover, it supports Ultra ATA 100, four SATA II and CompactFlash Type II storages. These versatile expansion interfaces bring FSB-868 great flexibility to serve varying application demands. Its huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU Intel 945G + Intel ICH7 (ICH7R) DDR2 533/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated GMA950 2D/3D Graphics Accelerator, VGA Support, Dual-channel LVDS Output (Optional) AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 1, SATA 3.0Gb/s x 4 & CompactFlash? Type 2 x 1 USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 PICMG 1.0

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC With Intel Core 2 Duo LGA775 Processor - FSB-868G - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC With Intel Core 2 Duo LGA775 Processor
FSB-868G
Full-Size SBC With Intel Core 2 Duo LGA775 Processor FSB-868G
FSB-868G supports dual channel DDRII 533/667 system memory up to 2GB. The VGA Controller of FSB-868G integrates Intel 945G chipset with core frequency up to 400MHz and integrates GMA950 2D/3D graphics accelerator to provide higher performance to graphic processing. AAEON has Intel's long-term supply commitment and guarantees the product's long-life cycle. In addition to the powerful computing engine, FSB-868G is equipped with USB2.0 ports, one Mini-DIN PS/2 keyboard & mouse connector, one IrDA header and one standard Floppy Disk Drive. Moreover, it supports Ultra ATA 100, four SATA II and CompactFlash Type II storages. These versatile expansion interfaces bring FSB-868 great flexibility to serve varying application demands. Its huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU Intel 945G + Intel ICH7 (ICH7R) DDR2 533/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated GMA950 2D/3D Graphics Accelerator, VGA Support, Dual-channel LVDS Output (Optional) AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 1, SATA 3.0Gb/s x 4 & CompactFlash? Type 2 x 1 USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 PICMG 1.0

FSB-868G supports dual channel DDRII 533/667 system memory up to 2GB. The VGA Controller of FSB-868G integrates Intel 945G chipset with core frequency up to 400MHz and integrates GMA950 2D/3D graphics accelerator to provide higher performance to graphic processing. AAEON has Intel's long-term supply commitment and guarantees the product's long-life cycle.

In addition to the powerful computing engine, FSB-868G is equipped with USB2.0 ports, one Mini-DIN PS/2 keyboard & mouse connector, one IrDA header and one standard Floppy Disk Drive. Moreover, it supports Ultra ATA 100, four SATA II and CompactFlash Type II storages. These versatile expansion interfaces bring FSB-868 great flexibility to serve varying application demands. Its huge capacity and excellent compatibility are also ideal for system integrators for system planning and device combinations.

Applications

  • Network Security
  • Factory Automation
  • Machine Automation
  • Transportation/ITS
  • DVR/Surveillance
  • Telecom
  • Application Server

Features

  • Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU
  • Intel 945G + Intel ICH7 (ICH7R)
  • DDR2 533/667 Memory Up To 4 GB
  • 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional)
  • Integrated GMA950 2D/3D Graphics Accelerator, VGA Support, Dual-channel LVDS Output (Optional)
  • AC97 Codec Audio Daughter Board (Optional)
  • Ultra ATA100 x 1, SATA 3.0Gb/s x 4 & CompactFlash? Type 2 x 1
  • USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1
  • ISA, PCI, PCI-Express Expansions
  • ATX 2.1
  • PICMG 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-868G
Product Name Full-Size SBC With Intel Core 2 Duo LGA775 Processor
Processor / CPU Intel® Pentium® 4/ Celeron® D/ Core™ 2 Duo , LGA 775 Package, FSB 533/800/1066 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ARK-2121F-U0A2E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 8000 MB
View Details
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor - FSB-G41H - Aaeon Systems Inc.
Specs
Processor / CPU LGA 775 Intel® Core™ 2 Quad/Core™ 2 Duo/ Pentium® D/ Celeron®, FSB 800/1066/1333 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details