Aaeon Systems Inc. 3.5" SubCompact Board with Intel 2nd Generation Core i5 Mobile/ Celeron Processor GENE-QM67

Description
The GENE-QM67 is a 3.5" subcompact board with an on-board Intel® 2nd generation core™ i5 mobile/ celeron® processor, that supports SODIMM DDR3 1066/1333, Max. 8 GB, up to 24-bit dual-channel LVDS, DVI . Intel® QM67 chipset provides two SATA 6.0Gb/s, CFast™, 3 RS-232, RS-232/422/485 (auto flow), 8 USB, two Gigabit Ethernet LAN port, two Mini-PCIe interface for application. Able to support matrix displays with rich I/O, the GENE-QM67 is a great solution featuring a low power consumption and small footprint for Industrial Automation, Transportation and Test & Measurements. Applications Industrial Automation Transportation Test & Measurement Features Intel® 2nd Generation Core™ i5 Mobile/ Celeron® (32nm)Processor Intel® QM67 SODIMM DDR3 1066/1333, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI 2CH HD Audio SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1 USB2.0 x 8, COM x 4, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT with Intel® QM67
Description
The GENE-QM67 is a 3.5" subcompact board with an on-board Intel® 2nd generation core™ i5 mobile/ celeron® processor, that supports SODIMM DDR3 1066/1333, Max. 8 GB, up to 24-bit dual-channel LVDS, DVI . Intel® QM67 chipset provides two SATA 6.0Gb/s, CFast™, 3 RS-232, RS-232/422/485 (auto flow), 8 USB, two Gigabit Ethernet LAN port, two Mini-PCIe interface for application. Able to support matrix displays with rich I/O, the GENE-QM67 is a great solution featuring a low power consumption and small footprint for Industrial Automation, Transportation and Test & Measurements. Applications Industrial Automation Transportation Test & Measurement Features Intel® 2nd Generation Core™ i5 Mobile/ Celeron® (32nm)Processor Intel® QM67 SODIMM DDR3 1066/1333, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI 2CH HD Audio SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1 USB2.0 x 8, COM x 4, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT with Intel® QM67

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board with Intel 2nd Generation Core i5 Mobile/ Celeron Processor
GENE-QM67
3.5" SubCompact Board with Intel 2nd Generation Core i5 Mobile/ Celeron Processor GENE-QM67
The GENE-QM67 is a 3.5" subcompact board with an on-board Intel® 2nd generation core™ i5 mobile/ celeron® processor, that supports SODIMM DDR3 1066/1333, Max. 8 GB, up to 24-bit dual-channel LVDS, DVI . Intel® QM67 chipset provides two SATA 6.0Gb/s, CFast™, 3 RS-232, RS-232/422/485 (auto flow), 8 USB, two Gigabit Ethernet LAN port, two Mini-PCIe interface for application. Able to support matrix displays with rich I/O, the GENE-QM67 is a great solution featuring a low power consumption and small footprint for Industrial Automation, Transportation and Test & Measurements. Applications Industrial Automation Transportation Test & Measurement Features Intel® 2nd Generation Core™ i5 Mobile/ Celeron® (32nm)Processor Intel® QM67 SODIMM DDR3 1066/1333, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI 2CH HD Audio SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1 USB2.0 x 8, COM x 4, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT with Intel® QM67

The GENE-QM67 is a 3.5" subcompact board with an on-board Intel® 2nd generation core™ i5 mobile/ celeron® processor, that supports SODIMM DDR3 1066/1333, Max. 8 GB, up to 24-bit dual-channel LVDS, DVI . Intel® QM67 chipset provides two SATA 6.0Gb/s, CFast™, 3 RS-232, RS-232/422/485 (auto flow), 8 USB, two Gigabit Ethernet LAN port, two Mini-PCIe interface for application. Able to support matrix displays with rich I/O, the GENE-QM67 is a great solution featuring a low power consumption and small footprint for Industrial Automation, Transportation and Test & Measurements.

Applications

  • Industrial Automation

  • Transportation

  • Test & Measurement

Features

  • Intel® 2nd Generation Core™ i5 Mobile/ Celeron® (32nm)Processor

  • Intel® QM67

  • SODIMM DDR3 1066/1333, Max. 8 GB

  • Gigabit Ethernet x 2

  • CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI

  • 2CH HD Audio

  • SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1

  • USB2.0 x 8, COM x 4, 8-bit Digital I/O

  • Mini Card x 1

  • +12V Only Operation

  • Supports iAMT with Intel® QM67
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-QM67
Product Name 3.5" SubCompact Board with Intel 2nd Generation Core i5 Mobile/ Celeron Processor
Processor / CPU Intel® 2nd Generation Core™ i5/ Celeron® (32nm)
Chipset Intel Chipset
Features RJ-45 Connectors
Main Memory 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-217N-S6A2E-ND - DigiKey
Specs
CPU Speed 1100 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8548E with E500 Core
Computer Bus PCI-X; PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details