Aaeon Systems Inc. 3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors GENE-LN05W1 Rev. B

Description
GENE-LN05W1 Rev. B is a wide temp board capable of withstanding temperatures such as -4° F ~ 158 ° F (-20° C ~ +70 ° C) and is powered by the Intel® Atom™ N455/D525 Processors with Intel® ICH8M chipset. The Ethernet chipsets are Intel® 82567V & 82583V. Its system memory supports up to 2 GB of DDR3 667/800 memory for the N455 processor and up to 4 GB of DDR3 667/800 SODIMM for the D525 processor in one 204-pin SODIMM socket. For high-speed network transmissions, the GENE-LN05W1 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Furthermore, the GENE-LN05W1 offers seven USB 2.0 ports, six COM ports, one Parallel port, one CompactFlash™ and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05W1 a great embedded solution to expand and connect with various appliances. GENE-LN05W1 supports ample storage and interfaces for operating systems through the two SATA3.0 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 Rev. B comes standard with +12VDC input support with optional +5VDC input support with the N455 processor to fit diverse power supply solutions. If you are looking to install a reliable, powerful and easy-to-use single board computer, the GENE-LN05W1 Rev. B is an ideal solution. Applications Industrial Automation Transportation Defense & Government Features Intel® Atom™ N455/D525 Processor Intel® ICH8M DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455 Gigabit Ethernet x 2 CRT, 18/24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Onboard Trusted Platform Module (Optional)
Description
GENE-LN05W1 Rev. B is a wide temp board capable of withstanding temperatures such as -4° F ~ 158 ° F (-20° C ~ +70 ° C) and is powered by the Intel® Atom™ N455/D525 Processors with Intel® ICH8M chipset. The Ethernet chipsets are Intel® 82567V & 82583V. Its system memory supports up to 2 GB of DDR3 667/800 memory for the N455 processor and up to 4 GB of DDR3 667/800 SODIMM for the D525 processor in one 204-pin SODIMM socket. For high-speed network transmissions, the GENE-LN05W1 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Furthermore, the GENE-LN05W1 offers seven USB 2.0 ports, six COM ports, one Parallel port, one CompactFlash™ and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05W1 a great embedded solution to expand and connect with various appliances. GENE-LN05W1 supports ample storage and interfaces for operating systems through the two SATA3.0 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 Rev. B comes standard with +12VDC input support with optional +5VDC input support with the N455 processor to fit diverse power supply solutions. If you are looking to install a reliable, powerful and easy-to-use single board computer, the GENE-LN05W1 Rev. B is an ideal solution. Applications Industrial Automation Transportation Defense & Government Features Intel® Atom™ N455/D525 Processor Intel® ICH8M DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455 Gigabit Ethernet x 2 CRT, 18/24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Onboard Trusted Platform Module (Optional)

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors
GENE-LN05W1 Rev. B
3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors GENE-LN05W1 Rev. B
GENE-LN05W1 Rev. B is a wide temp board capable of withstanding temperatures such as -4° F ~ 158 ° F (-20° C ~ +70 ° C) and is powered by the Intel® Atom™ N455/D525 Processors with Intel® ICH8M chipset. The Ethernet chipsets are Intel® 82567V & 82583V. Its system memory supports up to 2 GB of DDR3 667/800 memory for the N455 processor and up to 4 GB of DDR3 667/800 SODIMM for the D525 processor in one 204-pin SODIMM socket. For high-speed network transmissions, the GENE-LN05W1 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Furthermore, the GENE-LN05W1 offers seven USB 2.0 ports, six COM ports, one Parallel port, one CompactFlash™ and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05W1 a great embedded solution to expand and connect with various appliances. GENE-LN05W1 supports ample storage and interfaces for operating systems through the two SATA3.0 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 Rev. B comes standard with +12VDC input support with optional +5VDC input support with the N455 processor to fit diverse power supply solutions. If you are looking to install a reliable, powerful and easy-to-use single board computer, the GENE-LN05W1 Rev. B is an ideal solution. Applications Industrial Automation Transportation Defense & Government Features Intel® Atom™ N455/D525 Processor Intel® ICH8M DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455 Gigabit Ethernet x 2 CRT, 18/24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Onboard Trusted Platform Module (Optional)

GENE-LN05W1 Rev. B is a wide temp board capable of withstanding temperatures such as -4° F ~ 158 ° F (-20° C ~ +70 ° C) and is powered by the Intel® Atom™ N455/D525 Processors with Intel® ICH8M chipset. The Ethernet chipsets are Intel® 82567V & 82583V. Its system memory supports up to 2 GB of DDR3 667/800 memory for the N455 processor and up to 4 GB of DDR3 667/800 SODIMM for the D525 processor in one 204-pin SODIMM socket. For high-speed network transmissions, the GENE-LN05W1 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Furthermore, the GENE-LN05W1 offers seven USB 2.0 ports, six COM ports, one Parallel port, one CompactFlash™ and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05W1 a great embedded solution to expand and connect with various appliances.


GENE-LN05W1 supports ample storage and interfaces for operating systems through the two SATA3.0 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 Rev. B comes standard with +12VDC input support with optional +5VDC input support with the N455 processor to fit diverse power supply solutions.


If you are looking to install a reliable, powerful and easy-to-use single board computer, the GENE-LN05W1 Rev. B is an ideal solution.

Applications

  • Industrial Automation
  • Transportation
  • Defense & Government

Features

  • Intel® Atom™ N455/D525 Processor

  • Intel® ICH8M

  • DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525

  • DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455

  • Gigabit Ethernet x 2

  • CRT, 18/24-bit Single Channel LVDS LCD

  • 2CH HD Audio

  • SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1

  • USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O

  • Onboard 4/5/8-wire Resistive Touch Screen Controller

  • Mini Card x 1

  • +12V or +5V (Optional)

  • Onboard Trusted Platform Module (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-LN05W1 Rev. B
Product Name 3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors
Processor / CPU Intel® Atom™ N455/D525 1.8 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - DS-370GF-U0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
3.5
Specs
Processor / CPU Onboard Intel® Atom™ N270 Processor 1.6 GHz , FSB 533 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-VL-EPU-3312-EBP-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1750 MHz
Features Watchdog Timer
View Details