Aaeon Systems Inc. 3.5" SubCompact Board With Onboard Intel Atom N270 Processor GENE-9455 Rev. B

Description
The GENE-9455 comes with the Intel® Atom N270 processor 1.6GHz with a front side bus of 533MHz. A 200-pin SODIMM socket can be populated with up to 2GB of DDR2 memory at 400 or 533 MHz. Two Intel® 82574L Ethernet controllers provide connection to multiple Gigabit networks enabling high bandwidth network communication. Storage needs are well met with one IDE, two SATA II and one Type II CompactFlash™ connectors for storage. The Mini PCI and AAEON's ECX Proprietary Expansion interfaces allow for the addition of a wide range of peripheral devices including wireless communication or customized functions. The GENE-9455 also offers standard features such as four USB 2.0 ports, four COM ports, one 8-bit programmable digital I/O interface and an optional 4/5/8-wire touchscreen controller. The flexibility of the GENE-9455 offers users distinct advantages when it comes to space and budget limitations. "One of the most exciting features of the Intel® Atom™ processors is the performance that can be achieved in such a small form factor and within such a small power envelope. The GENE-9455 takes advantage of these characteristics to meet the needs for mobility in the embedded market place. With the integrated display technology that Intel® has been so successful at delivering, we are able to offer this small form factor board with CRT and LCD support in simultaneous or dual view modes. With support for CRT, LVDS, NTSC & PAL standard S-terminal as well as composite video connector and optional DVI-I port, the GENE-9455 satisfies nearly all display requirements. This, in addition to the audio features such as Mic-in, CD-in, Line-in and Line-out function supporting AC97 2.3 codec 2CH, make this a great product for multimedia applications," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Features Onboard Intel® Atom™ N270 Processor With 1.6 GHz Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, Dual LVDS LCDs: 18-bit Dual-Channel LVDS LCD + 24-bit Dual-Channel LVDS LCD AC97 2.3 Codec 2CH Audio SATA 1.5Gb/s x 1, CompactFlash™ x 1 USB2.0 x 6, COM x 4, Parallel x 1, 8-bit Digital I/O Mini PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional)
Description
The GENE-9455 comes with the Intel® Atom N270 processor 1.6GHz with a front side bus of 533MHz. A 200-pin SODIMM socket can be populated with up to 2GB of DDR2 memory at 400 or 533 MHz. Two Intel® 82574L Ethernet controllers provide connection to multiple Gigabit networks enabling high bandwidth network communication. Storage needs are well met with one IDE, two SATA II and one Type II CompactFlash™ connectors for storage. The Mini PCI and AAEON's ECX Proprietary Expansion interfaces allow for the addition of a wide range of peripheral devices including wireless communication or customized functions. The GENE-9455 also offers standard features such as four USB 2.0 ports, four COM ports, one 8-bit programmable digital I/O interface and an optional 4/5/8-wire touchscreen controller. The flexibility of the GENE-9455 offers users distinct advantages when it comes to space and budget limitations. "One of the most exciting features of the Intel® Atom™ processors is the performance that can be achieved in such a small form factor and within such a small power envelope. The GENE-9455 takes advantage of these characteristics to meet the needs for mobility in the embedded market place. With the integrated display technology that Intel® has been so successful at delivering, we are able to offer this small form factor board with CRT and LCD support in simultaneous or dual view modes. With support for CRT, LVDS, NTSC & PAL standard S-terminal as well as composite video connector and optional DVI-I port, the GENE-9455 satisfies nearly all display requirements. This, in addition to the audio features such as Mic-in, CD-in, Line-in and Line-out function supporting AC97 2.3 codec 2CH, make this a great product for multimedia applications," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Features Onboard Intel® Atom™ N270 Processor With 1.6 GHz Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, Dual LVDS LCDs: 18-bit Dual-Channel LVDS LCD + 24-bit Dual-Channel LVDS LCD AC97 2.3 Codec 2CH Audio SATA 1.5Gb/s x 1, CompactFlash™ x 1 USB2.0 x 6, COM x 4, Parallel x 1, 8-bit Digital I/O Mini PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional)

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With Onboard Intel Atom N270 Processor
GENE-9455 Rev. B
3.5" SubCompact Board With Onboard Intel Atom N270 Processor GENE-9455 Rev. B
The GENE-9455 comes with the Intel® Atom N270 processor 1.6GHz with a front side bus of 533MHz. A 200-pin SODIMM socket can be populated with up to 2GB of DDR2 memory at 400 or 533 MHz. Two Intel® 82574L Ethernet controllers provide connection to multiple Gigabit networks enabling high bandwidth network communication. Storage needs are well met with one IDE, two SATA II and one Type II CompactFlash™ connectors for storage. The Mini PCI and AAEON's ECX Proprietary Expansion interfaces allow for the addition of a wide range of peripheral devices including wireless communication or customized functions. The GENE-9455 also offers standard features such as four USB 2.0 ports, four COM ports, one 8-bit programmable digital I/O interface and an optional 4/5/8-wire touchscreen controller. The flexibility of the GENE-9455 offers users distinct advantages when it comes to space and budget limitations. "One of the most exciting features of the Intel® Atom™ processors is the performance that can be achieved in such a small form factor and within such a small power envelope. The GENE-9455 takes advantage of these characteristics to meet the needs for mobility in the embedded market place. With the integrated display technology that Intel® has been so successful at delivering, we are able to offer this small form factor board with CRT and LCD support in simultaneous or dual view modes. With support for CRT, LVDS, NTSC & PAL standard S-terminal as well as composite video connector and optional DVI-I port, the GENE-9455 satisfies nearly all display requirements. This, in addition to the audio features such as Mic-in, CD-in, Line-in and Line-out function supporting AC97 2.3 codec 2CH, make this a great product for multimedia applications," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Features Onboard Intel® Atom™ N270 Processor With 1.6 GHz Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, Dual LVDS LCDs: 18-bit Dual-Channel LVDS LCD + 24-bit Dual-Channel LVDS LCD AC97 2.3 Codec 2CH Audio SATA 1.5Gb/s x 1, CompactFlash™ x 1 USB2.0 x 6, COM x 4, Parallel x 1, 8-bit Digital I/O Mini PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional)

The GENE-9455 comes with the Intel® Atom N270 processor 1.6GHz with a front side bus of 533MHz. A 200-pin SODIMM socket can be populated with up to 2GB of DDR2 memory at 400 or 533 MHz. Two Intel® 82574L Ethernet controllers provide connection to multiple Gigabit networks enabling high bandwidth network communication. Storage needs are well met with one IDE, two SATA II and one Type II CompactFlash™ connectors for storage. The Mini PCI and AAEON's ECX Proprietary Expansion interfaces allow for the addition of a wide range of peripheral devices including wireless communication or customized functions. The GENE-9455 also offers standard features such as four USB 2.0 ports, four COM ports, one 8-bit programmable digital I/O interface and an optional 4/5/8-wire touchscreen controller. The flexibility of the GENE-9455 offers users distinct advantages when it comes to space and budget limitations.

"One of the most exciting features of the Intel® Atom™ processors is the performance that can be achieved in such a small form factor and within such a small power envelope. The GENE-9455 takes advantage of these characteristics to meet the needs for mobility in the embedded market place. With the integrated display technology that Intel® has been so successful at delivering, we are able to offer this small form factor board with CRT and LCD support in simultaneous or dual view modes. With support for CRT, LVDS, NTSC & PAL standard S-terminal as well as composite video connector and optional DVI-I port, the GENE-9455 satisfies nearly all display requirements. This, in addition to the audio features such as Mic-in, CD-in, Line-in and Line-out function supporting AC97 2.3 codec 2CH, make this a great product for multimedia applications," said Mac Lin, Product Manager of AAEON's Embedded Computing Division.

Applications

  • Digital Signage

  • Building/ Factory Automation

  • Panel PC

  • KIOSK

Features

  • Onboard Intel® Atom™ N270 Processor With 1.6 GHz

  • Intel® 945GSE + ICH7M

  • SODIMM DDR2 400/533, Max. 2 GB

  • Gigabit Ethernet x 2

  • CRT, Dual LVDS LCDs: 18-bit Dual-Channel LVDS LCD + 24-bit
    Dual-Channel LVDS LCD

  • AC97 2.3 Codec 2CH Audio

  • SATA 1.5Gb/s x 1, CompactFlash™ x 1

  • USB2.0 x 6, COM x 4, Parallel x 1, 8-bit Digital I/O

  • Mini PCI x 1, Mini Card x 1

  • +12V Only Operation

  • Onboard Trusted Platform Module (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-9455 Rev. B
Product Name 3.5" SubCompact Board With Onboard Intel Atom N270 Processor
Processor / CPU Onboard Intel® Atom™ N270 Processor 1.6 GHz , FSB 533 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286F-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
3.5
Specs
Processor / CPU Intel® Atom™ E680 1.6GHz/ E620 600MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Gecko - EPIC-2b - VersaLogic Corporation
VersaLogic Corporation
Specs
Processor / CPU AMD GX 500
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
CPU Speed 500 MHz
View Details