Aaeon Systems Inc. 3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors GENE-LN05 Rev. B

Description
The GENE-LN05 adopts the Intel® Atom™ N455/D525 Processor with Intel® ICH8M chipset. For the system memory, the GENE-LN05 supports up 4 GB For Intel Atom D525 and 2 GB for Atom N455 for the DDR3 800 SODIMM. For high-speed network transmissions, the GENE-LN05 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Moreover, the GENE-LN05 deploys seven USB 2.0 ports, six COM ports, one Parallel port, and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05 a great embedded solution to expand and connect with required devices. "The GENE-LN05 features the some of the latest Intel® technology to achieve high performance with low power consumption. Its small but feature-rich footprint allows this single board computer to meet the versatility demands of many embedded applications," said John Funk, Product Specialist of AAEON's Embedded Computing Division. "This model has an onboard touch screen device that will support a 4/5/8-wire resistive touch screen and it supports simultaneous displays via the CRT and 18-bit single channel LVDS interfaces. The inclusion of two-channel HD Audio makes the GENE-LN05 perfect for multi-media applications such as supermarket, outdoor billboard, and Digital Signage. This model has expansion options in the form of two Mini-Card interfaces and an LPC bus to provide flexibility to fulfill diverse requirements," added John. The GENE-LN05 supports ample storage and interfaces for operating systems through the two SATA2 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 can support +5VDC or +12VDC input to fit various power supply solutions. Applications Industrial Automation Transportation Defense & Government Features Intel® Atom™ N455/D525 Processor Intel® ICH8M DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455 Gigabit Ethernet x 2 CRT, 18/24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Onboard Trusted Platform Module (Optional)
Description
The GENE-LN05 adopts the Intel® Atom™ N455/D525 Processor with Intel® ICH8M chipset. For the system memory, the GENE-LN05 supports up 4 GB For Intel Atom D525 and 2 GB for Atom N455 for the DDR3 800 SODIMM. For high-speed network transmissions, the GENE-LN05 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Moreover, the GENE-LN05 deploys seven USB 2.0 ports, six COM ports, one Parallel port, and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05 a great embedded solution to expand and connect with required devices. "The GENE-LN05 features the some of the latest Intel® technology to achieve high performance with low power consumption. Its small but feature-rich footprint allows this single board computer to meet the versatility demands of many embedded applications," said John Funk, Product Specialist of AAEON's Embedded Computing Division. "This model has an onboard touch screen device that will support a 4/5/8-wire resistive touch screen and it supports simultaneous displays via the CRT and 18-bit single channel LVDS interfaces. The inclusion of two-channel HD Audio makes the GENE-LN05 perfect for multi-media applications such as supermarket, outdoor billboard, and Digital Signage. This model has expansion options in the form of two Mini-Card interfaces and an LPC bus to provide flexibility to fulfill diverse requirements," added John. The GENE-LN05 supports ample storage and interfaces for operating systems through the two SATA2 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 can support +5VDC or +12VDC input to fit various power supply solutions. Applications Industrial Automation Transportation Defense & Government Features Intel® Atom™ N455/D525 Processor Intel® ICH8M DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455 Gigabit Ethernet x 2 CRT, 18/24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Onboard Trusted Platform Module (Optional)

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors
GENE-LN05 Rev. B
3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors GENE-LN05 Rev. B
The GENE-LN05 adopts the Intel® Atom™ N455/D525 Processor with Intel® ICH8M chipset. For the system memory, the GENE-LN05 supports up 4 GB For Intel Atom D525 and 2 GB for Atom N455 for the DDR3 800 SODIMM. For high-speed network transmissions, the GENE-LN05 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Moreover, the GENE-LN05 deploys seven USB 2.0 ports, six COM ports, one Parallel port, and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05 a great embedded solution to expand and connect with required devices. "The GENE-LN05 features the some of the latest Intel® technology to achieve high performance with low power consumption. Its small but feature-rich footprint allows this single board computer to meet the versatility demands of many embedded applications," said John Funk, Product Specialist of AAEON's Embedded Computing Division. "This model has an onboard touch screen device that will support a 4/5/8-wire resistive touch screen and it supports simultaneous displays via the CRT and 18-bit single channel LVDS interfaces. The inclusion of two-channel HD Audio makes the GENE-LN05 perfect for multi-media applications such as supermarket, outdoor billboard, and Digital Signage. This model has expansion options in the form of two Mini-Card interfaces and an LPC bus to provide flexibility to fulfill diverse requirements," added John. The GENE-LN05 supports ample storage and interfaces for operating systems through the two SATA2 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 can support +5VDC or +12VDC input to fit various power supply solutions. Applications Industrial Automation Transportation Defense & Government Features Intel® Atom™ N455/D525 Processor Intel® ICH8M DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455 Gigabit Ethernet x 2 CRT, 18/24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 1 +12V or +5V (Optional) Onboard Trusted Platform Module (Optional)

The GENE-LN05 adopts the Intel® Atom™ N455/D525 Processor with Intel® ICH8M chipset. For the system memory, the GENE-LN05 supports up 4 GB For Intel Atom D525 and 2 GB for Atom N455 for the DDR3 800 SODIMM. For high-speed network transmissions, the GENE-LN05 equips two 10/100/1000Base-TX RJ-45 ports to offer high speed Ethernet communications. Moreover, the GENE-LN05 deploys seven USB 2.0 ports, six COM ports, one Parallel port, and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05 a great embedded solution to expand and connect with required devices.

"The GENE-LN05 features the some of the latest Intel® technology to achieve high performance with low power consumption. Its small but feature-rich footprint allows this single board computer to meet the versatility demands of many embedded applications," said John Funk, Product Specialist of AAEON's Embedded Computing Division. "This model has an onboard touch screen device that will support a 4/5/8-wire resistive touch screen and it supports simultaneous displays via the CRT and 18-bit single channel LVDS interfaces. The inclusion of two-channel HD Audio makes the GENE-LN05 perfect for multi-media applications such as supermarket, outdoor billboard, and Digital Signage. This model has expansion options in the form of two Mini-Card interfaces and an LPC bus to provide flexibility to fulfill diverse requirements," added John.

The GENE-LN05 supports ample storage and interfaces for operating systems through the two SATA2 channels and one Type 2 CompactFlash™ socket. In addition, this model equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems. The GENE-LN05 can support +5VDC or +12VDC input to fit various power supply solutions.

Applications

  • Industrial Automation
  • Transportation
  • Defense & Government

Features

  • Intel® Atom™ N455/D525 Processor

  • Intel® ICH8M

  • DDR3 800 SODIMM, Max. 4 GB For Intel Atom D525

  • DDR3 800 SODIMM, Max. 2 GB For Intel Atom N455

  • Gigabit Ethernet x 2

  • CRT, 18/24-bit Single Channel LVDS LCD

  • 2CH HD Audio

  • SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1

  • USB2.0 x 7, COM x 6, Parallel x 1, 8-bit Digital I/O

  • Onboard 4/5/8-wire Resistive Touch Screen Controller

  • Mini Card x 1

  • +12V or +5V (Optional)

  • Onboard Trusted Platform Module (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-LN05 Rev. B
Product Name 3.5" SubCompact Board With Intel® Atom™ N455/D525 Processors
Processor / CPU Intel® Atom™ N455/D525 1.8 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

PowerQUICC II MPC8270 ProcessorPMC -  - ELMA Electronic Inc.
Specs
Processor / CPU PPC603e
Computer Bus PCI
CPU Speed 400 to 450 MHz
View Details
EPIC Industrial Intel®Quad Core Single Board Computer - EPX-C414-3845 - WINSYSTEMS, INC.
Specs
Processor / CPU Quad-Core Intel® Xeon®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1910 MHz
View Details