Aaeon Systems Inc. 3.5" SubCompact Board With Intel Core 2 Duo/ Celeron M (65nm) Processors GENE-9655

Description
The GENE-9655 adopts the Intel® GME965 + ICH8M chipset and has the Socket-P that can accept an Intel® Core™ 2 Duo/ Celeron® M (65nm) processor, such as the 2.2GHz T7500. The board can also be ordered with the option to have an Intel® BGA processor embedded on it in place of the processor socket. The GENE-9655 supports up to 2 GB of DDR2 533/667 memory in its one 200-pin SODIMM socket. For high-speed network communications, the GENE-9655 features the Intel® 82574L and Intel® 82566MM chipsets which support two Gigabit Ethernet ports to provide fast data transmission. Another key feature of the GENE-9655 is the multiple I/O interfaces, such as six USB2.0 ports, three RS-232 ports, one switchable RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse and an 8-bit programmable Digital I/O interface. Furthermore, the storage and operating system implementation of the GENE-9655 can take advantage of the one SATA II connector and one Type II CompactFlash™ socket. "The GENE-9655 has expansion options in the form of a Mini-PCI interface and a Mini Card (Mini-PCI-Express) interface that can support 3G modules as well as a large number of commercially-availab le devices to satisfy customers' versatile requirements. In addition, the GENE-9655 equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. "In addition, this model supports CRT/LCD, DVI/LCD simultaneous and dual view displays for video and multimedia applications. The display device is integrated into the Intel® GME965 and shares system memory, up to 384 MB with DVMT 4.0 support. The CRT resolution is up to 1920x1440 and LCD and DVI resolution can go up to 1920x1200. The LCD interface of GENE-9655 can support up to 24-bit dual-channel LVDS. The GENE-9655 comes standard with the DVI-I connector, but we also offer a version that has the15-pin CRT connector in the DVI connector's place," added Mac. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Medical Euqipment Features Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M SODIMM DDR2 533/667, Max. 2 GB Gigabit Ethernet x 2 DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD 2CH Audio SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional)
Description
The GENE-9655 adopts the Intel® GME965 + ICH8M chipset and has the Socket-P that can accept an Intel® Core™ 2 Duo/ Celeron® M (65nm) processor, such as the 2.2GHz T7500. The board can also be ordered with the option to have an Intel® BGA processor embedded on it in place of the processor socket. The GENE-9655 supports up to 2 GB of DDR2 533/667 memory in its one 200-pin SODIMM socket. For high-speed network communications, the GENE-9655 features the Intel® 82574L and Intel® 82566MM chipsets which support two Gigabit Ethernet ports to provide fast data transmission. Another key feature of the GENE-9655 is the multiple I/O interfaces, such as six USB2.0 ports, three RS-232 ports, one switchable RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse and an 8-bit programmable Digital I/O interface. Furthermore, the storage and operating system implementation of the GENE-9655 can take advantage of the one SATA II connector and one Type II CompactFlash™ socket. "The GENE-9655 has expansion options in the form of a Mini-PCI interface and a Mini Card (Mini-PCI-Express) interface that can support 3G modules as well as a large number of commercially-availab le devices to satisfy customers' versatile requirements. In addition, the GENE-9655 equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. "In addition, this model supports CRT/LCD, DVI/LCD simultaneous and dual view displays for video and multimedia applications. The display device is integrated into the Intel® GME965 and shares system memory, up to 384 MB with DVMT 4.0 support. The CRT resolution is up to 1920x1440 and LCD and DVI resolution can go up to 1920x1200. The LCD interface of GENE-9655 can support up to 24-bit dual-channel LVDS. The GENE-9655 comes standard with the DVI-I connector, but we also offer a version that has the15-pin CRT connector in the DVI connector's place," added Mac. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Medical Euqipment Features Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M SODIMM DDR2 533/667, Max. 2 GB Gigabit Ethernet x 2 DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD 2CH Audio SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional)

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With Intel Core 2 Duo/ Celeron M (65nm) Processors
GENE-9655
3.5" SubCompact Board With Intel Core 2 Duo/ Celeron M (65nm) Processors GENE-9655
The GENE-9655 adopts the Intel® GME965 + ICH8M chipset and has the Socket-P that can accept an Intel® Core™ 2 Duo/ Celeron® M (65nm) processor, such as the 2.2GHz T7500. The board can also be ordered with the option to have an Intel® BGA processor embedded on it in place of the processor socket. The GENE-9655 supports up to 2 GB of DDR2 533/667 memory in its one 200-pin SODIMM socket. For high-speed network communications, the GENE-9655 features the Intel® 82574L and Intel® 82566MM chipsets which support two Gigabit Ethernet ports to provide fast data transmission. Another key feature of the GENE-9655 is the multiple I/O interfaces, such as six USB2.0 ports, three RS-232 ports, one switchable RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse and an 8-bit programmable Digital I/O interface. Furthermore, the storage and operating system implementation of the GENE-9655 can take advantage of the one SATA II connector and one Type II CompactFlash™ socket. "The GENE-9655 has expansion options in the form of a Mini-PCI interface and a Mini Card (Mini-PCI-Express) interface that can support 3G modules as well as a large number of commercially-availab le devices to satisfy customers' versatile requirements. In addition, the GENE-9655 equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. "In addition, this model supports CRT/LCD, DVI/LCD simultaneous and dual view displays for video and multimedia applications. The display device is integrated into the Intel® GME965 and shares system memory, up to 384 MB with DVMT 4.0 support. The CRT resolution is up to 1920x1440 and LCD and DVI resolution can go up to 1920x1200. The LCD interface of GENE-9655 can support up to 24-bit dual-channel LVDS. The GENE-9655 comes standard with the DVI-I connector, but we also offer a version that has the15-pin CRT connector in the DVI connector's place," added Mac. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Medical Euqipment Features Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M SODIMM DDR2 533/667, Max. 2 GB Gigabit Ethernet x 2 DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD 2CH Audio SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional)

The GENE-9655 adopts the Intel® GME965 + ICH8M chipset and has the Socket-P that can accept an Intel® Core™ 2 Duo/ Celeron® M (65nm) processor, such as the 2.2GHz T7500. The board can also be ordered with the option to have an Intel® BGA processor embedded on it in place of the processor socket.

The GENE-9655 supports up to 2 GB of DDR2 533/667 memory in its one 200-pin SODIMM socket. For high-speed network communications, the GENE-9655 features the Intel® 82574L and Intel® 82566MM chipsets which support two Gigabit Ethernet ports to provide fast data transmission. Another key feature of the GENE-9655 is the multiple I/O interfaces, such as six USB2.0 ports, three RS-232 ports, one switchable RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse and an 8-bit programmable Digital I/O interface. Furthermore, the storage and operating system implementation of the GENE-9655 can take advantage of the one SATA II connector and one Type II CompactFlash™ socket.

"The GENE-9655 has expansion options in the form of a Mini-PCI interface and a Mini Card (Mini-PCI-Express) interface that can support 3G modules as well as a large number of commercially-available devices to satisfy customers' versatile requirements. In addition, the GENE-9655 equips optional onboard Trusted Platform Module (TPM) to provide high-level security capability for applications that demand locked down systems," said Mac Lin, Product Manager of AAEON's Embedded Computing Division. "In addition, this model supports CRT/LCD, DVI/LCD simultaneous and dual view displays for video and multimedia applications. The display device is integrated into the Intel® GME965 and shares system memory, up to 384 MB with DVMT 4.0 support. The CRT resolution is up to 1920x1440 and LCD and DVI resolution can go up to 1920x1200. The LCD interface of GENE-9655 can support up to 24-bit dual-channel LVDS. The GENE-9655 comes standard with the DVI-I connector, but we also offer a version that has the15-pin CRT connector in the DVI connector's place," added Mac.

Applications

  • Digital Signage
  • Building/ Factory Automation
  • Panel PC
  • KIOSK
  • Medical Euqipment

Features

  • Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz
  • Intel® GME965 + ICH8M
  • SODIMM DDR2 533/667, Max. 2 GB
  • Gigabit Ethernet x 2
  • DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD
  • 2CH Audio
  • SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • Mini-PCI x 1, Mini Card x 1
  • +12V Only Operation
  • Onboard Trusted Platform Module (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-9655
Product Name 3.5" SubCompact Board With Intel Core 2 Duo/ Celeron M (65nm) Processors
Processor / CPU Socket-P or onboard Intel® Core™ 2 Duo/ Celeron® M (65nm) processor up to 2.2 GHz, FSB 533/667/800 MHz (Socket-P)
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 384 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286G2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
Full-Size SBC With Intel Core 2 Duo LGA775 Processor - FSB-868G - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Pentium® 4/ Celeron® D/ Core™ 2 Duo , LGA 775 Package, FSB 533/800/1066 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details