Aaeon Systems Inc. Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor FSB-G41H

Description
The FSB-G41H utilizes the powerful Intel® CoreTM 2 Duo/CoreTM2 Quad / Pentium® D/Celeron® LGA775 Processers, with an impressive Front Side Bus (FSB) ranging from 800 to 1333 MHz. The Graphic Controller of the FSB-G41H makes use of the Intel® G41 integrated GMA X4500 graphics engine with maximum resolution on a CRT monitor of 2048 x 1536 (at 75Hz). Single board computers are perfect for industrial applications where the consumer is looking to optimize the cost and performance for their applications. The FSB-G41H delivers a solution with not only cost, but performance, as well. Equipped with the Intel® CoreTM series and brilliantly fast FSB, this makes it perfect for applications from simple machine control to complex graphics processing with arcade games. In addition to performance, AAEON's FSB-G41H provides memory expansion opportunities with two slots for 240-pin dual-channel DDR3 DIMM (up to 4 GB). FSB-G41H also provides multiple data storage and I/O ports. It comes with an IDE slot, four SATA 3.0 Gb/s ports with RAID, two COM ports (one with RS-232 and the other is RS-232/422/485), a CompactFlashTM slot, a floppy disk drive and seven USB 2.0 ports. FSB-G41H also comes with standard PS/2 ports for a keyboard and mouse. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz Intel G41+ ICH7R 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB) 10/100/1000Base-TX Ethernet x 2 Intel G41 Integrated GMA X4500 Graphic Engine HDAC Daughter Board Onboard SATA 3.0Gb/s x 4 Support RAID 0/1/5/10, IDE x 1, Floppy x 1, CompactFlash Type 2 x 1 COM x 2, USB2.0 x 7, Parallel x 1 , PCI-Express [x16] x 1, PCI-Express[x4] x 1, PCI x 4 Expansions ATX 2.1 PICMG 1.3
Description
The FSB-G41H utilizes the powerful Intel® CoreTM 2 Duo/CoreTM2 Quad / Pentium® D/Celeron® LGA775 Processers, with an impressive Front Side Bus (FSB) ranging from 800 to 1333 MHz. The Graphic Controller of the FSB-G41H makes use of the Intel® G41 integrated GMA X4500 graphics engine with maximum resolution on a CRT monitor of 2048 x 1536 (at 75Hz). Single board computers are perfect for industrial applications where the consumer is looking to optimize the cost and performance for their applications. The FSB-G41H delivers a solution with not only cost, but performance, as well. Equipped with the Intel® CoreTM series and brilliantly fast FSB, this makes it perfect for applications from simple machine control to complex graphics processing with arcade games. In addition to performance, AAEON's FSB-G41H provides memory expansion opportunities with two slots for 240-pin dual-channel DDR3 DIMM (up to 4 GB). FSB-G41H also provides multiple data storage and I/O ports. It comes with an IDE slot, four SATA 3.0 Gb/s ports with RAID, two COM ports (one with RS-232 and the other is RS-232/422/485), a CompactFlashTM slot, a floppy disk drive and seven USB 2.0 ports. FSB-G41H also comes with standard PS/2 ports for a keyboard and mouse. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz Intel G41+ ICH7R 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB) 10/100/1000Base-TX Ethernet x 2 Intel G41 Integrated GMA X4500 Graphic Engine HDAC Daughter Board Onboard SATA 3.0Gb/s x 4 Support RAID 0/1/5/10, IDE x 1, Floppy x 1, CompactFlash Type 2 x 1 COM x 2, USB2.0 x 7, Parallel x 1 , PCI-Express [x16] x 1, PCI-Express[x4] x 1, PCI x 4 Expansions ATX 2.1 PICMG 1.3

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor - FSB-G41H - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor
FSB-G41H
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor FSB-G41H
The FSB-G41H utilizes the powerful Intel® CoreTM 2 Duo/CoreTM2 Quad / Pentium® D/Celeron® LGA775 Processers, with an impressive Front Side Bus (FSB) ranging from 800 to 1333 MHz. The Graphic Controller of the FSB-G41H makes use of the Intel® G41 integrated GMA X4500 graphics engine with maximum resolution on a CRT monitor of 2048 x 1536 (at 75Hz). Single board computers are perfect for industrial applications where the consumer is looking to optimize the cost and performance for their applications. The FSB-G41H delivers a solution with not only cost, but performance, as well. Equipped with the Intel® CoreTM series and brilliantly fast FSB, this makes it perfect for applications from simple machine control to complex graphics processing with arcade games. In addition to performance, AAEON's FSB-G41H provides memory expansion opportunities with two slots for 240-pin dual-channel DDR3 DIMM (up to 4 GB). FSB-G41H also provides multiple data storage and I/O ports. It comes with an IDE slot, four SATA 3.0 Gb/s ports with RAID, two COM ports (one with RS-232 and the other is RS-232/422/485), a CompactFlashTM slot, a floppy disk drive and seven USB 2.0 ports. FSB-G41H also comes with standard PS/2 ports for a keyboard and mouse. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz Intel G41+ ICH7R 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB) 10/100/1000Base-TX Ethernet x 2 Intel G41 Integrated GMA X4500 Graphic Engine HDAC Daughter Board Onboard SATA 3.0Gb/s x 4 Support RAID 0/1/5/10, IDE x 1, Floppy x 1, CompactFlash Type 2 x 1 COM x 2, USB2.0 x 7, Parallel x 1 , PCI-Express [x16] x 1, PCI-Express[x4] x 1, PCI x 4 Expansions ATX 2.1 PICMG 1.3

The FSB-G41H utilizes the powerful Intel® CoreTM 2 Duo/CoreTM2 Quad / Pentium® D/Celeron® LGA775 Processers, with an impressive Front Side Bus (FSB) ranging from 800 to 1333 MHz. The Graphic Controller of the FSB-G41H makes use of the Intel® G41 integrated GMA X4500 graphics engine with maximum resolution on a CRT monitor of 2048 x 1536 (at 75Hz).

Single board computers are perfect for industrial applications where the consumer is looking to optimize the cost and performance for their applications. The FSB-G41H delivers a solution with not only cost, but performance, as well. Equipped with the Intel® CoreTM series and brilliantly fast FSB, this makes it perfect for applications from simple machine control to complex graphics processing with arcade games.

In addition to performance, AAEON's FSB-G41H provides memory expansion opportunities with two slots for 240-pin dual-channel DDR3 DIMM (up to 4 GB). FSB-G41H also provides multiple data storage and I/O ports. It comes with an IDE slot, four SATA 3.0 Gb/s ports with RAID, two COM ports (one with RS-232 and the other is RS-232/422/485), a CompactFlashTM slot, a floppy disk drive and seven USB 2.0 ports. FSB-G41H also comes with standard PS/2 ports for a keyboard and mouse.

Applications

  • Network Security
  • Factory Automation
  • Machine Automation
  • Transportation/ITS
  • DVR/Surveillance
  • Telecom
  • Application Server

Features

  • Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz
  • Intel G41+ ICH7R
  • 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB)
  • 10/100/1000Base-TX Ethernet x 2
  • Intel G41 Integrated GMA X4500 Graphic Engine
  • HDAC Daughter Board
  • Onboard SATA 3.0Gb/s x 4 Support RAID 0/1/5/10, IDE x 1, Floppy x 1, CompactFlash Type 2 x 1
  • COM x 2, USB2.0 x 7, Parallel x 1 ,
  • PCI-Express [x16] x 1, PCI-Express[x4] x 1, PCI x 4 Expansions
  • ATX 2.1
  • PICMG 1.3
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-G41H
Product Name Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor
Processor / CPU LGA 775 Intel® Core™ 2 Quad/Core™ 2 Duo/ Pentium® D/ Celeron®, FSB 800/1066/1333 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ESRP-CMS-U238V2-ND - DigiKey
Specs
CPU Speed 4400 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Specs
Processor / CPU Intel Xeon/LV Xeon
Computer Bus ISA/EISA; PCI
CPU Speed 3060 MHz
View Details
3.5
Specs
Processor / CPU Intel® Core™ i7/i5/Celeron® (32nm) up to 2.66GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details