Aaeon Systems Inc. 3.5" SubCompact Board With Intel Core 2 Duo/ Core Duo/ Celeron M (65nm) Processors GENE-9310

Description
GENE-9310 features one DDR SODIMM that supports DDRII 400/533/667 up to 2GB. The VGA/ LCD controller integrated in the Mobile Intel 945GM Express chipset which supports dual view/simultaneous display on the configuration of CRT/LCD, LCD/TV, CRT/TV, CRT/DVI, or LCD/DVI. (DVI port is on expansion card). This controller supports up to 36-bit dual channel LVDS TFT panel, DVI LCD panel and additional 48-bit Dual Channel LVDS LCD through expansion card. In addition, GENE-9310 offers two COM ports through one D-sub connector and the other internal pin-header. Furthermore, through expansion interface, customers can get four additional COM ports. Concerning the USB ports, GENE-9310 features a total of five USB 2.0 ports. Two are standard ports, and two are internal pin headers with the last one is extended from the extension card. The Intel Core 2 Duo processor and the integrated graphics engine of the Mobile Intel 945GM Express chipset offer one of the best combinations in revolutionary dual-core performance and breakthrough processor energy efficiency for versatile applications. In addition to making use of Intel's revolutionary platform, GENE-9310 also offers flexibility of expansion requirements in terms of the above characteristics. Applications Elevator Display Systems Portable devices Portable POS Building/ Factory Automation Compact Information System Medical Equipment Panel PC Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 8-bit Digital I/O, USB x 4, COM x 2 Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals
Description
GENE-9310 features one DDR SODIMM that supports DDRII 400/533/667 up to 2GB. The VGA/ LCD controller integrated in the Mobile Intel 945GM Express chipset which supports dual view/simultaneous display on the configuration of CRT/LCD, LCD/TV, CRT/TV, CRT/DVI, or LCD/DVI. (DVI port is on expansion card). This controller supports up to 36-bit dual channel LVDS TFT panel, DVI LCD panel and additional 48-bit Dual Channel LVDS LCD through expansion card. In addition, GENE-9310 offers two COM ports through one D-sub connector and the other internal pin-header. Furthermore, through expansion interface, customers can get four additional COM ports. Concerning the USB ports, GENE-9310 features a total of five USB 2.0 ports. Two are standard ports, and two are internal pin headers with the last one is extended from the extension card. The Intel Core 2 Duo processor and the integrated graphics engine of the Mobile Intel 945GM Express chipset offer one of the best combinations in revolutionary dual-core performance and breakthrough processor energy efficiency for versatile applications. In addition to making use of Intel's revolutionary platform, GENE-9310 also offers flexibility of expansion requirements in terms of the above characteristics. Applications Elevator Display Systems Portable devices Portable POS Building/ Factory Automation Compact Information System Medical Equipment Panel PC Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 8-bit Digital I/O, USB x 4, COM x 2 Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board With Intel Core 2 Duo/ Core Duo/ Celeron M (65nm) Processors
GENE-9310
3.5" SubCompact Board With Intel Core 2 Duo/ Core Duo/ Celeron M (65nm) Processors GENE-9310
GENE-9310 features one DDR SODIMM that supports DDRII 400/533/667 up to 2GB. The VGA/ LCD controller integrated in the Mobile Intel 945GM Express chipset which supports dual view/simultaneous display on the configuration of CRT/LCD, LCD/TV, CRT/TV, CRT/DVI, or LCD/DVI. (DVI port is on expansion card). This controller supports up to 36-bit dual channel LVDS TFT panel, DVI LCD panel and additional 48-bit Dual Channel LVDS LCD through expansion card. In addition, GENE-9310 offers two COM ports through one D-sub connector and the other internal pin-header. Furthermore, through expansion interface, customers can get four additional COM ports. Concerning the USB ports, GENE-9310 features a total of five USB 2.0 ports. Two are standard ports, and two are internal pin headers with the last one is extended from the extension card. The Intel Core 2 Duo processor and the integrated graphics engine of the Mobile Intel 945GM Express chipset offer one of the best combinations in revolutionary dual-core performance and breakthrough processor energy efficiency for versatile applications. In addition to making use of Intel's revolutionary platform, GENE-9310 also offers flexibility of expansion requirements in terms of the above characteristics. Applications Elevator Display Systems Portable devices Portable POS Building/ Factory Automation Compact Information System Medical Equipment Panel PC Features Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 8-bit Digital I/O, USB x 4, COM x 2 Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals

GENE-9310 features one DDR SODIMM that supports DDRII 400/533/667 up to 2GB. The VGA/ LCD controller integrated in the Mobile Intel 945GM Express chipset which supports dual view/simultaneous display on the configuration of CRT/LCD, LCD/TV, CRT/TV, CRT/DVI, or LCD/DVI. (DVI port is on expansion card). This controller supports up to 36-bit dual channel LVDS TFT panel, DVI LCD panel and additional 48-bit Dual Channel LVDS LCD through expansion card. In addition, GENE-9310 offers two COM ports through one D-sub connector and the other internal pin-header. Furthermore, through expansion interface, customers can get four additional COM ports. Concerning the USB ports, GENE-9310 features a total of five USB 2.0 ports. Two are standard ports, and two are internal pin headers with the last one is extended from the extension card.

The Intel Core 2 Duo processor and the integrated graphics engine of the Mobile Intel 945GM Express chipset offer one of the best combinations in revolutionary dual-core performance and breakthrough processor energy efficiency for versatile applications. In addition to making use of Intel's revolutionary platform, GENE-9310 also offers flexibility of expansion requirements in terms of the above characteristics.

Applications

  • Elevator Display Systems
  • Portable devices
  • Portable POS
  • Building/ Factory Automation
  • Compact Information System
  • Medical Equipment
  • Panel PC

Features

  • Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz
  • Intel® 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Max. 2 GB
  • Gigabit Ethernet x 1
  • CRT, 24-bit Dual-channel LVDS LCD
  • AC97 2.3 Codec 2CH Audio
  • EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1
  • 8-bit Digital I/O, USB x 4, COM x 2
  • Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector
  • +12V Only Operation
  • Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-9310
Product Name 3.5" SubCompact Board With Intel Core 2 Duo/ Core Duo/ Celeron M (65nm) Processors
Processor / CPU Socket-478M or onboard Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor up to 2.16 GHz, FSB 533/ 667 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816T2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
PCI Half-Size SBC With AMD Geode LX800 Processor - HSB-800P - Aaeon Systems Inc.
Specs
Processor / CPU AMD Geode™ LX800
Computer Bus PCI
Chipset AMD
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details