Aaeon Systems Inc. Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor FSB-860B

Description
FSB-860B successfully employs Intel's most advanced 82845GV chipset, which supports high CPU frequencies up to the 3.06GHz Prescott with the front side bus running at 400MHz/533MHz. The FSB-860B supports Intel Hyper-Threading Technology which gives you the best overall Pentium processor performance available. The FSB-860B also provides high memory capacity up to 2GB DDR DRAM (DDR266/333). In addition to its powerful computing engine, the full functional design of the board includes features such as a chipset integrated 2D/3D graphics engine with AGP 4x bandwidth, built-in USB2.0 and on board CompactFlash Type II socket. FSB-860B delivers super graphic performance without additional cost using the integrated Intel?Extreme Graphics architecture to maximize VGA performance capability. Five USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the five USB 2.0 with two pin-headers, offering 480 Mbps high-speed efficiency and value without compromising performance. Moreover, the FSB-860B is also equipped with Dual Intel Ethernet controllers. One of these controllers provides superior 1Giga Mbps networking access ability for high speed networking applications such as gateway, VPN and Mini server. FSB-860B is a versatile Pentium level full size board with the best cost-performance for CTI, networking and mini-server markets. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Pentium 4/ Celeron CPU Intel 845GV + Intel ICH4 DDR333 Memory Up To 2 GB 10/100/10000Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated AGP 4X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 ISA High-driver Supports Up To 20 Slots 64mA Fan-out PICMG 1.0
Description
FSB-860B successfully employs Intel's most advanced 82845GV chipset, which supports high CPU frequencies up to the 3.06GHz Prescott with the front side bus running at 400MHz/533MHz. The FSB-860B supports Intel Hyper-Threading Technology which gives you the best overall Pentium processor performance available. The FSB-860B also provides high memory capacity up to 2GB DDR DRAM (DDR266/333). In addition to its powerful computing engine, the full functional design of the board includes features such as a chipset integrated 2D/3D graphics engine with AGP 4x bandwidth, built-in USB2.0 and on board CompactFlash Type II socket. FSB-860B delivers super graphic performance without additional cost using the integrated Intel?Extreme Graphics architecture to maximize VGA performance capability. Five USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the five USB 2.0 with two pin-headers, offering 480 Mbps high-speed efficiency and value without compromising performance. Moreover, the FSB-860B is also equipped with Dual Intel Ethernet controllers. One of these controllers provides superior 1Giga Mbps networking access ability for high speed networking applications such as gateway, VPN and Mini server. FSB-860B is a versatile Pentium level full size board with the best cost-performance for CTI, networking and mini-server markets. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Pentium 4/ Celeron CPU Intel 845GV + Intel ICH4 DDR333 Memory Up To 2 GB 10/100/10000Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated AGP 4X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 ISA High-driver Supports Up To 20 Slots 64mA Fan-out PICMG 1.0

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor - FSB-860B - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor
FSB-860B
Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor FSB-860B
FSB-860B successfully employs Intel's most advanced 82845GV chipset, which supports high CPU frequencies up to the 3.06GHz Prescott with the front side bus running at 400MHz/533MHz. The FSB-860B supports Intel Hyper-Threading Technology which gives you the best overall Pentium processor performance available. The FSB-860B also provides high memory capacity up to 2GB DDR DRAM (DDR266/333). In addition to its powerful computing engine, the full functional design of the board includes features such as a chipset integrated 2D/3D graphics engine with AGP 4x bandwidth, built-in USB2.0 and on board CompactFlash Type II socket. FSB-860B delivers super graphic performance without additional cost using the integrated Intel?Extreme Graphics architecture to maximize VGA performance capability. Five USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the five USB 2.0 with two pin-headers, offering 480 Mbps high-speed efficiency and value without compromising performance. Moreover, the FSB-860B is also equipped with Dual Intel Ethernet controllers. One of these controllers provides superior 1Giga Mbps networking access ability for high speed networking applications such as gateway, VPN and Mini server. FSB-860B is a versatile Pentium level full size board with the best cost-performance for CTI, networking and mini-server markets. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Pentium 4/ Celeron CPU Intel 845GV + Intel ICH4 DDR333 Memory Up To 2 GB 10/100/10000Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated AGP 4X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 ISA High-driver Supports Up To 20 Slots 64mA Fan-out PICMG 1.0

FSB-860B successfully employs Intel's most advanced 82845GV chipset, which supports high CPU frequencies up to the 3.06GHz Prescott with the front side bus running at 400MHz/533MHz. The FSB-860B supports Intel Hyper-Threading Technology which gives you the best overall Pentium processor performance available. The FSB-860B also provides high memory capacity up to 2GB DDR DRAM (DDR266/333).

In addition to its powerful computing engine, the full functional design of the board includes features such as a chipset integrated 2D/3D graphics engine with AGP 4x bandwidth, built-in USB2.0 and on board CompactFlash Type II socket. FSB-860B delivers super graphic performance without additional cost using the integrated Intel?Extreme Graphics architecture to maximize VGA performance capability.

Five USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the five USB 2.0 with two pin-headers, offering 480 Mbps high-speed efficiency and value without compromising performance.
Moreover, the FSB-860B is also equipped with Dual Intel Ethernet controllers. One of these controllers provides superior 1Giga Mbps networking access ability for high speed networking applications such as gateway, VPN and Mini server. FSB-860B is a versatile Pentium level full size board with the best cost-performance for CTI, networking and mini-server markets.

Applications

  • Network Security
  • Factory Automation
  • Machine Automation
  • Transportation/ITS
  • DVR/Surveillance
  • Telecom
  • Application Server

Features

  • Intel Pentium 4/ Celeron CPU
  • Intel 845GV + Intel ICH4
  • DDR333 Memory Up To 2 GB
  • 10/100/10000Base-TX Ethernet x 2 (Gigabit Ethernet Optional)
  • Integrated AGP 4X 2D/3D Graphics Accelerator
  • AC97 Codec Audio Daughter Board (Optional)
  • Ultra ATA100 x 2, CompactFlash Type 2 x 1
  • USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1
  • ISA, PCI, PCI-Express Expansions
  • ATX 2.1
  • ISA High-driver Supports Up To 20 Slots 64mA Fan-out
  • PICMG 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-860B
Product Name Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor
Processor / CPU Intel® Pentium® 4/ Celeron® processor
FSB: 400/ 533 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

EPIC Board With Onboard Intel® Atom™ D2550/N2600 Processor - EPIC-CV07 - Aaeon Systems Inc.
Specs
Processor / CPU Onboard Intel® Atom™ D2550/N2600 up to 1.86GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details