Aaeon Systems Inc. Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor FSB-960H

Description
The FSB-960H adopts Intelfs dual-core processor at current speeds up to 3GHz with FSB 1333MHz to meet a wide range of performance requirements. In a PICMG 1.3 SHB Express form factor the FSB-960H system host board takes full advantage of the Intel Q35 Express chipset for enhanced system performance and generous expansion capabilities. Considerable bandwidth is available with point-to-point serial PCI Express via kx16l and kx4 linterfaces. Maximizing the available PCI Express channels offers the greatest flexibility to today's demanding I/O requirements. Two DIMM slots of dual channel DDR II 800 RAM provide ample memory bus bandwidth for demanding applications. The FSB-960H has been designed for users that require high performance and reliability for critical applications. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz Intel Q35 + Intel ICH9R (ICH9D0) DDR2 800/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated Intel Enhanced Graphics Core, VGA Support HD Codec Audio Daughter Board (Optional) Ultra ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash? Type 2 x 1 USB2.0 x 11, COM x 2, Parallel x 1, IrDA x 1 PCI x 4, PCI-Express [x4] x 1, PCI-Express [x16] x 1 Expansions ATX 2.1 PICMG 1.3
Description
The FSB-960H adopts Intelfs dual-core processor at current speeds up to 3GHz with FSB 1333MHz to meet a wide range of performance requirements. In a PICMG 1.3 SHB Express form factor the FSB-960H system host board takes full advantage of the Intel Q35 Express chipset for enhanced system performance and generous expansion capabilities. Considerable bandwidth is available with point-to-point serial PCI Express via kx16l and kx4 linterfaces. Maximizing the available PCI Express channels offers the greatest flexibility to today's demanding I/O requirements. Two DIMM slots of dual channel DDR II 800 RAM provide ample memory bus bandwidth for demanding applications. The FSB-960H has been designed for users that require high performance and reliability for critical applications. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz Intel Q35 + Intel ICH9R (ICH9D0) DDR2 800/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated Intel Enhanced Graphics Core, VGA Support HD Codec Audio Daughter Board (Optional) Ultra ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash? Type 2 x 1 USB2.0 x 11, COM x 2, Parallel x 1, IrDA x 1 PCI x 4, PCI-Express [x4] x 1, PCI-Express [x16] x 1 Expansions ATX 2.1 PICMG 1.3

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor - FSB-960H - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor
FSB-960H
Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor FSB-960H
The FSB-960H adopts Intelfs dual-core processor at current speeds up to 3GHz with FSB 1333MHz to meet a wide range of performance requirements. In a PICMG 1.3 SHB Express form factor the FSB-960H system host board takes full advantage of the Intel Q35 Express chipset for enhanced system performance and generous expansion capabilities. Considerable bandwidth is available with point-to-point serial PCI Express via kx16l and kx4 linterfaces. Maximizing the available PCI Express channels offers the greatest flexibility to today's demanding I/O requirements. Two DIMM slots of dual channel DDR II 800 RAM provide ample memory bus bandwidth for demanding applications. The FSB-960H has been designed for users that require high performance and reliability for critical applications. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz Intel Q35 + Intel ICH9R (ICH9D0) DDR2 800/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated Intel Enhanced Graphics Core, VGA Support HD Codec Audio Daughter Board (Optional) Ultra ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash? Type 2 x 1 USB2.0 x 11, COM x 2, Parallel x 1, IrDA x 1 PCI x 4, PCI-Express [x4] x 1, PCI-Express [x16] x 1 Expansions ATX 2.1 PICMG 1.3

The FSB-960H adopts Intelfs dual-core processor at current speeds up to 3GHz with FSB 1333MHz to meet a wide range of performance requirements. In a PICMG 1.3 SHB Express form factor the FSB-960H system host board takes full advantage of the Intel Q35 Express chipset for enhanced system performance and generous expansion capabilities. Considerable bandwidth is available with point-to-point serial PCI Express via kx16l and kx4 linterfaces. Maximizing the available PCI Express channels offers the greatest flexibility to today's demanding I/O requirements. Two DIMM slots of dual channel DDR II 800 RAM provide ample memory bus bandwidth for demanding applications. The FSB-960H has been designed for users that require high performance and reliability for critical applications.

Applications

  • Network Security
  • Factory Automation
  • Machine Automation
  • Transportation/ITS
  • DVR/Surveillance
  • Telecom
  • Application Server

Features

  • Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz
  • Intel Q35 + Intel ICH9R (ICH9D0)
  • DDR2 800/667 Memory Up To 4 GB
  • 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional)
  • Integrated Intel Enhanced Graphics Core, VGA Support
  • HD Codec Audio Daughter Board (Optional)
  • Ultra ATA100 x 1, SATA 3.0Gb/s x 2, CompactFlash? Type 2 x 1
  • USB2.0 x 11, COM x 2, Parallel x 1, IrDA x 1
  • PCI x 4, PCI-Express [x4] x 1, PCI-Express [x16] x 1 Expansions
  • ATX 2.1
  • PICMG 1.3
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-960H
Product Name Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor
Processor / CPU Intel® Core™ 2 Duo/ Core™ 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-622-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 1000000 MB
Ports USB
View Details
3.5
Specs
Processor / CPU Onboard Intel® Atom™ N270 Processor 1.6 GHz , FSB 533 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details