Aaeon Systems Inc. EPIC Board with Onboard Intel Atom N270 Processor EPIC-9457W1

Description
The EPIC-9457W1 supports Intel® Atom™ N270 1.6 GHz, FSB: 533/667 MHz processor with up to 200-pin DDR2 SODIMM sockets to support for 2GB of DDR3 DDR2 400/533 system memory. These features married up with the Intel® 945GSE + ICH7M chipset present a high performance solution. For high-speed network communications, the EPIC-9457W1 features the Intel® 82574L for 10/100/1000Base-TX, RJ-45 x 2 which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 connectors as well as a Mini Card slot to offer flexible options for expansion. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet x 2 CRT, DVI or 24-bit Dual-channel LVDS LCD AC97 2.3 Codec Audio USB2.0 x 6, COM x 4, 8-bit Digital I/O EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 PCI/104-Express Expansion Connectors Wide DC Voltage Input: 12V ~ 19V Touch Screen Controller (Optional) Operating Temperature: -20oC ~ 70oC
Description
The EPIC-9457W1 supports Intel® Atom™ N270 1.6 GHz, FSB: 533/667 MHz processor with up to 200-pin DDR2 SODIMM sockets to support for 2GB of DDR3 DDR2 400/533 system memory. These features married up with the Intel® 945GSE + ICH7M chipset present a high performance solution. For high-speed network communications, the EPIC-9457W1 features the Intel® 82574L for 10/100/1000Base-TX, RJ-45 x 2 which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 connectors as well as a Mini Card slot to offer flexible options for expansion. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet x 2 CRT, DVI or 24-bit Dual-channel LVDS LCD AC97 2.3 Codec Audio USB2.0 x 6, COM x 4, 8-bit Digital I/O EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 PCI/104-Express Expansion Connectors Wide DC Voltage Input: 12V ~ 19V Touch Screen Controller (Optional) Operating Temperature: -20oC ~ 70oC

Suppliers

Company
Product
Description
Supplier Links
EPIC Board with Onboard Intel Atom N270 Processor - EPIC-9457W1 - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board with Onboard Intel Atom N270 Processor
EPIC-9457W1
EPIC Board with Onboard Intel Atom N270 Processor EPIC-9457W1
The EPIC-9457W1 supports Intel® Atom™ N270 1.6 GHz, FSB: 533/667 MHz processor with up to 200-pin DDR2 SODIMM sockets to support for 2GB of DDR3 DDR2 400/533 system memory. These features married up with the Intel® 945GSE + ICH7M chipset present a high performance solution. For high-speed network communications, the EPIC-9457W1 features the Intel® 82574L for 10/100/1000Base-TX, RJ-45 x 2 which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 connectors as well as a Mini Card slot to offer flexible options for expansion. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet x 2 CRT, DVI or 24-bit Dual-channel LVDS LCD AC97 2.3 Codec Audio USB2.0 x 6, COM x 4, 8-bit Digital I/O EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 PCI/104-Express Expansion Connectors Wide DC Voltage Input: 12V ~ 19V Touch Screen Controller (Optional) Operating Temperature: -20oC ~ 70oC

The EPIC-9457W1 supports Intel® Atom™ N270 1.6 GHz, FSB: 533/667 MHz processor with up to 200-pin DDR2 SODIMM sockets to support for 2GB of DDR3 DDR2 400/533 system memory. These features married up with the Intel® 945GSE + ICH7M chipset present a high performance solution. For high-speed network communications, the EPIC-9457W1 features the Intel® 82574L for 10/100/1000Base-TX, RJ-45 x 2 which support two Gigabit Ethernet ports. Moreover, this model deploys PCI-104 connectors as well as a Mini Card slot to offer flexible options for expansion.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

Features

  • Onboard Intel® Atom™ N270 Processor
  • Intel® 945GSE + ICH7M
  • DDR2 400/533 Memory, Max. 2 GB
  • Gigabit Ethernet x 2
  • CRT, DVI or 24-bit Dual-channel LVDS LCD
  • AC97 2.3 Codec Audio
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1
  • PCI/104-Express Expansion Connectors
  • Wide DC Voltage Input: 12V ~ 19V
  • Touch Screen Controller (Optional)
  • Operating Temperature: -20oC ~ 70oC
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-9457W1
Product Name EPIC Board with Onboard Intel Atom N270 Processor
Processor / CPU Onboard Intel® Atom™ N270 Processor 1.6 GHz, FSB: 533/667 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor - HSB-910I - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Celeron® M 600 MHz BGA Type Processor
Computer Bus ISA/EISA
Chipset Intel Chipset
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details