Aaeon Systems Inc. Full-Size SBC With Intel Pentium 4 Socket 478 Processor FSB-865G

Description
The FSB-865G successfully employs Intel most advanced 82865GV chipset, which supports high CPU frequencies up to 3.2 GHz with the front side bus running at 400/533/800MHz. FSB-865G supports Intel Hyper-Threading Technology gives you the best overall Pentium4/Prescott processor performance available. FSB-865G also provides high memory capacity up to 4 GB DDR DRAM (DDR 200/266/333/400) and supports the Dual-channel (128 bits wide) DDR memory interface. In addition to its powerful computing engine, the full functional design of the board includes features such as i82865GV on-chip integrated 2D/3D graphics engine, built-in USB 2.0 and on board CompactFlash Type II socket. FSB-865G delivers super graphic performance without additional cost through the integrated Intel 82865GV chipset, and provides unique Intel Extreme Graphics architecture to maximize VGA performance capability. Seven USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the seven USB 2.0 ports with three pin-headers and one Type A connector onboard, offering 480Mbps high-speed efficiency and value without compromising performance. Moreover, the FSB-865G is also equipped with Dual Intel Ethernet controllers. One of these controllers can provides superior 1 GB Mbps networking access ability for high speed networking applications such as gateway, VPN, or Mini server. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Pentium 4/ Celeron D CPU Intel 865G + Intel ICH5 (ICH5R) DDR400 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrates AGP 8X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, Mini-PCI Type 3 Expansions ATX 2.1 PICMG 1.0
Description
The FSB-865G successfully employs Intel most advanced 82865GV chipset, which supports high CPU frequencies up to 3.2 GHz with the front side bus running at 400/533/800MHz. FSB-865G supports Intel Hyper-Threading Technology gives you the best overall Pentium4/Prescott processor performance available. FSB-865G also provides high memory capacity up to 4 GB DDR DRAM (DDR 200/266/333/400) and supports the Dual-channel (128 bits wide) DDR memory interface. In addition to its powerful computing engine, the full functional design of the board includes features such as i82865GV on-chip integrated 2D/3D graphics engine, built-in USB 2.0 and on board CompactFlash Type II socket. FSB-865G delivers super graphic performance without additional cost through the integrated Intel 82865GV chipset, and provides unique Intel Extreme Graphics architecture to maximize VGA performance capability. Seven USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the seven USB 2.0 ports with three pin-headers and one Type A connector onboard, offering 480Mbps high-speed efficiency and value without compromising performance. Moreover, the FSB-865G is also equipped with Dual Intel Ethernet controllers. One of these controllers can provides superior 1 GB Mbps networking access ability for high speed networking applications such as gateway, VPN, or Mini server. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Pentium 4/ Celeron D CPU Intel 865G + Intel ICH5 (ICH5R) DDR400 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrates AGP 8X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, Mini-PCI Type 3 Expansions ATX 2.1 PICMG 1.0

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC With Intel Pentium 4 Socket 478 Processor - FSB-865G - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC With Intel Pentium 4 Socket 478 Processor
FSB-865G
Full-Size SBC With Intel Pentium 4 Socket 478 Processor FSB-865G
The FSB-865G successfully employs Intel most advanced 82865GV chipset, which supports high CPU frequencies up to 3.2 GHz with the front side bus running at 400/533/800MHz. FSB-865G supports Intel Hyper-Threading Technology gives you the best overall Pentium4/Prescott processor performance available. FSB-865G also provides high memory capacity up to 4 GB DDR DRAM (DDR 200/266/333/400) and supports the Dual-channel (128 bits wide) DDR memory interface. In addition to its powerful computing engine, the full functional design of the board includes features such as i82865GV on-chip integrated 2D/3D graphics engine, built-in USB 2.0 and on board CompactFlash Type II socket. FSB-865G delivers super graphic performance without additional cost through the integrated Intel 82865GV chipset, and provides unique Intel Extreme Graphics architecture to maximize VGA performance capability. Seven USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the seven USB 2.0 ports with three pin-headers and one Type A connector onboard, offering 480Mbps high-speed efficiency and value without compromising performance. Moreover, the FSB-865G is also equipped with Dual Intel Ethernet controllers. One of these controllers can provides superior 1 GB Mbps networking access ability for high speed networking applications such as gateway, VPN, or Mini server. Applications Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Features Intel Pentium 4/ Celeron D CPU Intel 865G + Intel ICH5 (ICH5R) DDR400 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrates AGP 8X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, Mini-PCI Type 3 Expansions ATX 2.1 PICMG 1.0

The FSB-865G successfully employs Intel most advanced 82865GV chipset, which supports high CPU frequencies up to 3.2 GHz with the front side bus running at 400/533/800MHz. FSB-865G supports Intel Hyper-Threading Technology gives you the best overall Pentium4/Prescott processor performance available. FSB-865G also provides high memory capacity up to 4 GB DDR DRAM (DDR 200/266/333/400) and supports the Dual-channel (128 bits wide) DDR memory interface.

In addition to its powerful computing engine, the full functional design of the board includes features such as i82865GV on-chip integrated 2D/3D graphics engine, built-in USB 2.0 and on board CompactFlash Type II socket. FSB-865G delivers super graphic performance without additional cost through the integrated Intel 82865GV chipset, and provides unique Intel Extreme Graphics architecture to maximize VGA performance capability.

Seven USB 2.0 ports provide an expandable, Plug and Play serial interface that ensures a standard low-cost connection for peripheral devices. Industrial applications will benefit from the seven USB 2.0 ports with three pin-headers and one Type A connector onboard, offering 480Mbps high-speed efficiency and value without compromising performance.
Moreover, the FSB-865G is also equipped with Dual Intel Ethernet controllers. One of these controllers can provides superior 1 GB Mbps networking access ability for high speed networking applications such as gateway, VPN, or Mini server.

Applications

  • Network Security
  • Factory Automation
  • Machine Automation
  • Transportation/ITS
  • DVR/Surveillance
  • Telecom
  • Application Server

Features

  • Intel Pentium 4/ Celeron D CPU
  • Intel 865G + Intel ICH5 (ICH5R)
  • DDR400 Memory Up To 4 GB
  • 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional)
  • Integrates AGP 8X 2D/3D Graphics Accelerator
  • AC97 Codec Audio Daughter Board (Optional)
  • Ultra ATA100 x 2, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
  • USB2.0 x 7, COM x 2, Parallel x 1, IrDA x 1
  • ISA, PCI, Mini-PCI Type 3 Expansions
  • ATX 2.1
  • PICMG 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-865G
Product Name Full-Size SBC With Intel Pentium 4 Socket 478 Processor
Processor / CPU Intel Pentium 4/ Celeron D CPUs, FSB: 400/533/800 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-217N-S6A2E-ND - DigiKey
Specs
CPU Speed 1100 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
3.5
Specs
Processor / CPU Intel® Atom™ N455/D525 1.8 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1331-ND - DigiKey
Specs
Processor / CPU Vortex86DX2
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 800 MHz
View Details