Aaeon Systems Inc. EPIC Board With Onboard Intel® Atom™ D2550/N2600 Processor EPIC-CV07

Description
The EPIC-CV07 can be equipped with a choice of processors such as the Intel Atom processors D2550/N2600 supported by the Intel NM10 Express chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, eight COM ports and two PCI Express Mini Cards, there is plenty of room for expansion and connectivity. Dual 18-bit/24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery. Applications Gaming & Entertainment Industrial Automation Digital Signage Features Onboard Intel Atom D2550/N2600 Dual Processor Intel Atom D2550/N2600 + NM10 204-pin SoDIMM DDR3 800/1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX 18/24-bit Single/Dual Channel LVDS, CRT, DVI (Optional) 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 USB 2.0 x 7, COM x 8, 16-bit Digital I/O Expansion: Mini Card x 1 +12V CPU and PCH On Solder Side and Easy To Install System
Description
The EPIC-CV07 can be equipped with a choice of processors such as the Intel Atom processors D2550/N2600 supported by the Intel NM10 Express chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, eight COM ports and two PCI Express Mini Cards, there is plenty of room for expansion and connectivity. Dual 18-bit/24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery. Applications Gaming & Entertainment Industrial Automation Digital Signage Features Onboard Intel Atom D2550/N2600 Dual Processor Intel Atom D2550/N2600 + NM10 204-pin SoDIMM DDR3 800/1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX 18/24-bit Single/Dual Channel LVDS, CRT, DVI (Optional) 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 USB 2.0 x 7, COM x 8, 16-bit Digital I/O Expansion: Mini Card x 1 +12V CPU and PCH On Solder Side and Easy To Install System

Suppliers

Company
Product
Description
Supplier Links
EPIC Board With Onboard Intel® Atom™ D2550/N2600 Processor - EPIC-CV07 - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board With Onboard Intel® Atom™ D2550/N2600 Processor
EPIC-CV07
EPIC Board With Onboard Intel® Atom™ D2550/N2600 Processor EPIC-CV07
The EPIC-CV07 can be equipped with a choice of processors such as the Intel Atom processors D2550/N2600 supported by the Intel NM10 Express chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, eight COM ports and two PCI Express Mini Cards, there is plenty of room for expansion and connectivity. Dual 18-bit/24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery. Applications Gaming & Entertainment Industrial Automation Digital Signage Features Onboard Intel Atom D2550/N2600 Dual Processor Intel Atom D2550/N2600 + NM10 204-pin SoDIMM DDR3 800/1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX 18/24-bit Single/Dual Channel LVDS, CRT, DVI (Optional) 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 USB 2.0 x 7, COM x 8, 16-bit Digital I/O Expansion: Mini Card x 1 +12V CPU and PCH On Solder Side and Easy To Install System

The EPIC-CV07 can be equipped with a choice of processors such as the Intel Atom processors D2550/N2600 supported by the Intel NM10 Express chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, eight COM ports and two PCI Express Mini Cards, there is plenty of room for expansion and connectivity. Dual 18-bit/24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery.

Applications


  • Gaming & Entertainment

  • Industrial Automation

  • Digital Signage

Features


  • Onboard Intel Atom D2550/N2600 Dual Processor

  • Intel Atom D2550/N2600 + NM10

  • 204-pin SoDIMM DDR3 800/1066MHz up to 4GB

  • One Reatek 8111E for 10/1000/1000Base-TX

  • 18/24-bit Single/Dual Channel LVDS, CRT, DVI (Optional)

  • 2CH HD Audio

  • SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1

  • USB 2.0 x 7, COM x 8, 16-bit Digital I/O

  • Expansion: Mini Card x 1

  • +12V

  • CPU and PCH On Solder Side and Easy To Install System
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-CV07
Product Name EPIC Board With Onboard Intel® Atom™ D2550/N2600 Processor
Processor / CPU Onboard Intel® Atom™ D2550/N2600 up to 1.86GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3.5
Specs
Processor / CPU Socket-P or onboard Intel® Core™ 2 Duo/ Celeron® M (65nm) processor up to 2.2 GHz, FSB 533/667/800 MHz (Socket-P)
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1305-ND - DigiKey
Specs
Processor / CPU Vortex86DX2
CPU Speed 800 MHz
Features Watchdog Timer
View Details