Aaeon Systems Inc. EPIC Board with Onboard AMD G Series Dual/Single Processor EPIC-HD07

Description
The EPIC-HD07 can be equipped with Onboard AMD G Series T56N/T44R/T40R Dual/Single supported by AMD G Series CPU + A55E chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, six COM ports and a 8-bit Digital I/O, there is plenty of room for expansion and connectivity. Dual 24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery. Applications Features Onboard AMD G Series T56N/T44R/T40R Dual/Single Processor AMD G Series CPU + A55E SODIMM DDR3 1066, Max 4G Gigabit Ethernet x 2 Up to 24-bit Dual Channel LVDS LCD, CRT, DVI 2CH HD Audio SATA 3.0Gb/s x 1, mSATA Slot x 1 USB 2.0 x 8, COM x 6, 8-bit Digital I/O Expansion : Mini Card x 1, PCI-104 x 1, TPM(Optional) +12V CPU and PCH On Solder Side and Easy To Install System
Description
The EPIC-HD07 can be equipped with Onboard AMD G Series T56N/T44R/T40R Dual/Single supported by AMD G Series CPU + A55E chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, six COM ports and a 8-bit Digital I/O, there is plenty of room for expansion and connectivity. Dual 24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery. Applications Features Onboard AMD G Series T56N/T44R/T40R Dual/Single Processor AMD G Series CPU + A55E SODIMM DDR3 1066, Max 4G Gigabit Ethernet x 2 Up to 24-bit Dual Channel LVDS LCD, CRT, DVI 2CH HD Audio SATA 3.0Gb/s x 1, mSATA Slot x 1 USB 2.0 x 8, COM x 6, 8-bit Digital I/O Expansion : Mini Card x 1, PCI-104 x 1, TPM(Optional) +12V CPU and PCH On Solder Side and Easy To Install System

Suppliers

Company
Product
Description
Supplier Links
EPIC Board with Onboard AMD G Series Dual/Single Processor - EPIC-HD07 - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board with Onboard AMD G Series Dual/Single Processor
EPIC-HD07
EPIC Board with Onboard AMD G Series Dual/Single Processor EPIC-HD07
The EPIC-HD07 can be equipped with Onboard AMD G Series T56N/T44R/T40R Dual/Single supported by AMD G Series CPU + A55E chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, six COM ports and a 8-bit Digital I/O, there is plenty of room for expansion and connectivity. Dual 24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery. Applications Features Onboard AMD G Series T56N/T44R/T40R Dual/Single Processor AMD G Series CPU + A55E SODIMM DDR3 1066, Max 4G Gigabit Ethernet x 2 Up to 24-bit Dual Channel LVDS LCD, CRT, DVI 2CH HD Audio SATA 3.0Gb/s x 1, mSATA Slot x 1 USB 2.0 x 8, COM x 6, 8-bit Digital I/O Expansion : Mini Card x 1, PCI-104 x 1, TPM(Optional) +12V CPU and PCH On Solder Side and Easy To Install System

The EPIC-HD07 can be equipped with Onboard AMD G Series T56N/T44R/T40R Dual/Single supported by AMD G Series CPU + A55E chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, six COM ports and a 8-bit Digital I/O, there is plenty of room for expansion and connectivity. Dual 24-bit LVDS LCD interfaces can support full HD resolution. This board operates with a single +12V DC input to simplify power delivery.

Applications

Features

  • Onboard AMD G Series T56N/T44R/T40R Dual/Single Processor

  • AMD G Series CPU + A55E

  • SODIMM DDR3 1066, Max 4G

  • Gigabit Ethernet x 2

  • Up to 24-bit Dual Channel LVDS LCD, CRT, DVI

  • 2CH HD Audio

  • SATA 3.0Gb/s x 1, mSATA Slot x 1

  • USB 2.0 x 8, COM x 6, 8-bit Digital I/O

  • Expansion : Mini Card x 1, PCI-104 x 1, TPM(Optional)

  • +12V

  • CPU and PCH On Solder Side and Easy To Install System
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-HD07
Product Name EPIC Board with Onboard AMD G Series Dual/Single Processor
Processor / CPU AMD G series T56N/T44R/T40R Dual/ Single Core 1GHz, up to 1.65GHz
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Main Memory 384 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-5250DZ22GS8A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1860 MHz
Features RoHS; Watchdog Timer
View Details
EPIC Board With Onboard Intel Atom N270 Processor - EPIC-9457 Rev. B - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Atom™ N270 1.6 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-VL-EPU-5120-EDP-32X-ND - DigiKey
Specs
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
Features Watchdog Timer
Main Memory 32000 MB
View Details